-
Supplier: DigiKey
Description: Card Extenders PCMCIA
- Connective Technology: PCMCIA / CardBus
-
Supplier: DigiKey
Description: Card Extenders PCMCIA
- Connective Technology: PCMCIA / CardBus
-
Supplier: Magma
Description: thirteen PCI slots within the expansion chassis appear transparent to the host computer. Host cards are available for the following systems: (1) Laptop: CardBus or ExpressCard or (2) Desktop/Server: 32 or 64-Bit PCI, or x1 PCI Express.
- Form Factor: Full-Size PCI
- Number of ports: 13
- PCI Data Bus: 32-bit
- Product Type: PCI Bridge, PCI Extender
-
-
Supplier: Magma
Description: . Being able to use “the same PCI card,” regardless of location also reduces project risks. Host cards are available for the following systems: (1) Laptop: CardBus or ExpressCard and (2) Desktop/Server: 32 or 64-Bit PCI, or x1 PCI Express.
- Form Factor: Full-Size PCI
- Number of ports: 2
- PCI Data Bus: 64-bit
- Product Type: PCI Bridge, PCI Extender
-
Supplier: Magma
Description: running” is vital to every successful venture. Being able to use “the same PCI cards,” regardless of location also reduces project risks. Host cards are available for the following systems: (1) Laptop: CardBus or ExpressCard and (2) Desktop/Server: 32 or 64-Bit PCI, or x1 PCI Express.
- Form Factor: Full-Size PCI
- Number of ports: 4
- PCI Data Bus: 32-bit
- Product Type: PCI Bridge, PCI Extender
-
Supplier: Magma
Description: – regardless of what type of computer is available. Being able to “hit the ground running” is vital to every successful venture. Being able to use “the same PCI card,” regardless of location also reduces project risks. Host cards are available for the following systems: (1) Laptop: CardBus or
- Form Factor: Full-Size PCI
- Number of ports: 1
- PCI Data Bus: 32-bit
- Product Type: PCI Bridge, PCI Extender
-
Supplier: Lingto Electronic Limited
Description: IC CAN CTLR EXTENDED TEMP 18SOIC
- Device Type / Applications: CardBus Controller, Sensor Interface
- TJ: -40 to 125 C
- Technology: SPI, Other
-
Supplier: Lingto Electronic Limited
Description: IC CAN CTLR EXTENDED TEMP 18DIP
- Device Type / Applications: CardBus Controller, Sensor Interface
- TJ: -40 to 125 C
- Technology: SPI, Other
-
Description: IC CAN CTLR EXTENDED TEMP 18DIP
- Device Type / Applications: CardBus Controller, Sensor Interface
- Supply Voltage: Other
- TJ: -40 to 125 C
- Technology: Other, CAN
-
Description: IC CAN CTLR EXTENDED TEMP 18SOIC
- Device Type / Applications: CardBus Controller, Sensor Interface
- IC Package Type: SOIC
- Supply Voltage: Other
- TJ: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: ) specifications. EZ-PD™ CCG8 provides a complete USB Type-C and USB PD port control solution for PCs and notebooks, including a discrete N-channel field effect transistor (NFET) gate driver with fault protection and slew rate, and it supports extended power range (EPR) up to 28 V without the
- Device Type / Applications: CardBus Controller
- IC Package Type: Other
- Pin Count: 48 #
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: . EZ-PD™ CCG8 provides a complete USB Type-C and USB PD port control solution for PCs and notebooks, including a discrete N-channel field effect transistor (NFET) gate driver with fault protection and slew rate, and it supports extended power range (EPR) up to 28 V without the need of any
- Device Type / Applications: CardBus Controller
- IC Package Type: Other
- Pin Count: 48 #
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: CCG8 provides a complete USB Type-C and USB PD port control solution for PCs and notebooks, including a discrete N-channel field effect transistor (NFET) gate driver with fault protection and slew rate, and it supports extended power range (EPR) up to 28 V without the need of any external
- Device Type / Applications: CardBus Controller
- IC Package Type: Other
- Pin Count: 97 #
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: notebooks, including a discrete N-channel field effect transistor (NFET) gate driver with fault protection and slew rate, and it supports extended power range (EPR) up to 28 V without the need of any external components. EZ-PD™ CCG8 CYPD8225-97BZXI is only available on demand, please
- Device Type / Applications: CardBus Controller
- IC Package Type: Other
- Pin Count: 97 #
- RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: ). Parallel Interface Modes: Centronics mode, EPP (Extended Parallel Port), ECP (Microsoft high-speed mode). Serial Interface Port Type: Male DB9. PC Card (CardBus) Slot Types: Two slots, two PC Card Type I/II or one PC Card Type III. USB Port: Two (2
Find Suppliers by Category Top
More Information Top
-
Sycard Technology
PCCextend 140 - CardBus Extender Card .
-
TCP computational energy cost within wireless Mobile Ad Hoc Network
In order to directly measure the current and voltage draw of the wireless 802.11b PCMCIA card, the card was attached to a Sycard PCCextend 140A CardBus Extender [11] that in turn attaches to the PCMCIA slot in the laptop.
-
TCP computational energy cost within wireless Mobile Ad Hoc Network
To measure the voltage and drawn current of the wireless 802.11b PCMCIA card, the card was attached to a Sycard PCCextend1 140A CardBus Extender [7] inserted into the laptop’s PCMCIA slot.
-
CiteSeerX — Investigating the Energy Consumption of a Wireless Network Interface in an Ad Hoc Networking Environment
PCCextend 140 CardBus Extender User’s Manual (Preliminary - Technology - 1996 (Show Context) .
-
Investigating the energy consumption of a wireless network interface in an ad hoc networking environment
The test circuit was built using a Sycard PCCextend 140A CardBus Extender [15].
-
Computational energy cost of TCP
[I], [7] in which. the YO?.llb PCMCIA card is attached to a Sycard PCCextend 140A CardBus Extender [I91 that in turn attaches to the PCMCIA slot in the laptop or iPAQ.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87316/51973135-MIT.pdf?sequence=2
With a Cardbus extender card, one can isolate the power used by a wireless network card as well.
-
Switchs / Boards / Signal
PCCextend 135 - Externally Powered CardBus Extender Card .
-
Switchs / Signal / Cards
PCCextend 135 - Externally Powered CardBus Extender Card .
-
Switchs / Boards / Power Supplies
PCCextend 135 - Externally Powered CardBus Extender Card .