-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: carts through a facility. 10,000 lb. Tow Capacity Regenerative Braking AC-Powered Max Travel Speed 5.8 MPH
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's innovative Automated Guided Vehicles (AGVs) maneuver through narrow aisles and busy manufacturing plants with ease. Toyota AGV Systems can help boost your productivity and cut labor costs and human error during tedious, repetitive material handling tasks. 2,000-3,000 lb. Load Capacity
- Load Capacity: 3,000 lbs
- AGV Type: Tugger AGV, Unit Load AGV
-
Supplier: Lift Products, Inc.
Description: 5" or 6" casters and Model 4755 is for carts with 6" or 8" casters. Model 4754 is used between carts when pulling multiple carts. Model 4756 is designed to fit our standard Moto-Cart, Models MC-10S, MC-10M and MC-10L, allowing the Moto-Cart to become a tugger as
-
-
Supplier: Lift Products, Inc.
Description: Hitch Standard On LT Designed for carts with angle, tube or pipe frames up to 1" in diameter. The tugger is manually tilted down to engage the hitch to the cart. No recieving hitch has to be installed on the cart. Not for use with ramps. Pin Style Hitch Standard By unscrewing
-
Supplier: Lift Products, Inc.
Description: The Moto-Tugger HD is an ergonomically-designed motorized tow vehicle used to pull a variety of single or multiple carts in a safe and efficient manner with very little effort from the operator. Numerous standard hitch types are available to suit a wide variety of applications. Alternatively,
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or
-
Supplier: Nu-Star, Inc.
Description: maximum push capacity, the MFC-100 is a powerful, flexible industrial cart solution for a wide range of material handling applications. Features and Benefits Fully programmable control system with diagnostic features to adjust speed and acceleration/deceleration based on load and environment
-
Supplier: Savant Automation, Inc.
Description: 2,000 Pounds Standard Capacity Virtual Path™ 'Tape-free/Target-free' Navigation
- Load Capacity: 2,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic
- Features: Conveyor Coupling, Remote Control
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters with precission machined swivel head tapered bearings. For lift trucks, parade floats, AGV's, tuggers and carts.
- Load Capacity: 2,000 to 5,000 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 6 to 12 inch
- Features: Other
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters for AGV's, lift trucks, tugger and parts carts. Also used for revolving stages, amusement park rides and parade floats.
- Load Capacity: 1,500 to 3,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 5 to 10 inch
- Features: Brake, Other
-
Supplier: Electro Kinetic Technologies
Description: The 1060 PONY EXPRESS Powered Tug is an ergonomically designed motorized tow vehicle used to pull a variety of single or multiple carts safely with minimal operating effort. The tug can pull virtually any piece of mobile equipment when used with available hitch accessories. An
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's tow tractor product line offers tuggers for any application. With features such as the AC Drive System, AC Drive Motor and regenerative breaking, Toyota Tow Tractors increase productivity and provide the ideal horizontal transport solution for transporting material and pulling carts
-
Supplier: Nu-Star, Inc.
Description: The Hazardous Duty Power Pusher™, certified for for Class 1, Division 1, Group D areas, is designed to tackle challenging applications in demanding environments. With a temperature classification rating of T4, it can withstand temperatures reaching 135°C. The device pushes or pulls carts,
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or
-
Supplier: Savant Automation, Inc.
Description: Savant Automation’s DFL-L series AGV uses a universaluse, base chassis design for all applications. Because it is modular, it can be provided with various rear load attachments to adapt to load pick/drop & transport needs. Load or Cart Lift Configuration: The DFL-L can be configured as a
- Load Capacity: 5,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic, Manual
- Guidance Type: Inertially Guided
-
Supplier: VECNA Robotics
Description: tow a variety of carts at different train lengths, adapting seamlessly to varying operational requirements. Compliant with ANSI B56.5 standards, the Vecna ATG ensures the safety of personnel, equipment, and cargo while consistently delivering materials within specified takt times. One of the
- Load Capacity: 4,500 kg
- Features: Mobile, Other / Specialty
- Robot Type: Robot System
Find Suppliers by Category Top
Conduct Research Top
-
Marketplace
for Liqui-Cel Products in Semiconductor, Industrial, pharmaceutical, food and beverage and power applications. NuStar Inc. designs and manufactures material handling equipment for industrial applications. The NuStar products, which include the Power Pusher, Power Tug and MFC-100 Cart, are battery powered
More Information Top
-
Airport Ground Support Equipment (GSE): Emission Reduction Strategies, Inventory, and Tutorial
Boston Logan International Airport (BOS) Delta Air Lines received a $3 million loan from Massport in 2009 for the purchase of 50 electric baggage cart tugs , 25 electric baggage conveyor belt vehicles, and charging stations as part of the replacement of Terminal …
-
New Cart Mover Easily Attaches, Pulls, And Maneuvers Heavy Carts In Tight Areas!
They just introduced a motorized cart tug solution, called the CartCaddyShorty Cart Mover, that easily attaches to heavy carts with ease by simply pulling the lever handle as the unit approaches the cart.
-
Negotiations of medical societies
fahrene, the cart train Ms proved particularly giinstig.
-
The machine in wood transport
On its position, the electro train carts approach predominantly and electrorollers, as well as the arts Yarder stacker following USA.
-
Book discussions
Courage V, rlose handbetStigte I1ubget ' the Irish h I ~ ctriebene Hubg('riite nlit and eichselzu, IIL Motoris, R, IX ' fork lift truck, of (time l) (Iqattformstaplel-) driver's seat tractors, VI Fahl"ersitz-'i'ranst)ort-r (- train carts ).
-
http://dspace.mit.edu/bitstream/handle/1721.1/36630/33945986-MIT.pdf?sequence=2
This is equivalent to seven forty-bag containers or two trains of tug and carts/containers (3 to 4 carts per tug is common at many airports).
-
Airport Passenger Terminal Planning and Design: Volume 1: Guidebook
This minimum clearance only covers baggage carts and tugs , not specialty equipment that will access the same areas.
-
Robot Motion and Control 2009
It would communicate with the Tug hardware and firmware through a serial link electrically commuted via the cart - Tug joint.
-
Federal Register > Friday, May 9, 2008 > [73 FR 26478] Flight Simulation Training Device Initial and Continuing Qualification and Use
Representative moving and static gate clutter (e.g., other airplane, power carts , tugs , fuel trucks, and additional gates .
-
Code of Federal Regulations > Title 14 - Aeronautics and Space > Federal Aviation Administration > [14 CFR Part 60] Flight Simulation Training Device Initial a...
Representative moving and static gate clutter (e.g., other airplane, power carts , tugs , fuel trucks, and additional gates .
Indicates content that may require registration and/or purchase.