-
Supplier: Hannay Reels
Description: To handle single 1-1/2" or 2" I.D. hose Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and
- Maximum Pressure: 600 psi
- Hose / Cable Length: 60 to 340 ft
- Flange Diameter: 25.75 to 39 inch
- Core Diameter: 15.5 inch
-
Supplier: Hannay Reels
Description: To handle dual hose 3/4" I.D. or 1" I.D Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 50 to 150 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank rewind, permanently attached; removable crank option
- Hose / Cable Length: 75 to 1,300 ft
- Flange Diameter: 19 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.25 to 1 inch
-
-
Supplier: Hannay Reels
Description: To handle single 1-1/2" I.D. through 3" I.D. hose Jet/AV Gas Fuel Dispensing Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind, optional. 12v rewind, comet brake,
- Maximum Pressure: 150 to 600 psi
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 48 to 78 inch
- Core Diameter: 20 to 30 inch
-
Supplier: Unique Welding & Fabricating (UWF)
Description: For 1 1/2" Through 2" I. D. Hose Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90° is available at additional cost. Rewind: Auxiliary Bevel
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Flange Diameter: 25 inch
- Core Diameter: 15 inch
Find Suppliers by Category Top
Featured Products Top
-
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
without hose ballooning. Severe-condition resilience – Advanced hydrogenated nitrile (HNBR) tube and a rugged ozone-resistant neoprene cover withstand -40°F to 250°F (-40°C to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hose assembly specifications precisely with your field maintenance protocols. Logistics & inventory efficiency – Standard 60-meter heavy-wall reels reduce field splicing, minimize leak points, and significantly cut coupling waste (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Unmatched burst strength & fatigue resistance – Six layers of high-tensile spiral steel wire reinforcement deliver extraordinary burst pressure ratings and endure over 1.2 million impulse cycles, effectively eliminating hose elongation and kinking under extreme peak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Dubbel
…tension B 46 capillary viscometers W 19 Kaplan turbines R 33 -, structure R 33 -, rotation speed R 33 -, passage rotation speed R 33 -, electrohydraulic regulator R 33 -, hydraulic system servomotor R 33 -, running … Kappsches triangle V 18 cascade control V 46, X … train middle chains U 4 chain gear G 117 -, sleeve chain G 117 -, roller chain G 117 … diaphragm pump P 24, P 26 -, tube switch pump P 25, P 27 -, hose diaphragm pump P…
-
FACTORY | Archive | The Engineer
Photosensors synchronise the cascading of product by zones, using a system called zero-line pressure accumulation, which .... They take reel -fed preformed polythene bags from7.5cm2 up to 28cm x 55cm and are electrically .... A hydraulic clamp on each pallet can be hand or foot operated. .... Industrial hose supplier Pirtek has developed a tagging system that speeds up hose identification and replacement.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Cable- reel unit, 472 CCTV inspection access, 455 Calcined bauxite, 512 Calcium sulfate areas, 267 Calcium carbonate, 494 calcium … catalytic-cracking, 384 catch basins, 478 Cattle-hog-poultry operations, 1 Cattle-hog-poultry slaughterhouse operations, 38 Cascading water, 267 Caustic exposure … 421 FDA-USDA, 115 Foaming-soaps-detergents-acids, 272 food grade high-pressure hoses , 36 Food-produce … 113 Honda, 108 Horse stables, 1 hotel-municipal pools, 441 hose damage, 462 hydraulic roof shoring, 71…
-
Dialysis and nephrology for compartment staff
…calcium-phosphate budget 261 capillary dialyzer 90, 95 capillaries 95 capillary volumes, test 102 Cardiovascular diseases 269 carpal tunnel syndrome infections Katheterassoziierte 274 carcinomas 325, kidney transplantation 349 cascade filtration 318, − treatment … incompatibility against dialyzer / hoses 184 − of loss … 249 − of therapy 250 reduced 229 − (After Twardowski 1987) the permeability, hydraulic 92, 99 Perspiratio … 47 PsychoSocial problems 276 − of aggression 278 − 280 der Caring the roller − of denial…
-
Countries > Canada > Province of Alberta > Regulations > Municipal Government Act > [CANADA Alta Reg 2010-058] Regulation 58/2010 - Beaver Emergency Services C...
Air compressor fill station with 5 cascade bottles. .... Hose expander with accessories. .... 2 — ATV water trailers with tank/hose reel . .... Hydraulic jack (6 ton) .
Indicates content that may require registration and/or purchase.