-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch
-
Supplier: Twin City Fan & Blower
Description: adjustable pitch cast aluminum propeller and can be quickly adjusted without removing the propeller.
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Loren Cook Company
Description: with six cast blades and a cast hub. Blade pitch is determined at the factory and the blades are locked into place by a roll pin. Statically and dynamically balanced for vibration free operation.
- Air Flow Rate: 343 to 19,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Greenheck
Description: Wall Fans The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply.
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Radwell International
Description: FAN, AC AXIAL, 107 CFM, 230 VAC, 19/20 WATT, 50/60 HZ, 1 PHASE, CAST ALUMINUM HOUSING MATERIAL, POLYBUTYLENE TEREPHTHALATE BLADE MATERIAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Continental Fan Manufacturing, Inc.
Description: KRD radial blade direct drive blower is a superbly crafted, precision balanced air-moving package that features superior performance and a compact design. The KRD is constructed with a welded 16-gauge steel housing and motor base, and a dynamically balanced cast aluminum wheel.
- Air Flow Rate: 3,420 SCFM
- Material of Construction: Aluminum, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: New York Blower Company (The)
Description: New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel
- Air Flow Rate: 0 to 2,200 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 600 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 14 inch
-
Supplier: Loren Cook Company
Description: fabricated steel blades securely attached to a minimum 7 gauge steel hub. A Series Cast Aluminum Airfoil Prop Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures. Constructed of heavy gauge aluminum with
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Rosenberg USA
Description: Rosenberg GKHM 450-CIB.140.6NA IE Gen3+ AMCA-Certified B-Series backward curved EC fan with seven blade cast aluminum impeller. Airflow 5271 CFM @ 6.31 in WC; 8181 CFM @ free air.
- Air Flow Rate: 8,181 SCFM
- Maximum Diameter (Fan or Blower Wheel): 17.716545 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Continental Fan Manufacturing, Inc.
Description: PRD radial blade direct drive blower is a superbly crafted, precision balanced air-moving package that features superior performance and a compact design. The PRD is constructed with a welded 16-gauge steel housing and motor base, and a dynamically balanced cast aluminum wheel.
- Air Flow Rate: 2,100 SCFM
- Material of Construction: Aluminum, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Hunter Fan Company
Description: quiet reliability assures powerful, whisper-quiet operation. Comes with 4 pine or aluminum baseball bat-shape blades. Leather Look Finish Pine / Aluminum Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent bulb(s) Number of Blades: 4 1
-
Supplier: Fläkt Woods Group SA
Description: Our JMv product is a fully cased axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product integrity and
- Air Flow Rate: 18,638.2944 SCFM
- Media Temperature: 392 to 752 F
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 24.803163 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: Our JM product is available as a fully cased or short case axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure
- Air Flow Rate: 109,723.545 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 62.99216 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Continental Fan Manufacturing, Inc.
Description: venturi allows for exceptional pressuredevelopment. Fan blades are available in either pressure cast aluminumor glass reinforced polypropylene [GRP]. Custom designs and allaluminum construction are available.
- Air Flow Rate: 23,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 36.4 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Steel
-
Supplier: LTG Incorporated
Description: The VAN low-pressure axial fan is a highly efficient fan with optimum aerodynamic characteristics. It has a high volumetric flow rate even in its small sizes, allowing it to be used in central units with limited space. It is designed with a welded steel housing. The impellers have 10
- Air Flow Rate: 41,201 to 264,863 SCFM
- Static Pressure: 4.8175660095949295 in H2O
- Maximum Diameter (Fan or Blower Wheel): 39.37 to 98.4 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hartzell Air Movement
Description: Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to accept the blades which are locked into position at the desired blade angle setting by tension bolts. Split Taper Bushing — Sizes 85” to 144” hub is furnished with a split taper
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Cincinnati Fan
Description: or blowers, please contact Cincinnati Fan. They will be more than happy to meet with you and discuss a fan or blower designed to meet your exact requirements. Cincinnati Fan can customize blowers and fans with coatings to resist detergents, add special color paint,
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial, Centrifugal
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Loren Cook Company
Description: inches. The AVA features cast aluminum airfoil blades that can be pitch adjusted to achieve a broad range of performance. The AVA adjustable pitch vane axial fan is available with a full range of accessories allowing it to be adapted to many different applications. High
- Air Flow Rate: 400 to 213,403 SCFM
- Maximum Diameter (Fan or Blower Wheel): 35 to 79 inch
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Loren Cook Company
Description: COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Howden
Description: 2100 and 2700 hub by simply loosening one blade locking nut per blade, setting new pitch and re-tightening. Blade nuts can be easily accessed by removing the aluminum nose cap, without having to remove the rotor from the fan. The 3150 hub blades are retained
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: 7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000 m³/h. Attributes and special features: Optimised efficiency, optimised for full bell mouth
- Air Flow Rate: 1,176.66 to 36,476.46 SCFM
- Maximum Diameter (Fan or Blower Wheel): 16.2204812 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Material of Construction: Aluminum
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: 7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000 m³/h. Attributes and special features: Optimised efficiency, optimised for full bell mouth
- Air Flow Rate: 1,294.326 to 15,296.58 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18.1889862 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Material of Construction: Aluminum
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.5 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Hhigh shear with moderate vortexing characteristics.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.3 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 12 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 30 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: National Fan Company
Description: Tube Axial Duct Fan Industrial Grade Direct Drive 42 in (19,200 - 43,300 CFM) 3 phase Used in applications where motor in airstream is satisfactory FEATURES: • Direct Drive for minimum maintenance and maximum efficiency. • TEFC motors are standard. • Cast aluminum blades
- Design: Axial
- Product Form: Packaged (Complete System)
-
Supplier: Hartzell Air Movement
Description: experiencing stall, vibration, and destructive consequences. These fans are in marine duty construction, however, this is not standard. Duct Axial® fans features a six-blade, cast aluminum, airfoil propeller mounted with split-taperlock bushing and a safety
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: National Fan Company
Description: commercial applications. •Galvanized steel wind-band and rain-proof butterfly dampers. •Cast iron pillow block bearings (out of air stream), complete with external grease fittings. •Cast aluminum blades. 12" to 48", 54 to 60" PPG. •Heavy-duty sheaves and belts out of air
- Air Flow Rate: 37,270 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Hartzell Air Movement
Description: Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan is the workhorse of the Hartzell line of duct type fans. These fans
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Grob, Inc.
Description: Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Hartzell Air Movement
Description: rain into supply units. The fan assembly is placed in the upper section of the base with the blades facing down and the motor located above the fan assembly, for ease of maintenance. An efficient, high-performance ventilator with a compact, low-profile design, the direct driver
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: New York Blower Company (The)
Description: blades. Style C belt-drive units [Size 48-84] and direct-drive units use cast aluminum adjustable-pitch airfoil blades attached to castaluminum hub. Bearings and shaft—Style H belt-drive units [Size 24-48] utilize a fixed shaft design with integral drive/wheel hub
-
Supplier: New York Blower Company (The)
Description: 24-48] use six steel blades. Style C belt-drive units [Size 48-84] and direct-drive units use cast aluminum adjustable-pitch airfoil blades attached to castaluminum hub. Bearings and shaft—Style H belt-drive units [Size 24-48] utilize a fixed shaft design with integral
Find Suppliers by Category Top
Featured Products Top
-
reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well as an “optional” steel fabricated design (STO) for sizes 36-42]. All wheels (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
cast radial-blade wheels. Compact GI Fans, sometimes referred to as pressure blowers, are ruggedly constructed for a wide variety of industrial air-handling processes. Compact GI's are the lower capacity element of four nyb radial-blade fan lines, which also consists of the Series 20 GI (read more)
Browse Datasheets for New York Blower Company (The) -
Rosenberg USA. The fans feature profiled aluminum blades with winglet tips that reduce noise and improve fan performance. The fans include Rosenberg AKSD 500-mm and AKFD 560-mm, 630-mm and 800-mm models. They meet all requirements of the ErP Directive for fans to be (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
In the world of industrial ventilation, airflow is everything—and the fan wheel is its beating heart. Hartzell Air Movement, with over 145 years of expertise, has revolutionized this vital component on FRP fans with the industry’s only one-piece fiberglass fan wheel. The FA Wheel (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Rosenberg new high efficiency, low noise I-Series Gen 3 EC plug fans deliver up to 70% efficiency. Our Gen 3 EC motor operates at high efficiency, even in partial loads, and is paired with our new, advanced-design aluminum I (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
More Information Top
-
DAYTON Fan,Exhaust,24 In,Hzd Loc,3600 CFM - Hazardous Location Exhaust Fans - 2C856|2C856 - Grainger Industrial Supply
• IncludesA Heavy Steel Circular Frame with Ample Mounting Holes and a Fixed Position Motor Base Attached to Rigid Tubular Supports and Spark Resistant Cast Aluminum Fan Blades , 4-blade Propellers .
-
Welding Projects & Pictures - Page 147
Repairing old cast aluminum fan blade .
-
Welding Projects & Pictures - Page 192
Repairing old cast aluminum fan blade .
-
Site health and safety plan/work plan for further characterization of waste drums at Oak Ridge National Laboratory, Oak Ridge, Tennessee
… exterior, end wall mounted, electromechanical exhaust ventilation system with a UL-listed, Class 1, Group D, Division 1,totally enclosed motor (120 V, 4.5 A, 60 Hz,1-Phase) with nonstatic lZin.-diarneter cast aluminum fan blade and high-efficiencyparticulate air …
-
CR4 - Thread: Capacitor Size for Old Single-Phase Motor
Fan is cast aluminum blade (about 36" dia) with large heavy hub; mounted on motor shaft.
-
Livestock Ventilation with Heat Exchange
The fan blades were cast aluminum , giving fairly uniform air-flow in both directions.
-
Shopping In Heaters - Big Bruin
Heats up to 400 square feet Quick-heat element Cast aluminum motor Aluminum fan blade Built-in thermostat 40-80F Smart Limit overheat protection Element safety sensor on each element Mounts to wall or ceiling Durable powder-coated finish Model Number: EKB2450TB.
-
THE DEVELOPMENT OF LARGE SUCTION TRAPS FOR AIRBORNE INSECTS
,50 c./s. The 15 in. long fan casing is of heavy-gauge mild steel; the motor carcases and fan blades are of cast aluminium .
-
DAYTON Rev Fan,36 In,115/208-230 V,1 1/2 HP - Reversible Exhaust and Supply Fans - 7CK48|7CK48 - Grainger Industrial Supply
Fans feature 6- blade cast - aluminum propellers and rigid drive-frame rails.
Indicates content that may require registration and/or purchase.