-
Supplier: Chicago Blower Corporation
Description: Chicago castings blend aluminum with high-strength alloys to create strong, corrosion-free housings and wheels ideal for adverse industrial environments. Aluminum also stands up to sub-zero ambients without material deterioration. Since aluminum is non-magnetic and non-toxic,
- Air Flow Rate: 4,000 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 18.5 inch
-
Supplier: Twin City Fan & Blower
Description: Application The TPB Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPB is available in seven housing sizes that can be fitted with
- Air Flow Rate: 50 to 2,400 SCFM
- Static Pressure: 428.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 18 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: Twin City Fan & Blower
Description: Application The TPD Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPD is available in seven housing sizes that can be fitted with
- Air Flow Rate: 130 to 2,800 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 18 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures eight sizes of cast aluminum pressure blowers. Multiple wheels and inlet sizes are offered to provide extensive direct drive performance ratings. Belt driven arrangements are available for even more flexibility. Features: Cast
- Air Flow Rate: 4,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Media Temperature: 400 F
- Maximum Diameter (Fan or Blower Wheel): 20 inch
-
Supplier: Twin City Fan & Blower
Description: Application CIW Cast Iron Pressure Blowers are the perfect choice for providing low volume, high pressure air for cooling, ventilating, and exhaust systems that handle dust, materials or corrosive fumes. These direct and belt driven blowers, with heavy duty
- Air Flow Rate: 30 to 2,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 6.75 to 14 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low
- Air Flow Rate: 2,000 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Media Temperature: 300 F
- Maximum Diameter (Fan or Blower Wheel): 4 inch
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet and drive side plates. The HP-I blowers include spark resistant,
- Air Flow Rate: 1,200 SCFM
- Static Pressure: 436.7871674924572 in H2O
- Media Temperature: 400 F
- Maximum Diameter (Fan or Blower Wheel): 30 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: PRD radial blade direct drive blower is a superbly crafted, precision balanced air-moving package that features superior performance and a compact design. The PRD is constructed with a welded 16-gauge steel housing and motor base, and a dynamically balanced cast aluminum wheel.
- Air Flow Rate: 2,100 SCFM
- Material of Construction: Aluminum, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Fuji Electric Corp. of America
Description: The VFT Series are turbo style blowers with a maximum pressure of 69 in. H2O and a maximum capacity of 3531 SCFM. Blowers are complete with belt driven TEFC motors from 7.5 to 30HP. All blowers are provided with cast aluminum housings and aluminum
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower, Product / Process Cooling
- Material of Construction: Aluminum
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow
- Air Flow Rate: 643 to 786 SCFM
- Static Pressure: 8.3 to 12.6 in H2O
- Maximum Diameter (Fan or Blower Wheel): 4 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Twin City Fan & Blower
Description: are welded to both the inner cylinder and the fan housing interior. The vanes function to aid in the elimination of swirl and turbulence downstream of the fan, thereby recovering rotational energy losses, improving efficiency and static pressure capability, and reducing fan noise generation.
- Air Flow Rate: 900 to 103,000 SCFM
- Static Pressure: 413.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: By adding a cast aluminum wheel and aluminum shaft collar, they are all AMCA Type B spark resistant. (For AMCA Type A spark resistance, see Model PB Cast Aluminum Pressure Blowers). All models are available with multiple wheel sizes and four models
- Air Flow Rate: 4,462 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 20 inch
-
Supplier: Continental Blower, LLC
Description: The Continental Advantage Rugged cast iron or cast aluminum modular construction designed for continuous, dependable operation year after year Uniform delivery of pulse free, oil free air Quiet performance in compliance with OSHA regulations without the need for silencing
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Allegro Industries
Description: crow’s foot inlet connection Static ground is attached to the base of all blowers Single piece cast aluminum inlet housing
-
Supplier: Continental Blower, LLC
Description: Our TC series of single stage integrally geared turbo blowers are designed to provide a volumetric airflow range from 100% design to 40% design flow while maintaining the highest efficiency across the full performance window. Power is continuously minimized through the use of inlet guide
- Air Flow Rate: 1,000 to 30,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Allied Electronics, Inc.
Description: Features: Frame: Die Cast Aluminum Impeller: Glass Reinforced PBT, UL94V-0 Power Connection: Two Lead Wires 300 mm (12") Motor: Shaded Pole, Single Phase, Impedance Protected Dielectric Strength: 1 Minute at 1500 VAC/50/60 Hz, 0.5 mA
-
Supplier: Allied Electronics, Inc.
Description: Features: Motor: 4-Pole or 2-Pole Capacitor Motor. Impedance and Thermally Protected. Tachometer Available Dielectric Strength: 1500 VAC/1 Min., 0.5 mA Frame: Die Cast Aluminum Impeller: PBT, UL94V-0 Thermoplastic Power Connection: 3× Lead Wires 300 mm (12")
-
Supplier: Greenheck
Description: coated with Permatector, an electrostatically applied powder paint. Another highlight of the AX is a new cast aluminum airfoil blade that provides total efficiencies in excess of 70% to help reduce upfront electrical expenses for new projects and will save building owners money on
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas, Smoke
-
Supplier: New York Blower Company (The)
Description: New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel
- Air Flow Rate: 0 to 2,200 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 600 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 14 inch
-
Supplier: Loren Cook Company
Description: certified facility and are listed by Underwriters Laboratories (UL 705) and listed for Canada (cUL 705). A-Series Cast Aluminum Airfoil Prop Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures. Constructed of
- Air Flow Rate: 343 to 19,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Loren Cook Company
Description: fabricated steel blades securely attached to a minimum 7 gauge steel hub. A Series Cast Aluminum Airfoil Prop Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures. Constructed of heavy gauge aluminum with
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: IB International
Description: At IB International we deliver the best air and gas moving solutions for OEMs, engineering firms and industrial process companies within a wide assortment of industries. We meet our clients’ needs with a tremendous range of products that can enhance performance—all proudly made in the USA. No other
- Material of Construction: Aluminum, Cast Iron, Stainless Steel, Steel
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
- Features: Exhaust Ventilation, Materials Handling / Pneumatics, Other, Personnel (Mancooler, Box Fans, etc.), Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: Fläkt Woods Group SA
Description: Our JM product is available as a fully cased or short case axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure
- Air Flow Rate: 109,723.545 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 62.99216 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Fläkt Woods Group SA
Description: Our JMv product is a fully cased axial flow fan which offers high efficiency performance. Each impeller is manufactured from high-pressure die cast aluminum, which is X-ray inspected using real time radiography (in accordance with ASTM E-155) to ensure product integrity and
- Air Flow Rate: 18,638.2944 SCFM
- Media Temperature: 392 to 752 F
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 24.803163 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Loren Cook Company
Description: inches. The AVA features cast aluminum airfoil blades that can be pitch adjusted to achieve a broad range of performance. The AVA adjustable pitch vane axial fan is available with a full range of accessories allowing it to be adapted to many different applications. High efficiency nine
- Air Flow Rate: 400 to 213,403 SCFM
- Maximum Diameter (Fan or Blower Wheel): 35 to 79 inch
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Continental Fan Manufacturing, Inc.
Description: venturi allows for exceptional pressuredevelopment. Fan blades are available in either pressure cast aluminumor glass reinforced polypropylene [GRP]. Custom designs and allaluminum construction are available.
- Air Flow Rate: 23,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 36.4 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Steel
-
Supplier: Hartzell Air Movement
Description: experiencing stall, vibration, and destructive consequences. These fans are in marine duty construction, however, this is not standard. Duct Axial® fans features a six-blade, cast aluminum, airfoil propeller mounted with split-taperlock bushing and a safety retainer plate for easy
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Hartzell Air Movement
Description: pressure. VB blowers were developed to meet the demand for equipment handling low-volume, high-pressure requirements. Standard sizes are 14 through 48″. Series 56 Fans feature Hartzell’s VB wheel, which was developed to meet the demand for low-volume, high-pressure
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: LTG Incorporated
Description: The VAN low-pressure axial fan is a highly efficient fan with optimum aerodynamic characteristics. It has a high volumetric flow rate even in its small sizes, allowing it to be used in central units with limited space. It is designed with a welded steel housing. The impellers have 10 twisted
- Air Flow Rate: 41,201 to 264,863 SCFM
- Static Pressure: 4.8175660095949295 in H2O
- Maximum Diameter (Fan or Blower Wheel): 39.37 to 98.4 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Hartzell Air Movement
Description: standard. Rotation — Clockwise and counterclockwise. Packaged: Performance — Class II range up to 35,000 CFM; static pressure capabilities to 10” w.g. Bearings — Heavy duty, self-aligning, ball or roller type, in cast iron pillow block housings, selected for long life at maximum Class
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: HVACQuick.com
Description: chimney or stack system. Discharges horizontally (vertically, if sidewall vented) at a high velocity. The fan housing is hinged and the top can be opened for easy service and access to stack. For use with gas, wood, coal, pellets, oil, and others. Housing is made of cast aluminum with
-
Supplier: Howden
Description: optimise aerodynamic performance and ease of application Range capability from 3,000 to 250,000 cfm and 3.5 to 18 inWg total pressure Economically priced Standard Features Rotor Blades cast in ASTM A356 aluminum, with a high tensile steel bolt insert. Developed from a series of
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
Supplier: New York Blower Company (The)
Description: New York Blower Series 20 GI Fans (General Industrial) employ two distinct radial-wheel designs for use in moderate-pressure applications. Typical uses include dust collection, pneumatic-conveying, moisture blow-off, incineration and oven and dryer exhaust.
- Air Flow Rate: 0 to 77,000 SCFM
- Static Pressure: 406.7871674924572 to 428.7871674924572 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 85 inch
-
Supplier: Paxton Products, an ITW company
Description: The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with
- Material of Construction: Aluminum
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
ROTARY LOBE BLOWERS FOR INSTALLATION IN TANKERS AND SILO TRUCKS Aerzen bulk vehicle blowers have been developed for installation in tankers and silo trucks with extended pressure differentials of up to (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
, auxiliary limit switch, NEMA 4X indoor use enclosure, manual override, and position indicator as standard. Options include a 4-20mA positioner, battery backup and 180° rotation. Both technopolymer and powder-coated cast aluminum enclosures are available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well as an “optional” steel fabricated design (STO) for sizes 36-42]. All wheels (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
the Belleville spring stack(s) take over to stop or hold the mass. Ideal for emergency stopping or holding of industrial machinery. PFS200 Features: • Cast aluminum construction • Hardcoated housings • 8.0 in. sq. total friction pad area • Up to 12 inch (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
· TEMPERATURES - to 750°F (400°C) · PRESSURES - to 40" WG (10,000 Pa) · WHEEL CHOICES: · ALUMINUM · STEEL · STAINLESS STEEL · 14 SIZES - 24" through 89" (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Die Cast Aluminimum Ashtry Pressure Die Casting (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Habitat associations of saproxylic beetles in the southeastern United States: A comparison of forest types, tree species and wood postures.
To prevent mold problems, we continuously ventilated the bags using an electric blower (HADP9-1 Cast Aluminum Pressure Blower , Americraft Manufac- turing Co., Cincinnati, OH, USA).
-
Plant Maintenance Product | Continental Fan's PRD Radial Blade Pressure Blowers feature self-cleaning cast aluminum wheels | Plant Services
Home / Products & Vendors / Products / 2010 / Continental Fan's PRD Radial Blade Pressure Blowers feature self-cleaning cast aluminum wheels .
-
Development of the instrumentation and modeling for heat transfer characteristics in CFBC. Technical progress report No. 2, April 1, 1996--September 30, 1996
The blower , made of cast aluminum , has maximum pressure of .
-
Journal of Hydronautics > Flow Control of Centrifugal Jet-Flap Blowers for Air-Cushion Vehicles
A Setra Model 237 pressure transducer was mounted at the discharge of the cast aluminum blower housing and another similar instrument was mounted just ahead of the bearing block (see Fig. 2) in the air supply line.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85753/54497681-MIT.pdf?sequence=2
- Manufactured in the USA - ISO 9001 compliant - Maximum flow: 400 SCFM - Maximum pressure : 120 IWG - Maximum vacuum: 98 IWG - Standard motor: 10 HP, explosion-proof - Cast aluminum blower housing, cover, impeller & manifold; cast iron flanges (threaded); teflon lip seal - UL & …
-
Vie path manual motor vehicle technology
for occupant-simulation, 589 Recycle abilities 37, 1065, 1097 recycling triangle 21, 235 recycling, 1098 recycling ability, recycling ability of aluminum , 722 recycling quota 892, 1097 reducing agents, 291 … … 242, 243 rubbing radius 708, 706 rubbing agent pressure , 662 friction hysteresis, friction … 1029 Reynolds number, 54 recirculation fans 878, 177 RFID transponders 925 principle of the European Community 1155, 713 directional diagram, 26 … … 659 roller levers, roller contact, 241 roller test bench 521, 287, 1187 rolling folds, rolling form , 1048 rolling noise, 62 …
Indicates content that may require registration and/or purchase.