-
Supplier: Waterman Industries, Inc.
Description: Drilling is ANSI 125 lb. standard. • Cast Iron Body • Flange or Compression Mounted • Cast Iron Cover • Aluminum Cover Optional • Cast Iron, Bronze or Resilient Seat Faces • Bronze Hinge Pins • 7 1/2º Seating Plane The popular compression Model PF-25W uses
-
Supplier: DMN, Incorporated
Description: The FDV flap type diverters have been designed to divert powders and pellets in pneumatic conveying systems. The FDV is available in two versions: the FDV-F type with flange fittings and the FDV-P type with pipe fittings. Both versions are available in aluminium, cast iron and
- Valve Size: 1.968505 to 9.842525 inch
- Pressure Rating: -4.351131 to 29.00754 psi
- Media Temperature: 176 F
- Primary Material: Aluminum, Cast Iron, Stainless Steel
-
Supplier: ACS Valves
Description: bearing life; reduces maintenance. Valve housing vent ports. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F. Cast iron housing. 10-vane rotor with beveled tips and sides. Options: 304 or 316 cast
- Number of Ports/Ways: 2
- Media Temperature: 250 to 750 F
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
-
Supplier: Rotolok Valves, Inc.
Description: the pneumatic conveying industry to re-route powder, pellets or granules from one discharge to another. For standard two way diversion applications, Rotolok specify the Flap Type Diverter Valve Range.
- Valve Size: 1 to 12 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: Rotolok Valves, Inc.
Description: The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh Valve
- Valve Size: 2 to 8 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: SANDPIPER Pump
Description: Aluminum, Cast Iron and Stainless Steel with elastomer, and TPE (thermal plastic elastomers) options in diaphragms and check valves. HDF pumps are enhanced with an extended wear package. Light Weight & Portable Weights range from 48 lbs (21 kg) Bottom Discharge For pumping out
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 4 inch
- Power Source: Air / Pneumatic
-
Supplier: Rotolok Valves, Inc.
Description: alternately opens each flap allowing materials to pass through the separate chambers in batch form and thereby ensuring an airlock. After cam release, the counterweights (or springs), return each flap to the upper (sealed) position and are designed and sized so that a clapping action
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Application / Operation: Process / Bin Discharging
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: SANDPIPER Pump
Description: Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast
- Maximum Discharge Flow: 140 to 260 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 2 to 3 inch
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
ADVANTAGES OF RESILIENT HINGE CHECK VALVES OVER TRADITIONAL SWING CHECK VALVES Check valves are very old. There is evidence that Romans began using check valves to control water flow through their cities between 312 and 270 BC. These were simple “flap” style (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
sizes ranging from 2” to 24”, and offers a wide range of high-quality features that assure reliable performance and long-lasting durability, including: Ductile iron valve body for increased strength compared to cast iron High-strength, corrosion-resistant CF8M (316 (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION Robust Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
The cast malleable iron 40 Series wrenches are available from 24” to 43” long with square, hex, or round/keyed openings from 3/4” to 4-1/2”. They have reversing controls in the head and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
cast iron bodied, cast iron flanged, hydraulic gear motors for applications requiring high pressures, optimal performance and endurance. Any application that induces side load on the output shaft should ideally use gear pumps (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Aluminium Door Part Cast Iron Pump Zinc Alloy Die Casting (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
cast iron valve - offers from cast iron valve manufacturers, suppliers, exporters & wholesalers
Sell Cast Iron Flap Valve , flap valve design .
-
channel iron specification - offers from channel iron specification manufacturers, suppliers, exporters & wholesalers
Sell Cast Iron Flap Valve , flap valve design .
-
Valves Selling Leads (Page 3), Valves Manufacturers, Valves Exporters & Suppliers
Sell Cast Iron Flap Valve , flap valve design .
-
A Dictionary of Mechanical Engineering
The valve body and flap are usually cast iron and the seat bronze, leather, or elastomer. flare burner A burner consisting essentially of a vertical tube through which flow combusti- ble waste gases, such as the unwanted by‐ products of refining or …
-
http://www.enggjournals.com/ijet/docs/IJET09-01-02-01.pdf
Cast Iron Bearing should be fitted in motorized flap valve instead of bearing made of bearing metal because the reason of bearing failure is due to high temperature.
-
CR4 - Thread: Material Test Certifications for Cast Iron Valves
It is incorrect to state Cast Iron valves don't need MTR's. i have supplied large diameter 1600mm & 2000mm CI butterfly valves (body & flap were CI) for cooling water service in large power stations as per IBRD (world Bank) tenders.
-
Dubbel
… multiple spindle automatic lathes T 71 rotation B 19 rotary ferrous measuring device W 32 … … 8 throttle and regulating flaps M 52 throttling devices … … adiabate D 6 throttle valve H 13 d of … … casting S 13 -, die casting machines S 13 -, cold …
-
Dubbel
… 30 twist vector B 36 angle of twist S 46 automatic lathe T 76 automatic lathes S 84 -, multiple spindle automatic lathes T 77 rotation B 22 rotary ferrous measuring device W 32 … … devices B 53 throttle valves M 31 throttling D … … low pressure H 2 pressure on flat walls B 46 pressure on curved walls B 47 printer W 34 compressive strength E 29 pressure casting S 14 -, die casting machines S 14 -, cold … … control H 4 pressure valve H 13 -, directly controlled …
Indicates content that may require registration and/or purchase.