-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose
- Valve Size: 2 to 24 inch
- Pressure Rating: 175 to 350 psi
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves, Shut Off Valves
-
Supplier: Accuris
Description: Cast Iron Gate Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16 Design dtandard: DIN 3352 Working temperatures: 80 to 100°C
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 to 212 F
-
-
Supplier: Accuris
Description: Industrial valves Cast iron gate valves
-
Supplier: Accuris
Description: Industrial valves - Cast iron gate valves
-
Description: trims; bolted bonnet connection; flanged ends. Covers valves of the nominal sizes (DN) from 40 to 1000, and applies to valves of the nominal pressures (ISO PN) up to 50.
-
Supplier: Accuris
Description: Industrial valves \x96 Cast iron gate valves
-
Supplier: KITZ Corporation of America
Description: KITZ offers cast iron valves cast at KITZ's in-house foundry. KITZ's cast iron valves boast high casting quality based on our long years of manufacturing experience and our unique production technology
- Features: Ball Valves, Check Valves, Gate / Knife Valves, Globe Valves, Swing Check Valves
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron
-
Description: elastomeric obturator seatings; metallic or elastomeric body seatings; ferrous metal and/or copper alloy trims; T-key operation; ring key and bar operation. Type A valves are for T-key operation; type B valves are for ring key and bar operation.
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2
- Valve Size: 0.5 to 64 inch
- Features: ANSI, API, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, DIN, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Media: Air
- Material Of Construction: Cast Iron
-
Supplier: Erdmann Corporation
Description: The basic Fabri-Valve C45 features a solid ductile iron or carbon steel body with an integral cast metal seat. However, this valve is most often used with the patented, pop-in style replaceable seats, which are available in a variety of rubbers, polyurethane, UHMW-P, TFE,
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: NIBCO INC.
Description: Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 to 300 psi
- Media Temperature: 160 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Tube Fitting
-
Supplier: Waterman Industries, Inc.
Description: Flatback or Spigotback Cast Iron Frame and Cover Galvanized Steel Angle Links Bronze Bushings Standard Built-in "Safety Bar" Prevents Sticking 5° seat on 6" - 24" sizes 2 1/2° seat on 30" - 72" sizes Steel Assembly Hardware The Waterman Red Top Drainage Gate has been designed as
- Features: Gate / Knife Valves
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits WATERMAN H-30 CAST IRON LINE GATES are built for direct installation into pipelines to eliminate the use of capped stands or standpipes. The heavy cast iron construction is designed for longevity and is engineered to withstand constant usage
-
Supplier: Flomatic Valves
Description: OUTSIDE SCREW & YOKE - Cast iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem and are UL/FM listed, class 125. Tapped & plugged For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 140 F
- Material Of Construction: Cast Iron
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Watts
Description: Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE seats and packing, a steel-plated stop plate, and a ductile iron handle. Series
- Valve Size: 2 to 6 inch
- Valve Type: Ball Valves
- Primary Material: Cast Iron
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Rising stem gives visual indication of valve open position
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is manufactured in accordance with BS 5150: 1990 Rising stem gives visual indication of valve open position
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Description: Gray Iron Gate Valves, Flanged and Threaded Ends This Standard Practice covers gray iron gate valves with flanged or threaded ends. This Standard Practice covers valves in sizes and pressure-temperature ratings specified herein for general purpose
-
Description: Ductile Iron Gate Valves This Standard Practice provides requirements for ductile iron gate valves with flanged, threaded, mechanical joint, and push-on end connections. These valves are suitable within the sizes and pressure temperature ratings
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Our Solid Wedge Gate Valves are available in both NRS and OS&Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3” through 48” NPS. Available with hand wheels, operating nuts and when required, cast
- Valve Size: 3 to 48 inch
- Connection Description: Bolt Flange
- Features: Gate / Knife Valves
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Stainless Steel, Steel
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valve is designed with a cast iron body or fabricated steel body, stainless steel gate and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy-duty cartridge elastomer slurry seat halves. The cartridge
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Watts
Description: Series 405-NRS-RW NRS Flanged Gate Valves are used in irrigation and water distribution services. They feature an epoxy-coated, cast iron body with ANSI B16.1 flanged connections, resilient wedge disc, cast iron bonnet, bronze non-rising stem and cast
- Valve Size: 2 to 12 inch
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit
- Valve Size: 1 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a
- Valve Size: 12 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KUL Urethane Lined Knife Gate Valves are designed for on-off applications of abrasive slurry and dry abrasive materials. KUL valves are available in sizes 2-48″ (50-1200mm) and feature a one-piece, cast-in-place bonded liner that provides bi-directional,
- Pressure Rating: 150 to 250 psi
- Media Temperature: -20.2 to 266 F
- Material Of Construction: Cast Iron, Ductile Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife valve designed for difficult slurry applications. Each time the valve strokes, the Series DX Valve is designed to discharge a small amount of slurry out
- Valve Size: 3 to 42 inch
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Steel
- Features: Gate / Knife Valves, Other
-
Description: Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the
- Features: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
Knife Gate Valves produce no discharge of process media to atmosphere and feature a one-piece, cast-in-place liner that provides bi-directional, drip-tight shutoff to either 150 or 250 psi (1030 or 1720 kPa) CWP. All wetted surfaces of the body are lined with urethane. DeZURIK KUL Valves have been (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
sizes ranging from 2” to 24”, and offers a wide range of high-quality features that assure reliable performance and long-lasting durability, including: Ductile iron valve body for increased strength compared to cast iron High-strength, corrosion-resistant CF8M (316 (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
With a full line of American-made products for water and wastewater treatment projects – including pipe, valves, gates and fittings – MPI can help meet the requirements of both the Build America, Buy America Act (BABA) and the American (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Cast Iron Gate Valve Suppliers, Cast Iron Gate Valve Manufacturers and Exporters
Search cast iron gate valve .
-
Cast Gate Valve - Cast Gate Valve Manufacturers, Suppliers
Jis Cast Iron Gate Valve .
-
Flange Gate Valve - Flange Gate Valve Manufacturers, Suppliers
CLASS150 Cast Iron Gate Valve Flanged .
-
Ductile Iron Valve - Ductile Iron Valve Manufacturers, Suppliers
Related Searches : cast iron valve, valve, valves, cast iron gate valve , butterfly valve, gate valve, check valve, buy valve, flanged valve More..
-
Cast Steel Gate Valve SAA1RF-RS from Shanghai Ciphy Industry Co.,Ltd., China
Cast Iron Gate Valve .
-
cast iron valve - offers from cast iron valve manufacturers, suppliers, exporters & wholesalers
Jis Cast Iron Gate Valve .
-
cast iron valve ( Page 12 ) - offers from cast iron valve manufacturers, suppliers, exporters & wholesalers
Marine Cast Iron Gate Valve JIS F7363 5K .
Indicates content that may require registration and/or purchase.