-
Supplier: KITZ Corporation of America
Description: KITZ offers cast iron valves cast at KITZ's in-house foundry. KITZ's cast iron valves boast high casting quality based on our long years of manufacturing experience and our unique production technology
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Valve Type: Swing Check Valves
-
Supplier: NIBCO INC.
Description: Cast Iron Check Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. 125 psi/8.6 bar saturated steam to 353°F/178°C, 200
- Agency / Standard: MSS
- Connection: Threaded, Bolt Flange, Socket Weld / Solder
- Material of Construction: Cast Iron
- Media Description: Water, Hot Water, Cold Water, Steam
-
Supplier: Flomatic Valves
Description: 90CS/92CS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. Sealed end
- Agency / Standard: ANSI, NSF
- Material of Construction: Cast Iron
- Media Temperature: 180 F
- Pressure Rating: 200 psi
-
-
Supplier: Flomatic Valves
Description: 90LS/92LS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and spring. For
- Agency / Standard: ANSI, NSF
- Material of Construction: Cast Iron
- Media Temperature: 180 F
- Pressure Rating: 200 psi
-
Supplier: Flomatic Valves
Description: 90LW/92LW* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. For
- Agency / Standard: ANSI, NSF
- Material of Construction: Cast Iron
- Media Temperature: 180 F
- Pressure Rating: 200 psi
-
Supplier: Crane Fluid Systems
Description: Features & Benefits The F493 is a swing check valve with a Bronze trim Manufactured to BS 5153:1974
- Material of Construction: Cast Iron
- Media Description: Water
- Valve Type: Swing Check Valves
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses Entirely automatic in action, depending upon pressure and velocity of flow within the line to perform their functions of opening and closing Swing pattern, bronze trim,
- Material of Construction: Cast Iron
- Media Description: Water
- Valve Type: Swing Check Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: and blow out is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock
- Connection: Bolt Flange
- Flow (Cv): 667
- Material of Construction: Ductile Iron, Other
- Media Description: Air
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses Entirely automatic in action, depending upon pressure and velocity of flow within the line to perform their functions of opening and closing Swing pattern, bronze trim,
- Material of Construction: Cast Iron
- Media Description: Water
- Valve Type: Swing Check Valves
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses. Entirely automatic in action, depending upon pressure and velocity of flow within the line to perform their functions of opening and closing
- Material of Construction: Cast Iron
- Media Description: Water
- Valve Type: Swing Check Valves
-
Supplier: KSB AG
Description: Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications In building services, industrial plants and power stations;suitable for drinking
- Agency / Standard: DIN, ISO
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water, Potable Water
-
Supplier: DeZURIK, Inc.
Description: All APCO Swing Check Valves (CVS-6000/6000A, CVS-250/250A and CVS-EDV) are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and
- Connection: Clamp Flange
- Valve Size: 3 to 36 inch
- Valve Type: Swing Check Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Swing Check Valve, Flange Drilling According to ANSI125/150, DIN2501 PN10/PN16, and AS2129 Table E Model Number:LD 016-WCK1 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125lb
- Agency / Standard: ANSI, ASME, DIN
- Connection: Bolt Flange
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
- Media Description: Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, LP - Gas, Natural Gas, Sour Gas
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Swing Check Valve with Cast Iron, Ductile Iron, Aluminum Bronze, and Stainless Steel Materials Model Number:LD 016-WCK4 Key Specifications/Speci al Features: Working pressure: PN10, PN16, 125LBS Body materials: cast iron, ductile iron,
- Agency / Standard: ANSI, API, DIN
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Media Description: Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, LP - Gas, Natural Gas, Sour Gas
-
Supplier: KSB AG
Description: Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications In building services, industrial plants and power stations;suitable for drinking
- Agency / Standard: DIN
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water, Potable Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Swing Check Valves, Pressure from ANSI Class 150 to 2500 (PN1.6-42MPa). Model Number:LD-003-CK2 Key Specifications/Speci al Features: Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa) Manufacturing standards: API, ANSI, BS, DIN, JIS Size
- Agency / Standard: ANSI, API, DIN
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
- Media Description: Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, LP - Gas, Natural Gas, Sour Gas
-
Supplier: Accuris
Description: VALVES, CHECK: SWING, CAST-IRON AND STEEL
-
Supplier: DeZURIK, Inc.
Description: Rubber Flapper Swing Check Valves feature a unique, simple design with only one moving part. The flapper does not swing from a hinge pin; it simply flexes open. The seat is on a 45° angle. The flapper travels 35° from open to closed, usually before column reversal can
- Connection: Clamp Flange
- Material of Construction: Brass / Bronze, Cast Iron, Other
- Pressure Rating: 175 to 250 psi
- Valve Size: 2 to 48 inch
-
Supplier: NIBCO INC.
Description: Cast Ductile and Alloy Iron Check Valves for use in commercial and industrial applications. Services include: hot and cold water, HVAC, steam, oil and gas, limited chemical, petroleum refining and production. 250 psi/17.2 bar non-shock cold working pressure, 150 psi/10.3
- Agency / Standard: MSS
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Water, Hot Water, Cold Water, Gasoline / Diesel Fuel, Steam
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy continuously provides the industry with technically superior products oriented toward applications that can be exceptionally severe. And today, we produce a comprehensive portfolio of check valve configurations and materials that provide opportunities to service customers
- Agency / Standard: ANSI, API
- Connection: Threaded, Bolt Flange, Clamp Flange
- Material of Construction: Cast Iron, Stainless Steel, Steel
- Media Description: Wastewater
-
Supplier: Accuris
Description: Japanese Language - SHIPBUILDING - CAST IRON 10K SWING CHECK VALVES
-
Supplier: Accuris
Description: Japanese Language - SHIPBUILDING - CAST IRON 5K SWING CHECK VALVES
-
Supplier: Mueller Company
Description: • Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) • Choice of gravity operated, lever and weight operated, or lever and spring
- Agency / Standard: ANSI, AWWA, NSF
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water, Potable Water
-
Supplier: Mueller Company
Description: • Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) • Choice of gravity operated, lever and weight operated, or lever and spring
- Agency / Standard: ANSI, AWWA
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water, Potable Water
-
Supplier: Mueller Company
Description: • Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) • Choice of gravity operated, lever and weight operated, or lever and spring
- Agency / Standard: ANSI, NSF
- Connection: Bolt Flange
- Material of Construction: Brass / Bronze, Cast Iron
- Media Description: Water, Potable Water
-
Supplier: Mueller Company
Description: • Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) • Choice of gravity operated, lever and weight operated, or lever and spring
- Agency / Standard: ANSI, NSF
- Connection: Bolt Flange
- Material of Construction: Brass / Bronze, Cast Iron
- Media Description: Water, Potable Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size range: from 2 to 40 inches
- Agency / Standard: ANSI, API, DIN
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
- Media Description: Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, LP - Gas, Natural Gas, Sour Gas
-
Supplier: AVK International A/S
Description: Ball Check Valves and Swing Check Valves available in ductile iron or stainless steel. AVK offers a wide range of swing and ball check valves featuring full bore and low head loss resulting in maximum utilisation of the pump capacity.
- Agency / Standard: DIN
- Connection: Threaded, Bolt Flange
- Material of Construction: Ductile Iron, Stainless Steel
- Media Description: Wastewater
-
Description: Gray Iron Swing Check Valves, Flanged and Threaded Ends This Standard Practice covers gray iron swing check valves with flanged and threaded ends for general purpose service. The use of swing check valves in steeply
-
Description: Ductile Iron Swing Check Valves This Standard Practice establishes requirements for ductile iron swing check valves with flanged, threaded, mechanical-joint, and push-on ends for general purpose. This Standard Practice covers check
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2100 resilient seated check valve is simple, durable and eliminates most problems associated with metal-seated swing check valves. The Series 2100 features a compact ductile iron body and bonnet. Ductile iron
- Agency / Standard: ANSI, AWWA
- Material of Construction: Ductile Iron
- Media Description: Water
- Pressure Rating: 250 psi
-
Supplier: DeZURIK, Inc.
Description: offers higher pressure/temperature ratings than cast iron. The CDD Double Door Check Valve is also available in Carbon Steel and Stainless Steel for corrosion resistance or higher pressure services. Resilient or Metal Seats Resilient seats in Terpolymer of Ethylene
- Material of Construction: Stainless Steel, Steel, Other
- Valve Size: 2 to 36 inch
-
Supplier: AVK International A/S
Description: Swing Check Valves. Flanged Non Return Valve to EN12266. Cast Iron or Ductile Iron with or without Stainless Steel internals. Sizes range from DN150 to DN300.
- Agency / Standard: DIN
- Connection: Bolt Flange
- Material of Construction: Cast Iron, Ductile Iron
- Media Description: Gas, LP - Gas, Natural Gas
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high
- Actuation: Manual / Hand, Mechanical Device
- Number of Ports/Ways: 2
- Primary Material of Construction: Ductile Iron
- Valve Size: 4 inch
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high
- Actuation: Manual / Hand, Mechanical Device
- Number of Ports/Ways: 2
- Primary Material of Construction: Ductile Iron
- Valve Size: 6 inch
-
Supplier: American Water Works Association (AWWA)
Description: C512 Air-Release, Air/Vacuum & Combination Air Valves C515 Reduced-Wall, Resilient-Seated Gate Valves C516 Large-Diameter Rubber-Seated Butterfly Valves C517 Resilient-Seated Cast-Iron Eccentric Plug Valves C518 Dual-Disc Swing-Check Valves C
-
Supplier: KSB AG
Description: Design Maintenance-free, glandless wet rotor pump, flanged or screw-ended, with three speed levels; in twin pump design (Rio Z) for standby operation with integrated swing check valve or, on option, peak load operation (parallel operation). Applications Hot water
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 528 GPM
- Media Temperature: 266 F
-
Supplier: SANDPIPER Pump
Description: Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast
- Discharge Size: 2 to 3 inch
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 140 to 260 GPM
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
90LS/92LS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and spring. learn more (read more)
Browse Check Valves Datasheets for Flomatic Valves -
Four 60-inch APCO brand CVS-6000 swing check valves are installed at Louis Armstrong New Orleans Airport Pump Station to protect the airport from flood damage during tropical storms. The valves meet the American Iron & Steel Act requirement and are part of the extensive post-Katrina infrastructure modifications to the city. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
This set of beautifully crafted AWWA AIS compliant Model 92 Swing Check Valves has officially set sail for a project in the West Indies. Each completed valve that leaves our Upstate New York facility reflects the operational excellence of our dedicated employees. A trusted name since 1933, we (read more)
Browse Check Valves Datasheets for Flomatic Valves -
Our new AIS compliant Swing Check Valve Model 745 is manufactured according to ANSI/AWWA C508 standard, it provides the industry one of the broadest lines of flexible rubber disc swing checks available on the market today — ensuring reliability, efficiency, and durability for all needs. (read more)
Browse Check Valves Datasheets for Flomatic Valves -
View DFT's Video: GLC vs. Swing Check Valve and see how the axial flow, non-slam, spring-assisted GLC® check valve closes silently as the flow stops, but before reversal of flow thereby eliminating water hammer (read more)
Browse Check Valves Datasheets for DFT Inc. -
Flomatic’s Flo-Flex® AIS compliant model 745 includes
(read more)
all the same features as the regular Model 745 with
additional benefits including raised body bosses.
Browse Check Valves Datasheets for Flomatic Valves -
American Made. Adaptable. Resilient. Introducing our new American Iron and Steel (AIS) compliant Flo-Flex® Model 745 Swing Check Valve. The same benefits as our original Flo-Flex® Model 745 plus so much more. Consult factory. (read more)
Browse Check Valves Datasheets for Flomatic Valves -
control valve with the best features of APCO’s premium CVS-6000 swing check valve. The SmartCHECK Pump Control Valve controls pressure surges during normal pump startup and shutdown, and closes positively upon power. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Flomatic Valves is proud to introduce our latest model of American Iron and Steel (AIS) compliant foot valve flapper style swing check valve: the Flo-Flex® Model 345. Ensuring years of quality and reliability, (read more)
Browse Check Valves Datasheets for Flomatic Valves -
GLC® and PDC® Check Valves are not susceptible to the failures experienced with swing checks or piston checks due to the slamming of the disc (read more)
Browse Check Valves Datasheets for DFT Inc.