-
Supplier: Mueller Company
Description: MUELLER CO. offers a full range of service line dual check valves. These valves are available in angle or in line styles and can be used on copper meter yokes, cast iron meter yokes, cast iron meter boxes or in custom meter installations. Dual check
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 175 psi
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: Mueller Company
Description: 250 cast iron; ductile iron and classes 150 and 200 cast iron O.D. PVC • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: 250 cast iron; ductile iron and classes 150 and 200 cast iron O.D. PVC • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
-
Supplier: Red Valve Company, Inc.
Description: The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing
- Valve Size: 1 to 12 inch
- Pressure Rating: 30 psi
- Primary Material: Aluminum, Cast Iron, Rubber
- Features: Bolt Flange, Other
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem,
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Red Valve Company, Inc.
Description: The Series 75B manually operated Pinch Valve is a reliable, maintenance-free, cost effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an
- Valve Size: 6 to 14 inch
- Features: Bolt Flange, Other
- Primary Material: Cast Iron, Rubber
- Media: Ground Water, Powder / Solids, Wastewater, Water
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron Construction
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Mueller Company
Description: requirements of ANSI/AWWA C550 Standard. • Iron wedge, symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-rings) with fourth o-ring serving as dirt seal • 2" square wrench nut (optional
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 to 250 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron Construction
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: 250 for cast iron flanges. Benefits Ductile Iron Construction The ductile iron body and bonnet provide superior strength and allow a pressure rating of 250 psig. The strength of ductile iron doubles that provided by gray iron. This added strength and higher
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron Construction
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: General Pump
Description: spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic
- Maximum Discharge Flow: 86.1 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1.4173236 inch
- Media Temperature: 140 F
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Waterman Industries, Inc.
Description: action, but is always easily opened. A bronze non-rising stem is standard and features rugged modified acme threads. Seat faces are iron (bronze optional). Guide rails on 6" - 14" are cast iron. Guide rails on 16" and larger are stainless steel. Frame, cover and arch are high
- Valve Type: Gate / Knife Valves
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: National Bronze & Metals Inc.
Description: Flanges, Salt Water Piping, Valve Bodies, Sea Water Service, Fittings, Sea Water Condensers, Salt Water Pipe Fittings, Water Boxes - Salt Water Applications, Pump Bodies and Internal Parts-Sea Water
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: Oil-Rite Corp.
Description: connections. Additional controls include: A stainless steel check valve located at the system outlet to ensure fluid flows in only one direction. A cast iron bypass relief valve used to set system output pressure, adjustable from 30 to 100 PSI. A stainless steel pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: actuated modulating water control valve minimizes water usage. The bronze valve monitors the temperature at the heat exchanger’s cooling oil outlet and adjusts water flow accordingly. It is adjustable from 100° to 175° F. Additional controls include: · (3) needle
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Goulds Water Technology, a xylem brand
Description: reversible for extended service. Impeller: Silicon bronze, semi-open, two-vane design with pump-out vanes for mechanical seal protection. Balanced for smooth operation. Casing: Cast iron, volute type for high efficiency. Motor: Fully submerged in oil-filled chamber. High grade turbine
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: flexibles; ship-loose ATEX-compliant spark arresting muffler Flywheels and Flywheel Housing SAE No. 1 cast iron housing, industrial-style flywheel for SAE-1 housing, provides LH starter bore location Fuel System Electronic injection, upward-angled fuel priming pump, fuel transfer pump,
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
sizes ranging from 2” to 24”, and offers a wide range of high-quality features that assure reliable performance and long-lasting durability, including: Ductile iron valve body for increased strength compared to cast iron High-strength, corrosion-resistant CF8M (316 (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
BABA and was established under the Clean Water Act and Safe Drinking Water Act, primarily applying to water and wastewater infrastructure projects funded by the Environmental Protection Agency (EPA). It requires that iron and steel products – like pipes, valves, and fittings – used in (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
enter the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance between the rotary vanes and the seal segment (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
range: DN15–DN250 Kv value range across the series: approximately 3.4–350 m³/h Nominal pressure: PN1.6 and PN2.5 MPa Operating temperature range: -20 to 300°C, with set-point deviation of ±2°C Body materials: cast iron, cast (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Gard testing and report writing service basis for operating costs for a number of years. • Seal water, volume per year • Electrical energy, kw per year • Maintenance • Rebuild Rusty. Worn. Vaneslip. With cast iron pumps in operation, the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Valpres Valpres was founded to be a specialized manufacturer of steel and cast iron ball valves with a focus on Industrial and Oil & Gas applications. 1995 Valbia Valbia was founded for the production and distribution of electric and pneumatic actuators (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Sell Mfg Exp of Cast Iron Castings - Manhole Cover Frame, Grates, Valve Box, Wa
We are manufacturing CAST IRON MANHOLE COVERS and FRAMES, GRATES, GULLY GRATINGS, SANITARY CAST IRON (Surface Box , Valve Box & Water Meters) and PUBLIC WORK CASTINGS.
-
Federal Register > Friday, September 11, 2009 > [74 FR 46770] Notice of a Project Waiver of Section 1605 (Buy American Requirement) of the American Recovery an...
…Water District is hereby granted a waiver from the Buy American requirements of Section 1605(a) of Public Law 111-5 for the purchase of specified cast iron valve boxes using ARRA funds as specified in the Water District's requests of June…
-
States > New Hampshire > State > Regulations > Department of Environmental Services > Drinking Water Programs > Env-Dw 400 - Public Water System Classification...
Gate valve boxes shall have cast iron covers clearly marked by the word " water ” or other appropriate water supply marking and shall be installed flush with the finished grade.
-
States > New Hampshire > State > Proposed Regulations > 2005 Documents > July 22, 2005 > [2005 NH Proposed nh-20050722-0057-0005437] Env-Ws 372 - Design Standa...
Gate valve boxes shall have cast iron covers clearly marked by the word " water " or other appropriate water supply marking and shall be installed flush with the finished grade.
-
Polyurethane RIM System From Bayer MaterialScience Helps U.S. Foundry & Manufacturing Corp. Think 'Outside The Box'
The USF-7636 lightweight valve boxes , which incorporate gray cast iron covers, provide access to valves on municipal or residential water lines.
-
Illustrated Case Histories of Marine Corrosion (EFC 5)
Cast iron has been used as a standard material of construction for pump and valve bodies, water boxes , pipe fittings and other cast components.
-
Certain Iron Construction Castings From Brazil, Canada, and China
- light iron construction castings : valve , service, and meter boxes which are placed below ground to encase water , gas, or other valves or gas water meters.15 .
-
Non‐metallic inorganic materials
The cast iron box was mattacked while the sacrificial Zn anodes were coated with white deposits chiefly of oxides Remedial measures suggested providing a filter at the water inlet and a check valve to prevent back flow of high NH, cooling waters…
-
Non‐ferrous metals
The cast iron box was mattacked while the sacrificial Zn anodes were coated with white deposits chiefly of oxides Remedial measures suggested providing a filter at the water inlet and a check valve to prevent back flow of high NH, cooling waters…
-
Federal Register > Wednesday, June 29, 2005 > [70 FR 37326] Continuation of Antidumping Duty Orders on Certain Iron Construction Castings from Brazil, Canada, ...
The merchandise subject to this antidumping duty order consists of certain iron construction castings , limited to manhole covers, rings and frames … drainage or access purposes for public utility, water and sanitary systems; and valve , service, and meter boxes which are placed below…
Indicates content that may require registration and/or purchase.