Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mile-X Equipment, Inc.
Description: Graco 246915 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps 120 lb Portable Package w/Caster Base Package includes: Pump - Model 246780 Follower Plate - Model 220654 Dispense Kit - Model 236058 Fluid Hose - 12 ft x 1/4 in (3.7 m x 6.4 mm) Cover - Model 204574
-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of a
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Gusher Pumps
Description: coolant systems. • Available with standard NEMA foot mounted motors • Baffles and Chip Baskets Available • Casters or legs available to facilitate portability Gusher Rumaco Pumps – Some Gusher-Rumaco centrifugal, open impeller type pumps can be equipped with self adjusting seals
-
-
Supplier: Advance Lifts, Inc.
Description: transport loads. Casters and push handle for easy maneuverability. Rear casters lock to keep the unit stationary while working. Large and easy to use lifting and lowering mechanisms built into the unit.
- Capacity: 1,100 lbs
- Stroke: 22 inch
- Length: 33.5 inch
- Width: 19.5 inch
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 5097 Low Profile Transfer Tanker Draining oil from a large displacement engine and getting it to your bulk storage container is a snap with OTC's Transfer Tanker on your team. Used oil is collected in a reservoir, and then rolls smoothly on 4" free-wheeling casters to your storage
-
Supplier: Plascon Group (The)
Description: The Model 170 Pump Fill Station from Plascon Food Solutions provides reliable filling and packaging of food, dairy and bakery products. All product contact surfaces made from 316L stainless steel using USDA/FDA approved materials Piston pump Dispensing volume adjustable via hand wheel
-
Supplier: Plascon Group (The)
Description: The Model 270 Pump Fill Station from Plascon Food Solutions provides reliable filling and packaging of food, dairy and bakery products. All product contact surfaces made from 316L stainless steel using USDA/FDA approved materials Rotary lobe pump Dispensing volume adjustable via hand
-
Supplier: Econo Lift Limited
Description: caster Power Supplies Foot Pump with hand release Options Different platform sizes, consult factory Safety skirting Rotating platforms
- Capacity: 330 lbs
- Stroke: 19.5 inch
- Length: 28 inch
- Width: 17.7 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 225006 Fire Ball Pump 120 lb w/cover, caster base, Follower plate and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts madeof SST, aluminum and chrome) for long life No metal-to-metal contact
-
Supplier: Mile-X Equipment, Inc.
Description: stud) with rubber pad for added vehicle protection Rear-mounted 2-3/8" swivel casters for ease of maneuverability One-piece 50¼” padded handle parks upright Designed and built for the professional user. Universal joint technology for precise release valve control Tough powder-coated frame for
-
Supplier: Garage Equipment Supply
Description: rises to the chassis challenge with only a single pump of the handle. The RJF-3TQP represents the ultimate in jacking speed and convenience. Looking to get even more versatility out of the RJF-3TQP? Consider the RST-2TCB Floor Jack Crossbeam. Alloy-plated ram Exclusive "Quick-Pump"
- Lift Capacity: 3 tons
-
Supplier: Optimal Handling Solutions
Description: Our Air / Hand Pump Hydraulic Shop Crane allows one person to not only maneuver product from one location to another, but lift the product effortlessly with assistance of everyday factory air In remote areas where your air line does not reach you can lift your product with the hand
-
Supplier: Econo Lift Limited
Description: Small compact designs Quality pump and cylinders Ideal for small parts, maintenance shop, transporting items and other applications Platform Size 20.5" wide x 39.8" long Max. Table Height 62" Safety Brake on caster Power Supplies Foot Pump with hand release for lift Options
- Capacity: 1,760 lbs
- Stroke: 45.4 inch
- Length: 39.8 inch
- Width: 20.5 inch
-
Supplier: Lift Products, Inc.
Description: positioning. Standard Features 360° Rotating Top Rotation Brake 3"ø poly casters All swivel casters Caster brakes Manual foot pump Lowering release pedal Adjust under load Hydraulic cylinder Small footprint Low maintenance
- Type: Robotic Manipulator
-
Fluid Dispensing Equipment - Pneumatic Grease System For Use with 120 lb. Container -- JDL-16 (16C)*Supplier: JohnDow Industries, Inc.
Description: Includes: JDL-3650 60:1 grease pump JD-3566 Drum cover JD-3571 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swivel *JDL-16C includes caster bas
-
Supplier: Lift Products, Inc.
Description: casters with brakes provide stable support and easy positioning. Standard Features Easy adjustable tilt 5 tilt lock positions 3"ø poly casters All swivel casters Caster brakes Manual foot pump Lowering release pedal Adjust under load Hydraulic cylinder Platform lip
- Type: Robotic Manipulator
-
Supplier: Terra Universal, Inc.
Description: Ideal for vacuum processing of large components and assemblies Durable aluminum construction ensures a long service life under heavy service One-inch wall thickness sustains vacuum levels to 29.9"Hg Optional castered stand supports chamber and pump
- Height / Length: 37.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: JohnDow Industries, Inc.
Description: Pneumatic oil system for 16 gallon open-end drum System Includes: JD-3610 3:1 oil pump, JD-3566A Drum cover, JDM-1038 10' oil delivery hose, JD-3930 oil delivery gun Drum and Caster Base (JDI-16B) not included
-
Supplier: Garage Equipment Supply
Description: durability. Heavy-duty steel swivel casters. Heavy-duty chain anchors. Sealed hydraulics prevents contamination. Extra wide base with swivel casters. Built-in safety overload valve.
- Lift Capacity: 0.33 tons
-
Supplier: JohnDow Industries, Inc.
Description: diaphragm evacuation pump or air evacuation. Evacuation pump (diaphragm) or air evacuation. Weight 144lbs.
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Portable, adjustable height, work surface. A manual foot pump adjusts the platform to the most comfortable working height. Easy rolling casters make relocating degaussers a breeze. Ideal for use with ME-P3M, ME-P2V, HD-2 and HD-3WXL degaussers.
- Features: Collapsible, Other
-
Supplier: Terra Universal, Inc.
Description: located both on the main chamber and transfer chamber for evacuating and re-filling the chambers via a vacuum pump and inert gas. The remaining two valves on the main chamber can be connected to a continuously re-circulating oxygen and moisture removal system-creating and preserving levels of
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Garage Equipment Supply
Description: The RTJ-1100 lets you safely and easily remove, transfer and install vehicle transmissions, transaxles and other drive-train components from passenger cars, vans and light trucks. Foot operated pump Alloy-plated stage ram Extra wide base with swivel casters Heavy-duty steel swivel
- Lift Capacity: 0.55 tons
-
Supplier: Southworth Products Corp.
Description: The Dandy Lift L-150 is our smallest portable lift table. This foot pump operated portable lift can handle loads of up to 330 pounds with ease. Ideal for light industrial handling Attractively finished in enamel paint and chrome Locking brake Easy-steer caster type wheels Infinite
- Capacity: 330 lbs
- Features: Other
- Type: Table Lift / Positioner
-
Supplier: Garage Equipment Supply
Description: This long-chassis floor jack is designed for heavy-duty lifting applications (such as truck fleets, bus garages, farms and heavy construction equipment) requiring access to very low areas. Includes foot-operated pump for quicker lifting efficiency, automatic overload safety valve and swivel
- Lift Capacity: 10 tons
-
Supplier: Lift Products, Inc.
Description: "lower" and "neutral" lever. Pumps up the fork carriage similar to a pallet jack. Foot Pump Forks can be raised by either the foot pump or by pumping the handle, allowing for the operator to decide. Push Handles Dual push handles, located at an ergonomic height, reduce the
- Type: Stacker / Walkie
-
Supplier: Durovac Industrial Vacuums
Description: HEPA filtration. Features Continuous duty-regen vacuum producer handles heavy fines reliably. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces silica
- Ultimate Operating Vacuum: 544.1 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Durovac Industrial Vacuums
Description: Quiet, single-phase 120V/20A vacuum producer provides power and longevity. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces silica exposure for OSHA
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Durovac Industrial Vacuums
Description: gallon canister for easy disposal. Features Regenerative vacuum producer for handling fine material continuously. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. Filter won't easily
- Ultimate Operating Vacuum: 544.1 to 478.06 torr
- Pumping Speed: 380 to 650 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: Durovac Industrial Vacuums
Description: gallon canister. It also delivers full OSHA compliance. Features 4,000-hour-rated single-phase 50/60 Hz motor. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker
- Ultimate Operating Vacuum: -1,018 torr
- Pumping Speed: 320 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: JohnDow Industries, Inc.
Description: 7' suction hose 10' evacuation hose Easy-to-read vacuum gauge 7" wheels for easy handling Sight tube for suction probes Hose guard keeps suction hose from crimping 4" swivel casters and 6" wheels Weight 60lbs.
-
Supplier: Promarks, Inc.
Description: Pump size Top & Bottom seal Booster Mechanical Knife Cut-Off Perforated System Voltage Exit Conveyor Custom sizes Stainless Steel Construction Water Resistant Electrical Box Computerized Water Resistant Control Panel (20 Programs with Oil Indicator) 10 mm Wide Seals Bladder Activated Sealing
- Machine Type: Vacuum Chamber Machines
-
Supplier: Promarks, Inc.
Description: wide seals Bladder activated sealing High-density plastic filler plates Pump overload warning indicator Oil change indicator Heavy-duty casters Air assist Hide away control panel for easy wash down
- Machine Type: Vacuum Chamber Machines
-
Supplier: Promarks, Inc.
Description: Pump size Top & Bottom seal Booster Mechanical Knife Cut-Off Perforated System Voltage Exit Conveyor Custom sizes Stainless Steel Construction Water Resistant Electrical Box Computerized Water Resistant Control Panel (20 Programs with Oil Indicator) 10 mm Wide Seals Bladder Activated Sealing
- Machine Type: Vacuum Chamber Machines
-
Supplier: C & C Lift Truck, Inc.
Description: For fast and efficient lifting, transporting and positioning of material. Long-lasting hydraulic pump is foot activated. Hydraulic center post lifts tabletop with rigidity. 300 lb. cap. unit has one guide post, 1,000 lb. cap. unit has 2 guide posts. Four guide posts for the other units. Rolls
- Capacity: 300 lbs
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Switches from fill to discharge mode with a ¼ turn of a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure (read more)
Browse Drum Pumps Datasheets for Vortec -
a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure relief valve 10-foot hose and nozzle Compressed air filter Drum evacuation tube Extension wand (read more)
Browse Drum Pumps Datasheets for Vortec
Conduct Research Top
-
How Air Bearings Work
Airbearings or air casters support loads on a cushion of air like an air hockey puck on an air hockey table. It is a unique air support device, but may be compared with two other forms of air supported devices: the classical air bearing, and air cushion or "Hovercraft ". Airfloat uses a flexible
More Information Top
-
A comparative study of an intensive malolactic transformation of cider using Lactobacillus brevis and Oenococcus oeni in a membrane bioreactor
Growth medium and green cider were circulated in the MBR by two magnetically coupled stainless steel pumps (Fig. 1, nos. 21 and 22, Q-Max series Caster Pump , Italy) and then released through the product membrane (Fig. 1, no. 6; effective area …
-
The Automobile: a Century of Progress
Aluminum die castings were ideal in many ways, but molten aluminum would dissolve the iron in the die- caster pump , damaging the machine.
-
GREENLEE - TOOL(163)
PUMP CASTER CART PK OF 1 .
-
Chemical Hydride Slurry for Hydrogen Production and Storage
Caster Scrubber Pump .
-
Applying fuzzy logic in a complex temperature control system
The equipment from left to right are the test/fuel tank where the specimens were located, two compressed air driven fuel/oil circulation pumps (on casters ), two cooling heat exchangers (large cylinders), and one of two heating heat exchangers (extreme right).
-
Applied Scientific Research and Engineering Developments for Industry
The standing rehabilitation bed mainly includes the overall bed frame, casters and hydraulic pump .
-
Cutting Tool Engineering | August 2012 | IMTS 2012 Preview | Machine Tools and Accessories
Casters enable the pump to be moved.
-
http://www.lincolnindustrial.com/Catalogs/_English/18-New_Products/solutions_V5_N3.pdf
• 4 Wheel Caster Base – Pump is easier to position, tote is easier to change Q4-2003 .
-
Spongy Graphene as a Highly Efficient and Recyclable Sorbent for Oils and Organic Solvents
methanol ethanol actetone THF DMSO toluene ethylbenzene 1,2-dichlorobenzene chloroform nitrobenzene hexane heptane octane decane dodecane pump oil kerosene caster oil soybean oil 0 .
-
NJM/CLI Introduces Volumetric Rotary Gear Pump Modules For FLX 1200 Liquid Filler
The unique mobile filling pump module on caster wheels can easily be disconnected and swapped out to handle the widest range of products while minimizing the downtime associated with product changeover.
Indicates content that may require registration and/or purchase.