-
Supplier: Caterpillar Oil & Gas
Description: network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH48-E80 oilfield transmission. Gross input power: 1715 bkW (2300 bhp). TH48-E80 Standard Equipment Cat Engines for Optimized Power Train Cat 3512B Cat
- Output Shaft Speed: 1,900 rpm
- Output Torque: 798,672 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Machines
Description: power management. Outstanding Performance New front loader arms deliver more reach, dump height and breakout. New larger torque converter delivers increased rimpull. Cat Durability New backhoe swing structures provide more durability in the toughest applications.
- Horsepower: 93 HP
- Operating Weight: 24,251 lbs
- Travel Speed: 25.000000000000004 miles/hr
- Type: Backhoe Loader
-
Supplier: Caterpillar Oil & Gas
Description: worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH48-E70 oilfield transmission. Gross input power: 1118 bkW (1500 bhp). TH48-E70 Standard Equipment Cat Engines for Optimized Power Train Cat C27
- Output Shaft Speed: 2,100 rpm
- Output Torque: 53,064 In-lbs
- Features: Integrated Gears
-
-
Supplier: Caterpillar Oil & Gas
Description: Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC64442-ESLF Stall torque ratio — 2.23 Clutches Clutches — electro-hydraulic fully modulated, oil
- Output Shaft Speed: 1,900 rpm
- Output Torque: 112,200 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC64442-ESLF Stall torque ratio — 2.23 Clutches Clutches — electro-hydraulic fully modulated, oil
- Output Shaft Speed: 1,900 rpm
- Output Torque: 112,200 In-lbs
- Features: Integrated Gears
-
Supplier: Patten CAT
Description: Caterpillar's commitment to profitable logging. Proven, reliable Cat engines and lock-up torque converter provide powerful, efficient drivetrain for maximum productivity and lowest cost per ton. Spacious cab and ergonomic controls reduce operator fatigue resulting in a more
- Horsepower: 204 HP
- Features: Other
-
Supplier: Patten CAT
Description: Caterpillar's commitment to profitable logging. Proven, reliable Cat engines and lock-up torque converter provide powerful, efficient drivetrain for maximum productivity and lowest cost per ton. Spacious cab and ergonomic controls reduce operator fatigue resulting in a more
- Horsepower: 182 HP
- Features: Other
-
Supplier: Patten CAT
Description: Caterpillar's commitment to profitable logging. Proven, reliable Cat engines and lock-up torque converter provide powerful, efficient drivetrain for maximum productivity and lowest cost per ton. Spacious cab and ergonomic controls reduce operator fatigue resulting in a more
- Horsepower: 136 HP
- Operating Weight: 38,234.72 lbs
- Features: Other
-
Supplier: Patten CAT
Description: Caterpillar's commitment to profitable logging. Proven, reliable Cat engines and lock-up torque converter provide powerful, efficient drivetrain for maximum productivity and lowest cost per ton. Spacious cab and ergonomic controls reduce operator fatigue resulting in a more
- Horsepower: 166 HP
- Operating Weight: 38,000 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maximum performance, smooth shifting, long clutch life and a more comfortable ride. 2 - Lock-Up Torque Converter Combines maximum rimpull and cushioned shifting of torque converter drive with the efficiency and performance of direct drive. The lock-up torque
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: torque converter combines the maximum rimpull and cushioned shifting of torque converter drive with the efficiency and performance of direct drive. Transmission Six-speed, planetary power shift transmission is designed for the high horsepower of the 3516B engine. Final
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Torque Convertor Combines maximum rimpull and cushioned shifting of torque converter drive with the efficiency and performance of direct drive. When engaged, lock-up provides superior power train efficiency by delivering more power to the wheels. 3) Final Drives Cat final
- Features: Other
-
Supplier: Giles & Ransome, Inc.
Description: cab is standard and comes with air conditioning and heat. Performance improvements - primarily in the cut - are the result of a new power train that features the Cat C6.6 with a horsepower increase and new torque converter. The result is more rimpull that when combined with more
- Horsepower: 181 HP
- Travel Speed: 24.400000000000002 miles/hr
- Type: Motor Scraper
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: skidding performance. Engine Turbocharged Cat 3304 DITA diesel engine sets the industry standard for reliability and durability. Torque Converter Large, heavy-duty torque converter is matched to the 3304 engine power for excellent drawbar pull and improved skidding
- Horsepower: 166 HP
- Operating Weight: 38,000 lbs
- Travel Speed: 9 miles/hr
- Features: Other
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: and front covers make converters easy to organize and install in control panels Full regen power converter Conserves power to cut energy bills, reduce cabinet size and heat Gain Switching Creates easier transitions between gain levels, improving spindle orient function and enhancing
- Number of Axes / Motors: 1
- Configuration: Stand Alone
- Phase: Three Phase
-
Supplier: Caterpillar Machines
Description: Hystat™ Operator Modes featuring four unique power train settings. Select classic Torque Converter for smooth rollout, conventional Hystat for aggressive engine braking, an Ice Mode that maximizes your control on slippery underfoot, or default mode which blends the best of Hystat and
Find Suppliers by Category Top
More Information Top
-
Cat vocational trucks soon ready to roar | Today's Trucking
Cat 's CX31 torque converter style automatic transmission will also be an option as well as a complete line of other OEM vocational transmission options, including Eaton manual and automated manual transmissions.
-
Advanced Research on Energy Materials and Material Application
In 2010 Munich Exhibition held in Germany, CAT , ZF and Rexroth displayed infinitely variable speed transmission structure solution without torque converter respectively, with similar structures and principles.
-
Popular Products In Exhaust - Big Bruin
The included SLP High flow cats far out perform the restrictive stock factory catalytic converters to increase rear wheel horsepower and torque .Application.
-
A dynamical model for reflex activated head movements in the horizontal plane
The torque converter generates a frequency response that accounts for differences in dynamics observed between open loop cat EMG and neck torque data (Goldberg and Peterson 1986).
-
Cat expands Reman business | Today's Trucking
PEORIA, Ill (Aug. 20, 2004) -- Caterpillar Inc. and Remy International Inc. have announced that Caterpillar Remanufacturing Services ( Cat Reman) will acquire Williams Technologies, Inc., a South Carolina remanufacturer of automatic transmissions, torque converters and engines for automotive and medium and heavy duty …
-
Shopping In Accessories - Big Bruin
Add even more horsepower and torque to the rear wheels of your GT by eliminating those power robbing catalytic converters with a BBK Off-Road Cat Delete Kit.
-
Shopping In Accessories - Big Bruin
Add even more horsepower and torque to the rear wheels of your GT by eliminating those power robbing catalytic converters with a BBK Off-Road Cat Delete Kit.
-
Development of Two Stroke LPG Three Wheeler in Compliance with BS-III Norms
The reduction in the length of the exhaust piping also facilitated for catalytic converter light up at low speed and load … … 30 mbar, thereby boosting the full-throttle torque output of the engine … … consumption 3 samples of Cat Cons were tested it …
-
An Artificial UEGO Sensor for Engine Cold Start - Methodology, Design, and Performance
… speed and dynamics Load dimensionless cylinder air mass charge, engine load and running condition SAFTOT (spk) ignition timing, heat release profile, engine dynamics (speed control, Cat temperature control, torque control, etc.) fuel_pw injector … … thermal status spd torque converter speed TTC transmission fluid …
-
MZKT heavy equipment transporters
… hp at 2,100 rpm, 3,300 N m torque at 1,400 rpm (output at +55°C air temperature) CAT C18, 6-cylinder inline … … 3,300 N m torque Gearbox: model: Allison M6610 … … model: TC682 type: torque converter Brakes: main: dual circuit …
Indicates content that may require registration and/or purchase.