-
Supplier: AMPP Resources
Description: This standard recommended practice is a general guide for the application of effective cathodic protection to all oil-treating vessels. This standard covers design criteria, the selection and installation of applicable systems, and the operation, monitoring, and maintenance of
-
Description: This standard recommended practice is a general guide for the application of effective cathodic protection to all oil-treating vessels. This standard covers design criteria, the selection and installation of applicable systems, and the operation, monitoring, and maintenance of
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial
- OD / Width: 1.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial
- OD / Width: 1.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial
- OD / Width: 1.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial
- OD / Width: 2.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Technical Books - Anode Resistance Fundamentals and Applications-Classic Papers and Reviews -- 37527Supplier: AMPP Resources
Description: This book contains applications for offshore platforms, mobile drilling rigs, ships, and underground pipelines. It covers the importance of anode deployment efficiency and applies equally to simple and complicated anode-cathode resistance calculations underground and in diverse cathodic
-
Description: properties on strength, open area and weight make it perfect for applications from medical devices to heat exchangers. Some of the more common uses for Dexmet expanded metals and polymers are for Thermal Management, Heating Elements, Medical Devices, and Cathodic
- Element Materials: CuNi Alloys, NiCr Alloys
- Features: Specialty / Other Alloy
-
Description: (Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts deep drawing applications TITANIUM GRADE 1 DESCRIPTION Commercially Pure Titanium Grade 1 is one of the
- UNS Number: 50,250
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 25,000 to 45,000 psi
- Elongation: 24 %
-
Supplier: ASTM International
Description: This specification covers the requirements for sacrificial anodes of zinc alloy in the form of slabs, plates, discs, and rods for corrosion protection (cathodic protection) of metals and alloys. These anodes are primarily intended to reduce corrosion of surface ship and
Find Suppliers by Category Top
Featured Products Top
-
Mid-Mountain Materials Mid-Mountain Materials, Inc is an insulation manufacturer providing heat resistant fabrics and thermal insulation that provide environmental protection, emissions control, and energy conservation. We use a wide range of (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
shrinkable fabric tubing provides durable wire protection with a sleek finish, resisting heat, abrasion, and vibration for dependable performance in demanding vehicle environments. Automotive Heat Shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
-linked polyolefin material. Provides abrasion and vibration protection for components such as plastic pipes, rubber hoses, and wiring harnesses. QSFU-5000 is resistant to heat, humidity, and harsh environments. Operating temperature: -40°C to +125°C Minimum shrink temperature (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
circuit and produce electricity, with water and heat byproducts of the process. Polymer electrolyte membrane fuel cells—also known as proton exchange membrane fuel cells—are primarily developed for transportation-related applications. (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4) All-in-One Unit with base frame, operating fluid separator, heat exchanger, control system, including inlet check valve, fresh liquid supply kit, level indicator with switches, temperature and pressure indicators and cavitation protection (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
providing heat resistant fabrics and thermal insulation that provide environmental protection, emissions control, and energy conservation. We use a wide range of different materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Alloys, as indicated by the FAA. Cleaned and prepared heat exchangers are dipped into the Cr(VI)-based BONDERITE (known as ALODINE) solution to dissolve and displace aluminum at the very surface with chromate. This passivated layer provides corrosion protection and improves paint adherence post (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
those 10 to 25 years old, struggle with frequent maintenance, inefficient energy use, and limited process control, particularly when handling rPET. These older dryers often require replacement of molecular sieves, heat exchangers, and filters. In some cases, a high-maintenance oil condenser is needed to (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
covers and onboard flame retardant fabrics. Heat-resistant fabrics are vital for keeping personnel and equipment safe but are also high in strength. Industrial Protection Silicone-coated fabric can be used to protect both machinery and workers from high temperatures (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Comprehensive papers covering several materials groups
Cathodic Protection of Heat Exchangers -A .
-
Corrosion and material testing
Cathodic Protection of Heat Exchangers -A .
-
Corrosion and materials testing/ Korrosions‐ und Werkstoffprüfung
Cathodic Protection of Heat Exchangers in Oil Refineries.
-
Annual index
Heat exchanger tubes Cathodic protection .
-
Development of Quad-layer Clad Brazing Sheet for Drawn Cup Type Evaporators: Part 1
Many studies have been carried out to prevent pitting corrosion on aluminum automotive heat exchangers and cathodic protection using sacrificial anode is recognized as a sufficient method1, 2, 3, 4, 5 and 6).
Indicates content that may require registration and/or purchase.