Products/Services for Cationic Dyeable Polyester Yarn
-
Roving and Yarn - (141 companies)Material types for roving and yarn include nylon and polyamide, olefin and polyolefin, polyester, and both polybenzimidazole (PBI) and poly-p-phenylenebenzobisoxazole (PBO). Polyamides such as nylon materials are available in a large...Material TypeApplicationsStructural Features -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses. -
Industrial Dyes - (190 companies)...standardized by the United States International Trade Commission. A table describing some of these groups and their applications is shown below. Dye group. Description. Applications. Acid. Achieves affinity by salt formation between anionic and cationic... -
Fibers and Filaments - (224 companies)...fiber used to make graphite-reinforced plastics, cellulose-based fibers from tree or plant materials to make fabrics such as rayon and lyocell, and synthetic fibers from natural gas or petroleum, to make polyester, nylon, and olefins. Fibers... -
Polyester Resins - (80 companies)Polyester resins are a family of polymers based on ester functional groups. Polyethylene terephthalate (PET; often used in fibers) and polybutylene terephthalate (PBT; often used for molding) polymer systems are two types of common polyester...
-
Dye Lasers - (14 companies)Dye lasers use a dye solution as an active medium. Their output is a short pulse of broad spectrum content with a high achievable gain. Dye lasers use a dye solution as an active medium. Dye lasers are generally used in skin treatment. Dye lasers...
-
Synthetic Fibers and Fabrics - (485 companies)...than it is wide). Fibers can be spun into yarn and made into fabrics. Synthetic fibers are a subset of the larger area of textiles. Textiles can be natural or synthetic. Natural fibers include cotton, fur, wool, etc. Regenerated fibers are natural...
-
Textile Machines - (237 companies)...materials. They are used in processes such as spinning, weaving, warping, and dyeing. Textile equipment can be used to manufacture, dye, and finish materials such as fiber, yarn, and thread. They are also used for the extrusion of non-wovens, synthetic...
-
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
-
Nitrogen Lasers - (6 companies)Nitrogen lasers are an excellent source of high intensity, short pulse, ultraviolet radiation. They can be used as an excitation source, or as a pump for a dye laser. Image credit: Stanford Research Systems | Laser Innovations | USHO. Nitrogen...
Product News
-
CRYSTECH, Inc.
532nm Precision Dye Laser Handpiece Industrial laser users often encounter beam instability, short component lifetime, and integration difficulties. These issues can lead to inconsistent results, higher maintenance costs, and system downtime in precision laser applications. This dye laser handpiece is designed for reliable wavelength conversion and stable operation. * High conversion efficiency enables strong 585nm or 650nm output. * Compact threaded design allows easy system integration. * Long operational life over 20,000... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
ELANTAS North America LLC
Custom Polyester Resins ELANTAS PDG, Inc. manufactures custom polyester resins to match your specifications. (read more)Browse Polyester Resins Datasheets for ELANTAS North America LLC -
Shenzhen Weidy Industrial Development Co., Ltd.
Metallized Polyester Film Capacitor Reliable Performance for General-Purpose Electronics. Engineers designing modern electrical and electronic systems require capacitors that are small, durable, and reliable under varying voltage conditions. This metallized polyester film capacitor combines a wound film structure with self-healing technology, ensuring stable performance even under electrical stress. Key Features: Metallized Polyester Film: Provides excellent insulation and dielectric stability. Self-Healing Design: Automatically... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
CRYSTECH, Inc.
Dye Laser Handpieces for Pico and Nano Lasers Crystech dye laser handpieces are designed for wavelength conversion and beam delivery in picosecond and nanosecond laser systems. Using solid-state dye technology, they convert input laser wavelengths into 585 nm or 650 nm outputs, supporting stable and efficient operation. Core Engineering Advantages. Output wavelengths of 585 nm and 650 nm for flexible application needs. High conversion efficiency for improved laser system performance. Compact and lightweight design for easy integration... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Kuriyama of America, Inc.
MINOTAUR 500 PSI Air and Multipurpose Hose General Applications. Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting. Tube. Nitrile (NBR), meeting ARPM Class A (High Oil Resistance). Reinforcement. 4-Spiral polyester yarn. Cover. Carboxylated Nitrile (XNBR), meeting ARPM Class A (High Oil resistance). MSHA approved. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Master Bond, Inc.
Fluorescent UV Curable System Meets ISO 10993-5 UV Curable System with a Fluorescent Dye Meets ISO 10993-5 Testing. Master Bond UV16Med-FD is a one part, low viscosity, epoxy based UV curable system containing a fluorescent dye for identification. This feature enables visual inspection with a UV black light to detect voids or overflow and confirm product placement. Engineered for bonding, sealing, coating, and spin coating across a variety of medical device applications, this system passes ISO 10993-5 standards for non-cytotoxicity... (read more)Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
New England Wire Technologies Corporation
Selecting Litz Wire for Increased Efficiency all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand requirements. Type 1 Litz Wire. Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2. Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 3. Bundles of Type 2 insulated Litz wire twisted together with optional... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
New England Wire Technologies Corporation
A description of the various styles of Litz wire of insulation to meet agency and/or specific customer voltage withstand requirements. Type 1 Litz Wire. Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2. Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 3. Bundles of Type 2 insulated Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds. Litz... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Certex UK
Round Sling POWERTEX POWERTEX Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range TM. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab... (read more)Browse Lifting Slings Datasheets for Certex UK -
Harbory Filtration
Where are harbory filter bags used? Water For Injection, Purified Water). Clarifying buffers, media, and fermentation broths. Filtering intermediates and bulk active pharmaceutical ingredients (APIs). Protecting critical downstream sterile filtration steps. Paints, Coatings, Inks & Dyes: Removing agglomerates, grit, and undispersed particles from base resins, solvents, pigments, varnishes, lacquers, and final paint/ink/dye products before filling or application. Crucial for spray application quality. Oil & Petrochemical Industry... (read more)Browse Filter Elements Datasheets for Harbory Filtration
-
Handbook of Textile Processing Chemicals
Features: Improved fugitivity from spun nylon carpet yarns autoclaving at high temps., from acid dyeable acrylic and cationic dyeable polyester yarns , and from bulk continuous filament nylon; good freeze/thaw stability; patented .
-
Effect of comonomer on structure and properties of textured cationic dyeable polyester
Development of cationic dyeable polyester yarn has overcome this problem of dullness of shades in regular polyester fiber.
-
The quasi‐yarn‐dyed effect: triple dyeing of woven polyester/cationic dyeable polyester/viscose rayon blend fabrics by chemical treatments in the laboratory an...
consisting of polyester and cationic dyeable polyester yarns with yarn numbers of 150 dtex in weft, and viscose yarns (50 ⁄ 2 Ne) in warp were kindly supplied by ASY Textile (Turkey) and used throughout this study.
-
Flow and thermal characteristics of cationic dyeable nylon 6/cationic dyeable poly(ethylene terephthalate) polyblended polymers and filaments
The experimental phenom- enon resembled the studies of Tsen et al. for the modified polyester hollow fiber and Pal et al. for cat- ionic dyeable polyester yarns .
-
Thermal properties and mechanical characteristics of cationic dyeable poly(trimethylene terephthalate)/metallocene isotactic polypropylene conjugated filaments
et al.20 for cationic dyeable polyester yarns .
-
Study on the dyeing properties of hemicyanine dyes. II. Cationic dyeable polyester
Materials Cationic dyeable polyester filament yarn (83 dtex ⁄ 36- filament) was obtained from Wujiang Xinsheng Chemical Fiber Factory (China) and pretreated in a solution of sodium carbonate (2 g ⁄ l) and levelling agent O (0.5 g ⁄ l) at …
-
Electrokinetic properties of modified polyester fibers
The use of texturized polyester yarn as well as cationic dyeable (CDPET) and easy dyeable poly- ester (EDPET)is increasing day-by-day because of the added advantages of these fibers over normal flat filament yarns.
-
Study on degradation reactions in polyethylene terephthalate containing 5‐sulpho isophthalyl moieties
Key words: cationic dyeable polyester ; 5-sulphoiso- phthalate; polymer degradation; textured yarn ; mechanical properties; kinetics; mechanism; intrinsic viscosity; SEM anlaysis; EDX analysis .
-
Federal Register > Monday, April 2, 2001 > [66 FR 17534] Request for Public Comment on Short Supply Request under the United States-Caribbean Basin Trade Partn...
ACTION: Request for public comments concerning a request for a determination that 100 percent polyester yarn of 150 denier/140 filament textured polyester containing one end of 75/70 cationic dyeable polyester intermingled with one end of 75/70 disperse dyeable polyester cannot be supplied …
-
Federal Register > Thursday, May 31, 2001 > [66 FR 29550] Denial of Short Supply Request under the United States-Caribbean Basin Trade Partnership Act (CBTPA)
ACTION: Denial of the petition alleging 100 percent polyester yarn of 150 denier/140 filament textured polyester containing one end of 75/70 cationic dyeable polyester intermingled with one end of 75/70 disperse dyeable polyester, for use in knit fabric, cannot be supplied by …
Indicates content that may require registration and/or purchase.