Products/Services for CCD Camera Vacuum Chambers
-
Vacuum Chambers and Components - (142 companies)Vacuum chambers and components are specialized vessels that can maintain a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials. Chambers usually consist of a series of components such as a baseplate...Chamber / Component TypeVacuum / Pressure RangeNominal Size (OD / Width) -
CCD Cameras - (507 companies)CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras... -
Video Cameras - (1655 companies)...the four colors to create an estimate of the correct color. Any inaccuracy is measured as interpolation. These types of cameras use CCD, CMOS, or CID image sensing technology. Images credit: Cambridge in Colour. CCD. Charge coupled devices (CCDs... -
CCD Image Sensors - (77 companies)Electronics360 --ON Semiconductor Enhances Near-Infrared Performance of CCD Image Sensors. Electronics360 --Electron-Multiplying CCD Image Sensor Targets Low-Light Industrial, Scientific Imaging Applications. Engineering360 --CCD Camera: A Growing... -
UV Cameras - (30 companies)UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques. UV cameras are a style of video camera that have been optimized... -
CMOS Cameras - (231 companies)Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer...
-
Board Cameras - (36 companies)...their optical recording devices--aperture, lens, and image sensor--directly attached to a printed circuit board with typical input/output. As such, most board cameras are small in size --registering just 1/3" in lens diameter. CCD image sensors are most...
-
Smart Cameras - (107 companies)...to maintain effectiveness in harsh environments. Without the need for particular imaging features, CCD and CMOS image sensors are common for smart cameras. Since a smart camera's imaging capabilities are seldom displayed, monochrome sensors are often...
-
Camera Filters - (37 companies)Camera filters provide a range of optical filtering effects for various scientific, research, and industrial cameras. Many styles are used for color balancing, matching CCD or other sensor sensitivity ranges, emphasizing or blocking ranges...
-
Anechoic Chambers - (39 companies)Anechoic chambers are specialized chambers designed for electromagnetic or sound waves. They have specialized walls to absorb and reflect waves of electromagnetic radiation. Acoustic anechoic chambers are soundproof and used for testing applications...
Product News
-
Cincinnati Sub-Zero Products
Altitude Chambers CSZ Altitude Test Chambers combine temperature and altitude or temperature, humidity and altitude to test basic components or sub-assemblies for variety of industries. With CSZ Altitude chambers, you can control the temperature environment while simulating various altitudes. Altitude testing may be continued without temperature control up to 100,000 feet (8.2 Torr) and higher levels optional up to 175,000 feet (.37 Torr). Optional extended ranges are also available to simulate sea level testing... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Weiss Technik North America, Inc.
Stability Test Chambers - PharmaEvent The PharmaEvent stability test chambers from weisstechnik (R) were specifically developed to meet the requirements of a test laboratories in the pharmaceutical industry. They are robustly constructed and available in four sizes from benchtop (PHARMA 280), single (PHARMA 600), double (PHARMA 1500) and triple door (PHARMA 2000) models. All stability chambers easily meet FDA ICH Q1A guidelines for stability testing along with other test specifications in the performance range of the chambers... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Aralab
STABILITY CHAMBERS ‘WALK-IN’ Environmental chambers for Stability testing and controlled storage with constant temperature and humidity conditions. Complying with all ranges of ICH Q1A for pharmaceuticals, it is also commonly used for cosmetics, food & beverages and applications that require storing or testing under controlled climatic conditions. (read more)Browse Stability Chambers and Rooms Datasheets for Aralab -
Cincinnati Sub-Zero Products
Environmental Chambers for Accelerated Testing Our Z-Plus environmental chambers are ideal for basic to accelerated stress testing. Rapid temperature transition rates are available up to 25 C/min. These test chambers are available in temperature and / or humidity for temperature cycling and humidity tests. Chambers include sizes from 8 cu. ft. to 96 cu. ft of workspace for testing smaller components to large assemblies and products. A variety of temperature ranges and performance packages with over 150 different models are available to meet... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Cincinnati Sub-Zero Products
Custom Designed Environmental Chambers Custom Designed Environmental Chambers. Our strength lies in our ability to provide custom solutions to complicated testing needs. Our world-class design engineering team has the experience needed to tailor environmental test chambers to work in unison with existing machinery, unique size requirements, and custom testing conditions. Whether the environmental chamber is used for testing microchips and processors for leading computer manufacturers, or temperature, humidity, and altitude rated... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Cincinnati Sub-Zero Products
Environmental Telecommunications Test Chambers Test chambers for the telecommunications industry are designed to meet a variety of test specifications, including Telcordia test requirements. Common products tested include cell phones, switch gears/boxes, connectors, fiber optics, line protector units, outdoor networks interface devices, switching racks, network switching systems and more. The telecommunications industry is required to test several of its products to meet Telcordia (Bellcore) specifications in order to establish product... (read more) -
Cincinnati Sub-Zero Products
Benchtop Test Chambers Benchtop test chambers are ideal for testing small components and assemblies for reliablity or R &D Testing. Temperature and Temperature/Humidity models are available with temperature ranges from -30 C to +190 C and -70 C to +190 C and optional humidity from 10% to 95% RH. The MicroClimate (R) 1.2 cubic foot benchtop test chamber simulates a full range of temperature and humidity conditions. The chambers may be stacked freeing up valuable floor space important for many labs. Contemporary design... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ESPEC North America Inc | Qualmark Products and Services
EN112 Compact Walk-in Chambers The ENX112 chambers provide a test chamber large enough for testing full-size PV modules and other large products in the least amount of floorspace. Can be use for panels 1.2m x 2m or larger. These models provide a variety of performance capabilities to meet maximum or minimum change rates in IEC or UL test standards. Incorporated are the features of our smaller Platinum and Global-N lines. The refrigeration systems of these models utilize modern, high performance scroll compressors that allow... (read more)Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Weiss Technik North America, Inc.
Thermal Vacuum Chamber for SmallSats a broader category of satellites weighing under 500 kg, providing flexibility and affordability in various missions. Our SmallSat Thermal Vacuum Chambers are essential for testing these devices, ensuring they can withstand the extreme conditions of space. With robust pumping systems that achieve pressures down to 1 x 10-6 Torr and versatile thermal control options ranging from -180 C to +150 C, our chambers are a cost-effective solution for rigorous testing. (read more)Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Shielded Vacuum Feedthrough Innovacera 's high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded plug-free structure, it enables high voltage power to be safely introduced into vacuum chambers while maintaining reliable airtight sealing.The grounded shielding design helps suppress high voltage field... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
Journal of Thermophysics and Heat Transfer > Application of Pressure-Sensitive Paints to Low-Pressure Range
The optical system including the vacuum chamber and CCD camera is covered with a black curtain to shut out stray light from outside the system.
-
Implementation of an autofocus algorithm based on searching the best in-focus image into a table-top laser-induced breakdown spectroscopy setup
Inside the interaction vacuum chamber the CCD camera and the ablation laser share the same focusing op- tics.
-
Observation and investigation of vacuum arc under various distributed axial magnetic fields
The vacuum arc under various distributed Axial Magnetic Field is observed by High Speed CCD Camera in demountable vacuum chamber .
-
Optimization of an electron gun with an off-axis cathode position
Schematic diagram of the experimental setup: (1) electron gun; (2) cathode; (3) anode; (4) titanium foil covered by phosphor; (5) viewing port for observing the beam image; (6) CCD camera ; (7) vacuum chamber ; (8) rough pump; (9) lamp of vacuumeter (10); (11 …
-
Micrometer‐Sized Specimen Preparation Based on Ion Slicing Technique
It is possible to observe the whole progress by means of a CCD camera inside the vacuum chamber .
-
Towards the implanting of ions and positioning of nanoparticles with nm spatial resolution
The microscope uses a long working distance objective and is con- nected to a high resolution and high sensitivity CCD camera outside the vacuum chamber .
-
Stern Gerlach interferometry with metastable argon atoms: an immaterial mask modulating the profile of a supersonic beam
An interfaced CCD camera outside the vacuum chamber then records transverse profile images.
-
High Resolution Rydberg Spectroscopy of ultracold Rubidium Atoms
For the detection of the MOT atoms, a CCD camera outside the vacuum chamber is used to record both fluorescence and absorption images.
-
Magnetically suspended pellet for laser fusion scheme as a basis of fueling
As shown in Fig.3, the observations are done with a CCD camera in a vacuum chamber evacuated to l5mPa.
-
Development of Visualization System of Neutral Particles Generated from Laser-Produced Plasma for EUV Light Source
It consists of a CO2 laser for plasma production, a transmission grating-type EUV spectrometer with a X-ray CCD camera , a vacuum chamber , and the visualization system.
Indicates content that may require registration and/or purchase.