Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors LINEAR CCD IMAGE SENSOR
-
Supplier: Hamamatsu Photonics Europe
Description: Built-in CCD linear image sensor, CameraLink interface The C15821-2351 is an image sensor module with a built-in CCD linear image sensor. This product consists of a driver circuit, controller, etc. It outputs analog video signals
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Pixel Size: 180 µm
- Spectral Response: 400 to 1,100 nm
-
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Video Cameras - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- KLI-8023-AAA-ER-AA
Description: IMAGE SENSOR CCD LINEAR
- Imaging Technology: CCD
- Features: Other
- Camera Function: Video
-
Supplier: ODG (Origin Data Global)
Description: IMAGE SENSOR CCD 16SMD
- Sensor Technology: Optical Linear Encoder
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with a long, narrow photosensitive area for X-ray imaging (FOP type) The S8658-01 is a FFT-CCD area image sensor specifically developed for X-ray imaging. Since a FOS (Fiber Optic plate with Scintillator) to convert Xrays into visible light is mounted
- Horizontal Pixels: 4,608
- Vertical Pixels: 128
- Pixel Size: 48 µm
-
Supplier: Acme Chip Technology Co., Limited
Description: CCD LINEAR IMAGE SENSOR WDIP22
- Operating Temperature: -25 to 60 C
-
Supplier: DigiKey
Description: CCD LINEAR IMAGE SENSOR WDIP22
-
Supplier: Lingto Electronic Limited
Description: CCD LINEAR IMAGE SENSOR
- Device Type: Sensor Interface
-
IC Interfaces - Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces -- UPD8833D-A
Description: CCD LINEAR IMAGE SENSOR
- Device Type: Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: CCD LINEAR IMAGE SENSOR
- Device Type: Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: CCD LINEAR IMAGE SENSOR
- Features: RoHS Compliant
- Device Type: Storage Interface
-
Supplier: ODG (Origin Data Global)
Description: CCD LINEAR IMAGE SENSOR
-
Supplier: Hamamatsu Photonics Europe
Description: Pixel size: 8 × 8 μm, 4-port readout, front-illuminated CCD with high-speed response and high sensitivity The S12379 is a high-speed line rate, front-illuminated CCD linear image sensor designed for machine vision cameras. Features -Pixel size: 8 × 8 μm -2048
- Horizontal Pixels: 2,048
- Vertical Pixels: 1
- Pixel Size: 8 µm
- Spectral Response: 200 to 1,000 nm
-
Supplier: Hamamatsu Photonics Europe
Description: Back-thinned FFT-CCD The S12600/S12601 series are measurement type FFT-CCD area image sensors developed for low-light-level detection. By using the binning operation, they can be used as a linear image sensor having a long side aligned along the
- Horizontal Pixels: 1,024
- Vertical Pixels: 58
- Pixel Size: 24 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: SPIE - Education
Description: the history of optical imaging and its four revolutions: 1) forming a real image with lenses and curved mirrors through basic physical optics, 2) fixing the image with silver halide through photography, 3) capturing the image using CCDs and CMOS image
- Type: Course
- Technology / Subject Expertise: Instruments / Sensors, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Rochester Electronics
Description: Linear CCD Image Sensor Gen2 Color (RGB), No Microlens, CERDIP Package (Leadframe), Clear Cover Glass with AR Coating (Both Sides), Standard Grade
-
Supplier: SICK
Description: The sensingCam SEC200 (SEC200-ETHZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading Sensor: CMOS
- Scan Rate: 60 Scans/Sec
- Maximum Depth of Scan Field: 3.93701 to 11.81103 inch
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Other Symbology, UPC
-
Supplier: Teledyne Qimaging
Description: -45C (changeable in 1 degree increments) Kodak Sensor KAI-4022 2048 X 2048 pixels 7.4µm x 7.4µm pixel size Linear full well 80,000e- QE 55% at 500nm Binning up to 8x8 ROI continuously variable in single-pixel increments External trigger
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CCD LINEAR IMAGE SENSOR Product overview: UPD8833D-A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: The AD80066 is a complete analog signal processor for imaging applications. It features a 4-channel architecture designed to sample and condition the outputs of linear charged coupled device (CCD) or contact image sensor (CIS) arrays. Each channel consists of an input
- Resolution: 16 bits
- Sample Rate: 24,000 kSamples/Sec
- Features: Other
-
Supplier: Newport MKS
Description: ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc.
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc. Use with the 3-axis Nanopositioning Amplifier.
- Mount Type: Mirror Mount
Find Suppliers by Category Top
Featured Products Top
-
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Hamamatsu Photonics unveils the G1682x series, an advanced, non-cooled InGaAs linear image sensor specifically engineered for near-infrared applications. With its compact design and high-performance capabilities, the G1682x series is poised to transform the field of multichannel (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. To address these challenges, Marposs developed the VTS (Visual Tool Setter) line, a contactless optical measurement system based on a CCD sensor in a proprietary camera. By projecting the tool’s shadow onto the camera, the VTS instantly captures key parameters such as tool length, diameter, TIR (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
• Compared with other similar products ? The product uses 1080P HD CCD movement, intelligent image processing, to maximize the video image clarity, color accuracy and color temperature conditions, to achieve 60-100 times the image magnification. ? A variety of (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
images and activation information to control systems. Fortunately, many of the advanced circuits operate on lower voltages and reduced current levels and higher density circuit boards include standard connection points at 25 mils, .625mm) pin to pin spacing. Sensor device technology are using PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
TR1 is an easy to use, linear measurement solution that is readily integrated with vision sensors for conveyor speed feedback. Typically, the pixel dimension for each image line dictates encoder resolution. For example, if an inspection process requires a minimum of 5 (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
Hamamatsu Photonics proudly presents the G17225 series, a new line of high-speed InGaAs linear image sensors engineered to enhance your inspection processes. With a maximum line rate of 50 kilolines per second and data transfer rates up to 20 MHz, these sensors are designed for accuracy and (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
addition to the high-end camera series ImageIR® and the VarioCAM® High Definition series, InfraTec offers turnkey thermographic automation solutions e. g. for industry processes, non-destructive testing and fire detection and prevention. The infrared sensor division produces custom (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o.
Conduct Research Top
-
Digitization
may contain a variety of image "scaling" algorithms to deal with this. They include histogram equalization, gaussian, linear, min-max, etc. These algorithms decide how to best "fit"the raw data into the available gray shades on your computer. With high dynamic range systems such as we produce
More Information Top
-
Adjustable on-line industrial monitoring and controlling system using linear array CCD image sensor
Adjustable on-line industrial monitoring and controlling system using linear CCD image sensor .
-
A single-layer CCD image sensor with wide gap electrode and gradual potential channel
We have developed a CCD linear image sensor , called “Gratron”, with gradual potential channel CCD for the purpose of accelerating charge transfer in long channel single-layer CCD.
-
ilx5 datasheet : Datasheets for Electronic Components and Semiconductors
2048-pixel CCD Linear Image Sensor (B/W) .
-
Page 52. Semiconductor parts with 150 in root number
CCD linear image sensor .
-
CCD Image Sensors in Deep-Ultraviolet
In this chapter, a DUV- sensitive frontside-illuminated linear CCD image sensor design is introduced.
-
High Quality Full-Color Recording System For Plastic Sheets
An original picture is illuminated by a fluorescent lamp and the image is projected on a color CCD linear image sensor with a lens system.
-
High Speed Document Scanner Using Charge Coupled Device (CCD) Image Sensors
Conventional facsimiles use CCD linear image sensors for scanning.
-
A High-Resolution, High-Speed Film Scanner System Using Optically Butted Charge-Coupled Devices (CCDs)
LINEAR CCD IMAGE SENSOR ASSEMBLY -11.
-
Low-capacitance CCD image sensor with thin single-layer structure
We have developed a CCD linear image sensor with thin single-layer electrodes for the purpose of reducing the CCD capacitance.
-
Automatic Manufacturing Systems II
The CCD linear image sensor is selected as the detection element, and the tape-edge detection principle is proposed.
Indicates content that may require registration and/or purchase.