Products/Services for Cdte Semiconductor Radiation Detectors

  • Radiation Detectors-Image
    Radiation Detectors - (204 companies)
    ...detectors. A few N42 standards are listed below. IEEE N42.31 - Measurement procedures for resolution and efficiency of wide-bandgap semiconductor detectors of ionizing radiation IEEE N42.33 - American national standard for portable radiation...
  • Solar Radiation Instruments-Image
    Solar Radiation Instruments - (61 companies)
    Solar radiation instruments measure the spectral range of radiation, including global solar radiation (sun + sky), net radiation (incoming solar - reflected solar) and the photosynthetic light spectrum. Image credit: TES Electrical Electronic Corp...
  • Smoke Detectors-Image
    Smoke Detectors - (261 companies)
    ...components are also commonly available. Smoke detectors with an IC form factor are semiconductor devices that are designed for smoke-sensing applications. They do not contain an actual smoke sensor, and may be suitable for AC or DC - but not both...
  • Flame Detectors-Image
    Flame Detectors - (183 companies)
    Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
  • HPLC Detectors-Image
    HPLC Detectors - (49 companies)
    Mass spectroscopy detectors ionize a sample and use a mass analyzer to detect the ion current. Nuclear magnetic resonance detectors irradiate nuclei that are placed between the poles of a strong magnet. The radiation is absorbed, the parallel nuclei...
  •  
    Flaw Detectors - (252 companies)
    Flaw detectors are used to detect or measure defects in raw materials or finished products. This product area includes fault detectors, NDT instruments that are used to find faults in electrical, mechanical, optical, or other systems. Examples...
  •  
    RF Phase Detectors and Comparators - (55 companies)
    RF phase detectors and comparators are circuits or instruments that provide a DC output voltage proportional to the difference in phase between two RF signals. They include local oscillator (LO), radio frequency (RF), and intermediate frequency...
  •  
    Radiation Shielding - (75 companies)
    Radiation shielding is used to block or attenuate the intensity of alpha particles (helium atoms), beta particles (electrons), X-ray radiation, and gamma radiation (energetic electromagnetic radiation). It reduces the intensity of incident radiation...
  •  
    Heat Detectors - (105 companies)
    Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
  •  
    GC Detectors - (39 companies)
    Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire