-
Supplier: CASTECH, Inc.
Description: In double doped Nd:Ce:YAG crystals Cerium are chosen as sensitizer for Nd3+ ions because of its strong absorption in UV spectral region at flash lamp pumping and efficient energy transfer to the Nd3+ excited state. As a result - thermal distortion in Nd: Ce:YAG is
- Type: Laser
- Features: Other / Specialty Material
-
Supplier: Electro Optical Components, Inc.
Description: Ce:YAG crystal has excellent mechanical properties and chemically resistant, it can be used in the detection of extreme environment, and enable to produce with thin screens. It also has high luminous efficacy, and its peak emission (550nm) can effective coupling with silicon
- Refractive Index: 1.82 n
- Transparency Range: 550 nm
- Type: Electro-Optic, Scintillation
-
Supplier: CRYSTECH, Inc.
Description: Nd:Ce:YAG is a high efficiency laser material that can be widely used in medical, military and meteorology fields. In double doped Nd:Ce:YAG crystals, Cerium are chosen as sensitizer for Nd3+ ions because of its strong absorption in UV spectral region in flash lamp
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other, Other / Specialty Material
- Type: Laser
-
-
Supplier: HG Optronics, Inc.
Description: Product Serials: 1) YAG+Nd:YAG+ Cr4+:YAG; YAG+Nd:Ce:YAG+Cr4+:YAG; YAG+Yb:YAG+Cr4+:YAG 2)YVO4+ Nd:YVO4 + YVO4; GdVO4+ Nd:GdVO4 + GdVO4; YAG+Nd:YAG+ YAG 3) YLF+Nd:YLF+ YLF; YLF+Pr:YLF+ YLF 4)
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other
-
Supplier: HG Optronics, Inc.
Description: high quality starting materials for crystal growth, whole boule interferometry, precise inspection of scattering particle in crystal using He-Ne laser and delicated measurement of bulk losses using spectrophotometer assures that each crystal will comply with customer’s
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.448 to 1.47 n
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Highly recommended Laser Crystals list from Yutai Optics: Nd: YV04 / Tm: YV04 / Yb: YAG; Nd: GdV04 (read more)
Browse Optical Crystals Datasheets for Changchun Yutai Optics Co., Ltd. -
Ce:YAP Crystal Ce:YAG Crystal Ce:LYSO Crystal (read more)
Browse Sensor Chips Datasheets for Electro Optical Components, Inc.
More Information Top
-
Recent results of PADReS, the Photon Analysis Delivery and REduction System, from the FERMI FEL commissioning and user operations
The instrument works online and shot-to-shot, delivers the specularly reflected radiation to the following beamlines, and horizontally focuses the diffracted part onto a YAG crystal ( Ce :YAG crystals, 25 mm diameter and 0.5 mm thickness, manufactured by Crytur) imaged …
-
PHYSICS OF HIGH BRIGHTNESS BEAMS, 2ND ICFA ADVANCED ACCELERATOR WORKSHOP
YAG : Ce crystals (Yttrium Aluminum Garnet doped with Cerium) (Table 1) are widely used as a scintillators in electron microscopy (Fig. 1).
-
Gamma-induced effect of recharging: Ce4+--Ce3+ in Ce3+ and Nd3+ doped YAG crystals
From Fig. 1 it appears that there are two well known AA bands for Ce : YAG crystals at 338 nm and 458 nm, that correspond to Ce3 absorption centers.
-
Mechanism of compact solid state laser with increasing efficiency at higher surrounding temperature
fluorescence spectrum of the pure Ce3 ion in the Ce , YAG crystal at the normal room temperature(25 C),the dark area of the Fig. 1 is related with absorption spectrum of the Nd3 ion.
-
On the optical properties of undoped and rare-earth-doped yttrium aluminium garnet single crystals
Annealing in air was shown to have no effect on the PL emission of Ce : YAG crystals .
-
Role of the Type of Impurity in Radiation Influence on Oxide Compounds
Irradiation of Ce : YAG crystal (Fig. 1a, curves 1 and 2) leads to a change in Ce concentration (bands at 338 and 458 nm) due to recharging process of Ce3+ ↔ Ce4+ type (KACZMAREK et al. 1996).
-
Research of large energy and high power Nd:Ce:YAG laser
In this paper, a new style double-doped Nd: Ce : YAG crystal was use as operation material to advance laser’s output energy.
-
Investigation of the photoionization of Ce3+ ions in a YAG crystal by microwave resonance technique
The kinetic and spectral characteristics of the complex dielectric constant of a Ce : YAG crystal under laser irradiation in 250–275 nm spectral range are investigated.
-
Excitation emission spectra of laser materials for UV-VIS range
Additional absomtion bands (AA) appears for Ce : YAG crystal at UV band of AA spectrum and also near 338 nm and 458 nm (2cm-1), that Fig.2. a).
-
Impact of Eu 3+ Dopants on Optical Spectroscopy of Ce 3+ : Y 3 Al 5 O 12 ‐Embedded Transparent Glass‐Ceramics
as lifetime.6–10 In addition, the refractive index of silicone is only ~1.50, which is considerably lower than that of Ce : YAG crystal (1.83).
Indicates content that may require registration and/or purchase.