Products/Services for Ceiling Tile Vapor Barriers
-
Gas and Vapor Barriers - (112 companies)Gas and vapor barriers, also known as membranes, consist of materials or structures used to prevent gas and other vapors from penetrating a surface. A prominent use of such barriers is to place them beneath a building to prevent gas and vapor...FormMaterialApplications
-
Sealers and Seal Coatings - (250 companies)Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...
-
Ceiling Tiles and Panels - (134 companies)Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
-
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Cement Tiles - (17 companies)Cement tiles, also known as cement encaustic tiles, are flat, thin tiles often shaped with beveled edges for lining or covering a surface. Cement tiles can be designed for a wide variety of applications. They come in many shapes, sizes, thicknesses...
-
Glass Tiles - (29 companies)Glass tile consists of a flat, thin shape usually with beveled edges for lining or covering a surface. Tile can be designed for corrosion resistance, transparency and/or surface decoration. Glass tiles are thin, flat shaped tiles used to line...
-
Ceramic Tiles - (153 companies)Ceramic tiles are thin, flat tiles that are usually shaped with beveled edges. They are used for lining or covering a surface, and may provide corrosion resistance, thermal protection, wear resistance, and/or surface decoration. Ceramic tiles come...
-
Intrinsic Safety Barriers - (91 companies)Intrinsic safety (IS) barriers are devices that limit the current, voltage, and total energy delivered to a sensor in a hazardous area or flammable environment in order to prevent an explosion. Intrinsic safety barriers are devices that limit...
-
Vapor Recovery Systems - (36 companies)Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse...
-
Waterway Barriers and Booms - (77 companies)Waterway barriers and waterway booms are safety and security devices that contain debris or spills, restrict vessel and port access or act as water hazard and dam safety barriers. Waterway barriers and waterway booms are safety and security devices...
Product News
-
Envirco
MAC-T Ceiling Grid System that join the grid members, providing a suspension point for the threaded rods or wire-hung eye bolts. 2" wide extruded aluminum flange for HEPA filter, ceiling tile, and light fixture mounting. ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire. Full 2" face. Painted white polyester finish; more durable than powder coating. Can be used with cleanroom lights made for 2" grid or teardrop light fixtures. Easy assembly. Zinc alloy castings. Center Line of Grid - 24 1/2" x... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
ExxonMobil - Polypropylene Products
Vistamaxx in carpet tile Vistamaxx TM performance polymers are a proven, cost-effective solution for carpet tile backing. They can contribute to overall tile sustainability by enabling high filler loading. Scrap produced during processing can be recycled and tiles can be recycled at end of life. Tiles made with Vistamaxx can achieve sustainability certifications for flooring. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Norton Abrasives
New Masonry and Tile Diamond Blades Norton Clipper has two new diamond blades designed for fast, smooth cutting of hard materials: Norton Clipper Slicer Turbo Mesh and the improved Norton Clipper Aero-Jet. Built with a unique mesh segment design and reinforced inner core to minimize chipping, Slicer Turbo Mesh cuts extra hard ceramics and porcelain fast. Featuring large arch shaped drop-down segments and a ventilated steel center, Aero-Jet is made for cool, precision cuts on ceramic and stone tiles, granite, marble, and very hard... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Pexco
Built for the Barrier: Barrier Reflectors Highly Visible Standard and Hinged Barrier Delineation. Concrete barriers play an essential role in separating traffic, protecting work zones, and guiding motorists through complex roadway environments. At night or during low-light conditions, these structures can become more difficult for drivers to distinguish from the roadway around them. Effective delineation creates a clearer visual reference, helping motorists recognize barrier locations and roadway alignment when visibility is reduced... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
ToneCooling Technology Co., Ltd
Vapor Chamber for Server Cooling High-power servers and electronics often face heat concentration, hotspots, and space-limited cooling design. Traditional heat sinks may struggle to spread heat evenly, risking thermal throttling and reduced component life. This vapor chamber is designed for efficient thermal management. * High thermal conductivity via phase change enables rapid heat spreading. * Low thermal resistance (as low as 0.062) improves cooling efficiency. * Thin, compact structure fits space-constrained systems... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Air Innovations LLC
Ceiling Mounted Wine Cellar Cooling Units Wine Guardian's ceiling mounted wine cooling units are quiet, split wine conditioning systems that are ideal for small- to mid-size wine rooms with no room to install a traditional unit. These units were designed specifically for recessed ceiling mounting and fit comfortably between standard joist construction. Therefore, making them ideal for applications such as a wine storage display with living space around it or an all-glass wine room. Ceiling mount systems are available in two... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Envirco
Ultra-Slim Ducted Ceiling Module for Clean Air PRODUCT DATA SHEET. The Envirco DCM offers: High efficiency leak free particulate control. Available efficiencies include 99.99% when evaluated on particles 0.3 micron and 99.9995% when evaluated on most penetrating particle size (MPPS). A low profile allowing installation in a minimal depth conserving space for manufacturing or other room components. Constructed of light weight extruded aluminum profiles and joined at the corners with Klip-Lok TM mechanism the DCM installs in any standard 1 1/2... (read more)Browse Fans and Blowers (industrial) Datasheets for Envirco -
Tecmark Corporation
UL Listed 30 Amp ceiling drop GFC The LineGard TM 30 Amp Portable Series GFCI. Product Features. Various voltages available (see configuration table). 1 O rated for NEMA 4X and IP69K. Multiphase rated for NEMA 4X and 6P. Industrial design for rough service application. Enclosure is Chemical and U.V. resistant. Double insulated user interface for added safety. Largest 30 Amp switching contacts in the industry - (high reliability). Optional cable types and lengths available. Available in Automatic or Manual (safe start) reset... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
MarShield
The Benefits of Mobile Rolling Barriers MarShield is a leading designer and manufacturer of standard and custom radiation shielding mobile barriers in North America. Our high-quality mobile barriers are made with durable, shatter-resistant lead glass or lead acrylic viewing panels for an "open concept " environment and transparency while simultaneously reducing harmful radiation. Our mobile rolling barriers come in multiple variations with customizable options including the option for solid opaque panels or full-length lead glass... (read more)Browse Radiation Shielding Datasheets for MarShield -
BlockMaster Electronics, Inc.
Single Row Barrier Blocks BlockMaster Electronic 's Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
-
Architecture of building damages
Roofing felt, 207 gutter 83 rafter feet 374, 374 gutters, 17 roof stones, roof terrace, 15 roof terrace ceilings , 142 roof tiles 431, 374 insulating material, 368 insulating board, insulating layer, 429 vapor barrier , 208, 367, 368, 377, 429 vapor beams 399…
-
Building construction - of the principle to detail
1 trowel cut 2 damming strips: centering of the cover support from cover span 4.50 m 3 bitumen roof … compensation layer 5 storage joint reinforcing 6 tile -U shell 7 mechanical attachment of the vapor barrier 8 dry plaster 9…
-
Development of a simulation tool to evaluate the performance of radiant cooling ceilings
Ceiling (also roof): 2.9 m x 4.3 m - 47 cm concrete with pipes, 1 mm vapor barrier , 10 cm roofmate insulation, 1 mm tar paper, 4 cm gravel, 12cm concrete tiles ; overallU=0.32 W/m2K Floor:2.9 m x…
-
Building reorganization
Roof structure 49 40 roof decks 312 roof tiles 190, 192 roof tile type 194 insulating material 56, 61, 75 … to 43 data rear wall 21, 49 cover deflection 47 cover flatness 32 to 56 vapor barrier 62, 251, 252 drying…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
…take 1 of 4 forms: "blowing" wool or "pouring" wool, which is put into the structural spaces of buildings; batts, which may be covered with a vapor barrier of paper or foil … other products, such as ceiling tile , wall board, spray-on…
-
Frick / Knöll Baukonstructionslehre 1
Roof beam positions 323 Dacher 760 dam shuttering 104 dam materials 363 Dampfgeharteter cellular concrete 121 vapor barriers 363 cover method of construction 27 ceilings 112,240,245,307,761 from … 546, ceramics and Naturwerksteinpiatten 547, carpet tiles , 547-Textile floor covering…
-
Frick / Knöll building construction lesson 1
…the moisture exposure for example in form of soil moisture on erdberührten base plates, residual moisture of still young raw concrete ceilings or water vapor diffusion through ceilings over heating cellars, swimming … through a seal and/or vapor barrier according to section 11 … tub (moisture stress class I), so, a seal in the composite with ceramic tiles and plates is…
-
Ceilings
…138, 143 heating leitzahl 44 thermal protection 1, 10, 13, 34 heat storage capacity 79 heat supply 166 water vapor diffusion resistance number 11 … 46 Wasserspeier 140 water barrier 142 trimmers 91, 93 … wind stress 154 WING cover plate 50 curving construction .... Cell method of construction 102 cement screed 89, 100, 101 tile deck 8 tile compressive strength 57…
Indicates content that may require registration and/or purchase.