-
Supplier: Eagle Eye Power Solutions, LLC
Description: Eagle Eye's IBEX-Ultra battery testing kit is the premier kit in Eagle Eye's IBEX-Series portable battery tester line. The IBEX-Ultra is the fastest battery tester in the industry today, providing measurement results in just three seconds. The IBEX-Ultra has an
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: Uni-Trend US
Description: The UNI-T UT3550 Battery Tester delivers exceptional testing precision and versatility for professionals requiring accurate battery performance analysis, combining the convenience of a handheld instrument with bench-top measurement capabilities and industry-leading accuracy of
- Form Factor: Portable / Handheld Tester
- Test Capability: Resistance
-
Supplier: Computer Network Accessories, Inc.
Description: Pocket battery tester. For testing AAA, AA, C, D, N, 9V and button cell batteries. Battery types: Button cells: 1.5V/1mA AA and N: 1.5V/50mA C and D: 1.5V/150mA Lithium cells: 3V/1mA, 6V / 10mA, 9V/10mA, 12V/10mA, 15V/10mA, 22.5V/10mA Dimensions: 3.9" x 2.5"
-
-
Supplier: Albér
Description: The Cellcorder reads either single cells or multicell modules. Reliable Readings - The Cellcorder performs even in high noise environments - without the need to disconnect the battery from service. Up to a 60 amp DC load (on 2V cells) is used to calculate internal cell
- Input Voltage: 90 to 264 volts
- Operating Temperature: 0 to 40 C
- Current Test Range: 5 to 50 amps
- Voltage Test Range: 0 to 16 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: Optimized for battery testing and battery simulation, the EA-BT 20000 Series are fully bidirectional supplies, allowing full control for both discharging and charging battery cells, packs, or modules. A max power of 30kW and the ability to parallel channels for up to 1800
- Current Test Range: 0 to 600 amps
- Voltage Test Range: 0 to 2,000 volts
- Form Factor: Test Station / System
-
Supplier: Mile-X Equipment, Inc.
Description: charge acceptance into the test algorithms further increases the level of accuracy. Precise high-output charging can test, fully charge, and return a battery to service in under 45 minutes. It also provides analysis of a battery's charge acceptance by testing the battery again
-
Supplier: ODG (Origin Data Global)
Description: Battery Management 1-Cell Li-ion Battery Protection IC
-
Supplier: BTECH, Inc.
Description: The CELLQ1 is competitively priced for use on gensets, spare batteries and small dc plants in any configuration and arrangement. The CELLQ1 is ideally suited for applications that support remote telecommunications, ups systems, station battery systems and switchgear. Measurement Capabilities:
- Input Voltage: 24 to 240 volts
- Operating Temperature: -5 to 75 C
- Power Capacity: 10 to 25 watts
- Features: Power Management / Control
-
Supplier: BTECH, Inc.
Description: managing battery systems. Key System Features BTECH’s patented Impedance Technology in portable form 3Measures Key Battery Parameters including Total System Voltage, Individual Cell Impedance, interconnection impendence and Voltage in one test Links to BTECH’s legendary BVM 4.1
- Input Voltage: 85 to 265 volts
- Operating Temperature: 0 to 40 C
- Current Test Range: 0.5 to 10 amps
- Voltage Test Range: 24 to 600 volts
-
Supplier: Qorvo
Description: The Qorvo® PAC22140 is a Smart Battery Monitoring System (BMS) that can monitor 10-series to 20-series Li-Ion, Li-Polymer and LiFePO4 battery packs. The PAC22140 integrates a FLASH-programmable MCU, Power Management, Current/Voltage/Temperature Sense and drive circuits for
- Input Voltage: 145 volts
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
-
Supplier: Qorvo
Description: The Qorvo® PAC25140 is a Smart Battery Monitoring System (BMS) that can monitor 10-series to 20-series Li-Ion, Li-Polymer and LiFePO4 battery packs. The PAC25140 integrates a FLASH-programmable MCU, Power Management, Current/Voltage/Temperature Sense and drive circuits for
- Input Voltage: 145 volts
-
Supplier: ValueTronics International, Inc.
Description: The BITE2/BITE2P (246301) is a battery analyzer from Megger. Features: Receiver Kit, 60 Hz Used with the original BITE, BITE2 and BITE2P Measures cell impedance and voltage within 3 seconds Measures impedance and dc voltage for lead-acid and nickel-cadmium cells Download stored
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Industrial Magnetics, Inc.
Description: likewise be precisely identified in this manner. It is assumed in all of the foregoing that the pole tester is held in a vertical position relative to the magnet. With mechanical pole testers it is not uncommon for the polarity of the sensor magnet to be reversed by the action of the
- Instrument Technology: Magnetic
- Features: Material Condition, Other, Uses Magnetic Sensors
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3168-HD Sabre Heavy-Duty Battery and Electrical System Diagnostic Tester Features: Heavy-duty for 24-volt battery and electrical systems Diagnoses battery packs in series, parallel, or series/parallel Tests AGM/gel-cell batteries Highest CCA capacity ranges
-
Supplier: ASG, Division of Jergens, Inc.
Description: in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: About 300 charges For use with
- Torque Measurement Range: 8.84955752212389 to 88.4955752212389 In-lbs
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: Cellwatch, by NDSL
Description: and interrogation 24x7 online monitoring Records Voltage per cell or jar/bloc Ohmic value per cell or jar/bloc Pilot cell temperatures Ambient temperatures Battery current Discharge recording Historical trends per cell Alarm settings per
- Power Capacity: 450 watts
- Voltage Test Range: 110 to 240 volts
- Features: Alarm / Relay, Power Management / Control, Test Software / Computer Interface
- Test Capability: Charge
-
Supplier: Albér
Description: MPM-100 is an all-in-one battery monitoring solution for smaller battery systems up to 150VDC. It can be configured for all battery configurations that are based on single cells of 1V up to 12V multicell modules. The Alber MPM-100 configurable battery diagnostic
- Voltage Test Range: 1 to 12 volts
- Form Factor: Panel / Rack Mount Tester
- Test Capability: Resistance
-
Supplier: Mile-X Equipment, Inc.
Description: Midtronics PBT-300 Diagnostic Battery Conductance/Electrical System Testing Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. Applications: Auto/ Light Trucks & Heavy Duty/ Commercial The PBT-300 represents the latest in the PBT series of
-
Supplier: ASG, Division of Jergens, Inc.
Description: of last 10 torque readings can be measured Up to 100 readings can be stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours) Continuous Operating Time on a Full
- Torque Measurement Range: 0.884955752212389 to 8.84955752212389 In-lbs
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: ASG, Division of Jergens, Inc.
Description: Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells, 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: about 300 charges Find the failure point for
- Torque Measurement Range: 0.442477876106195 to 4.42477876106195 In-lbs
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: ASG, Division of Jergens, Inc.
Description: Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells, 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: about 300 charges Find the failure point for fasteners
- Torque Measurement Range: 4.42477876106195 to 44.2477876106195 In-lbs
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The DLV-Pro Data Logging Voltmeter allows for fast & easy battery voltage testing with built in digital data-logging capabilities. The DLV-Pro automatically measures and records cell voltages in less than 1 second, enabling hundreds of cell voltage readings to be measured from a
- Operating Temperature: 0 to 40 C
- Voltage Test Range: 0 to 20 volts
- Features: Alarm / Relay
- Form Factor: Portable / Handheld Tester
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Management Single Cell Li-Ion Battery Charger
-
Supplier: Albér
Description: conditions. Proper load testing is the only way to determine where the battery resides on its expected life curve. The Albér BCT-2000 capacity test system will test any battery in service today. Load testing is essential for any storage battery system that protects equipment or
- Current Test Range: 0 to 4,000 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Other
- Test Capability: Current, Voltage
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BQMS Battery Monitoring System is a modular system that allows for complete monitoring of a single or multiple battery systems. Parameters monitored include string voltage, DC current, cell voltage, cell / connection resistance, cell temperature, & ambient
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 1,000 volts
- Features: Alarm / Relay, Other, Power Management / Control, Test Software / Computer Interface
-
Supplier: DigiKey
Description: Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
- Form Factor: Test Module / Sub-system
-
Supplier: Churod Americas, Inc.
Description: Churod Electronics uses multi-physics simulation technology to design efficient and robust CCS systems. Working primarily in a blister scheme, Churod's designs layer the PCB, busbar, and fuse protection for a general weight reduction when compared with competing technologies. This process also
- Test Capability: Current, Resistance, Voltage
- Features: Other
- Form Factor: Test Module / Sub-system
-
Supplier: TelephoneStuff.com
Description: Certifies Category 5/Class D twisted pair cabling. Autotest suite includes Power Sum NEXT, Attenuation, Power Sum ACR, Length, WireMap, Propagation Delay, Delay Skew and headroom margin. Operates from AA cells, AC/mains adapter, or optional Ni-MH battery pack. Includes hard carrying
- Cable: Cat 5
-
Supplier: Lingto Electronic Limited
Description: IC, ONE CELL, BATTERY PROTECTION
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Manager software. Operates from AA cells, AC/mains adapter, or optional Ni-MH battery pack. Includes hard carrying case. Features: - 115 volt / 60 hz - Certifies CAT 5 and Enhanced CAT 5e cabling - Tests PS-NEXT and PS-ACR to 250 MHz - Built-in two-way talk set - Cable toner for
- Cable: Cat 5
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Battery washing test machines from ATMARS are ideal test equipment to carry out battery washing tests according to GB 31241-2014 Lithium ion cells and batteries used in portable electronic equipment – Safety requirements.
- Form Factor: Test Station / System
-
Supplier: AMETEK Programmable Power
Description: strain gauges, heater loads, and cell bypass/short. Battery behavior easily modified via spreadsheet download to simulate any battery topology including Nickel Metal Hydride, Lithium Ion, and Nickel Cadmium Flexible Database Operation A unique database engine allows the
- Form Factor: Test Module / Sub-system
-
Battery Monitors and Testers - Integrated Circuits (ICs) -Power Management (PMIC) Battery ManagementSupplier: Win Source Electronics
Description: Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) -Power Management (PMIC) Battery Management Series: Automotive, AEC-Q100 Package: Tray Product Status: Active Function: Battery Cell Controller Battery Chemistry: Lithium Ion Number of Cells: 7 ~ 14
-
Supplier: Eagle Eye Power Solutions, LLC
Description: control for perfect measurements. With the SG-Ultra digital hydrometer, the sampling speed can be adjusted to the task. Slower triggers avoid the information of air bubbles while fast triggers rinse the cell chamber efficiently. The cell chamber is clearly visible at all times to avoid
- Temperature Range: 32 to 104 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0 to 2 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Insertion Type, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
Find Suppliers by Category Top
Featured Products Top
-
With Electrical test in prismatic battery cells Marposs offers a complete solution for: Geometric and dimensional inspection Functional and electrical testing Electrical test integration for prismatic battery cells (read more)
Browse Battery Monitors and Testers Datasheets for Marposs Corp -
Brief introduction of Cell Contact System (CCS) products Cell Contact System Churod Electronics uses (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
Brief introduction of Cell Contact System (CCS) products Cell Contact System Churod Electronics uses (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
Brief introduction of Cell Contact System (CCS) products Cell Contact System Churod (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
extolling the benefits of Cell Contact Systems. FPC-based battery monitoring is an efficient way to evaluate battery state-of-health through temperature and voltage detection. Integrated solutions from Churod are vastly superior to heavier and larger legacy systems using discrete wiring harnesses (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
, telecommunications, and consumer electronics. The company offers extensive experience in chambers designed for testing NIMH, lead acid and lithium ion batteries, from small battery cells to large battery packs. CSZ supplies environmental chambers to the leading battery manufacturers and global battery test labs (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
Both Ultrameter II models deliver performance of ±1% of reading (not merely full scale). This high level of accuracy has been achieved through advanced four-electrode conductivity cell technology, a unique pH/ORP sensor and powerful microprocessor-based circuitry. With displayed values of up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
to 64 units of the same series to be connected for higher power requirements. Integrated battery test functions include CC-CV discharge characteristics, ampere hour counter, dedicated battery test mode and battery simulation, making it suitable as a battery cell tester, battery module tester and (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
Gardner Bender GBT-3502 Dry Cell Battery Tester at PlumberSurplus.com
Gardner Bender GBT-3502 Dry Cell Battery Tester .
-
Testers / Battery / AAA Battery
BT1 - Dry Cell Battery Tester .
-
D Battery
BT1 - Dry Cell Battery Tester .
-
Electrical Tools by 3M and Cooper Industries at PlumberSurplus.com
Gardner Bender GBT-3502 Dry Cell Battery Tester .
-
Gardner Bender, Electrical Tools at PlumberSurplus.com
Gardner Bender GBT-3502 Dry Cell Battery Tester .
-
Manual lithium-ion-batteries
26.4 Typical power data of battery testers cells .
-
Rechargeable Seawater Battery and Its Electrochemical Mechanism
A battery cell tester (WBCS3000; Wonatech) was used to conduct charge and discharge tests at various current densities.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8723/48022557-MIT.pdf?sequence=2
Battery cell tester 8.
-
Life Test / Services
MCV - Electric Vehicle Battery Cell Tester .
-
Life Test / Test Systems
MCV - Electric Vehicle Battery Cell Tester .
Indicates content that may require registration and/or purchase.