Products/Services for Centennial PCMCIA Memory Card Driver
-
PCMCIA Card Readers and Writers - (23 companies)PCMCIA card readers and PCMCIA card writers allow a user to transfer data from or to a host computer to or from a PCMCIA card. These products derive their names from the Personal Computer Memory Card Association (PCMCIA), the organization...
-
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which...
-
PCMCIA Cards and Accessories - (130 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were...
-
PCMCIA Serial Adapter Cards - (13 companies)Memory Card Association, the organization which develops and maintains standards for PCMCIA cards. Originally, these devices were known as PC cards because they were designed to add memory to portable computers. As PCMCIA standards and technologies have...
-
PCMCIA Bus Interface Cards - (30 companies)PCMCIA bus interface cards translate the data from the PCMCIA bus to another bus, and vice versa. They are used to connect two otherwise incompatible buses. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization...
-
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)...to data modems, but are designed to transmit and receive documents to and from a fax machine, or another fax modem. Both PCMCIA modems and PCMCIA fax modems take their name from the Personal Computer Memory Card Association (PCMCIA), the organization...
-
Smart Card Chips - (27 companies)Smart card chips contain a microprocessor and/or memory. They are embedded in smart cards; portable devices that resemble credit cards but are used in applications such as banking and health care. Smart card chips contain a microprocessor...
-
Device Drivers - (89 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL...
-
PC Card Connectors - (94 companies)...and maintained by the Personal Computer Memory Card International Association (PCMCIA), a U.S. computer industry trade organization. Known originally as PCMCIA or PCMCIA cards, PC cards were designed for computer storage expansion. They are now used as network...
-
PCMCIA Networking Cards - (11 companies)PCMCIA networking cards allow a host computer to connect to a network for data transmission and communication. They take their name from the Personal Computer Memory Card Association (PCMCIA), the organization which develops and maintains standards...
Product News
-
DigiKey
TDK Memory Storage Solutions The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology. The GBDriver provides SSD, NAND module, and Card media with GBDriver to the market, providing high-speed access while securing high reliability. Features. In-house designated controller. Power fail data safety. Power back-up circuit (except CAE3B, SME3B, MMRD4, MURD4... (read more)Browse Memory Chips Datasheets for DigiKey -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Advantech
EtherCAT Card Advantech 's IIoT Automation Group is pleased to announce the launch of the PCI-1203 high-end, 32-axis EtherCAT motion and I/O master card. The PCI-1203 is a PC-based, two-port EtherCAT PCI card with extra-quick cycle times. For the EtherCAT motion port, it 's a fast 500 us for up to 32 servo axes and cycle time for EtherCAT fast I/O port is even faster - a blazing 200 us. The PCI-1203 delivers guaranteed performance with no packet loss, independent of computing platform. Users can take... (read more)Browse Motion Controllers Datasheets for Advantech -
Lingto Electronic Limited
Memory-- AS4C128M16D2-25BCN IC DRAM 2GBIT PARALLEL 84FBGA. Specifications. Manufacturer: Alliance Memory, Inc. Manufacturer Part Number: AS4C128M16D2-25BCN. Product Category: DRAM and SDRAM Memory Chips. Datasheet (read more)Browse DRAM and SDRAM Memory Chips Datasheets for Lingto Electronic Limited -
Rochester Electronics
Rochester Partners with Intelligent Memory Rochester Electronics, LLC and Intelligent Memory have joined forces to ensure the continued availability of mature and legacy DRAM and NAND storage solutions tailored for industrial and embedded applications. (read more)Browse DRAM and SDRAM Memory Chips Datasheets for Rochester Electronics -
VAST STOCK CO., LIMITED
DIMM Connectors for DDR4 Memory Upgrade your system with our high-quality DIMM Connectors designed for DDR4 288P SMT assembly. As part of our extensive IC Sockets and Headers collection, these IC Sockets are specifically tailored for DIMM applications. The socket type ensures a secure and reliable connection, enhancing your system's overall performance. Key Features: Optimized Design: Precision-engineered for seamless integration. Reliable Connectivity: Ensure stable connections for DDR4 memory modules. Efficient SMT Assembly... (read more)Browse IC Sockets and Headers Datasheets for VAST STOCK CO., LIMITED -
Infineon Technologies AG
Introducing the latest in memory technology SEMPER TM NOR Flash. Architected and designed for functional safety. Every day, customers rely on systems that depend on our NOR Flash technology to store code and data. Your safety is our number-one priority, and failure is not an option. That's why all of our high-density SEMPER TM NOR Flash memory devices exceed automotive quality and functional safety requirements, and are engineered to last. The SEMPER TM NOR Flash memory family is Infineon's high-performance, safe, and reliable NOR Flash... (read more)Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
Acme Chip Technology Co., Limited
4MBIT SPI FRAM Memory The CY15B104Q-SXI from Cypress Semiconductor is a compact 4Mbit SPI FRAM memory chip. With a supply voltage range of 2V to 3.6V and an operating temperature range of -40 C to 85 C, it offers reliable performance in various environments. Its 8-SOIC package ensures easy integration into circuit designs. Key Features: Fast SPI Interface: Operating at up to 40MHz, enabling rapid data transfer. Non-Volatile: Retains data without power, ensuring data integrity and reliability. High Endurance... (read more) -
Amphenol Communications Solutions
DDR5 Memory Module Sockets JEDEC SO-023D & SO-023 COMPLIES TO NEW INTERFACE STANDARD JEDEC SO-023D AND JEDEC SO-023. The new DDR5 connector with only 287 terminals addresses the resonance from the floating RFU pin 220 which resulted in a margin delta. Both RDIMM and UDIMM versions of the new DDR5 socket are tooled and available. The 287-terminal DDR5 connectors and 288-pin DDR5 SMT memory module connectors feature: Able to withstand high system-level shock and vibration testing module weight. Easy to insert and extract the module card... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Rego Electronics Inc.
CFexpress Card Host Connectors Product Series -. CFexpress card host connectors. Features & Benefits -. Available for right angle top mount. Save PCB space. Well-designed card locking mechanism - work under industrial shock and vibration conditions. High quality, high reliability. Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Based Computers. (read more)Browse PC Card Connectors Datasheets for Rego Electronics Inc.
-
Windows 7
And if become present, these also interrogated by computers (like notebooks) with PCMCIA- and PC Card connections. .... A suitable modem is recognized nowhere, or would like you to install a driver of newer date of the manufacturer of the hardware, the modem can be selected also manually. .... opens then the window shown in Abb. 12.11 that has several register cards and bottom options … ideas can be swept over the beginning of the favorable time zone even quite of the memory . .... The DES (Data Encryption standard) describes a symmetrical 56-bit-encryption that was developed in the 70er years of the last century of IBM first as herstellereigenes blocking cipher method and was appointed the general standard hereinafter.
-
Manual of the Mess- and automation technique in the automobile
The present, integrated combination-Instrumenten construction started in the 90er years of the 20 sten of century . .... are based on a common, rigid function circuit board (motherboard) with integrated pointer drives in form of .... - the position determination in a card , - the target selection, - route planning or calculation, - the target direction. .... Flexible production-cell FGA Future Graphics adapter FGB traveling-speed-limiter FGL shape- memory -alloy FGR speed … Process Communication monitor PCM staff computer Manufacturer PCMC →PCI, cache controller and Memory PCMCIA →PC Memory Card…
-
Windows Vista
And if become present, by computers (like notebooks) with PCMCIA- and PC Card connections this also interrogated. .... A suitable modem is recognized nowhere, or would like you to install a driver of newer date of the manufacturer of the hardware, the modem can be selected also manually. .... opens then the window shown in Abb. 9.11 that has several register cards and bottom options … ideas can be swept over the beginning of the favorable time zone even quite of the memory . .... That describes DES (Data Encryption standard) a symmetrical 56-bit-encryption in the 70er years of the last century of IBM as the blocking cipher was developed and appointed the standard hereinafter.
-
I believe, it chops!
Almost all WLAN devices no matter whether routers, external PCMCIA card or also the WLAN cards verbauten in laptops have, a connection for a further antenna. .... Became songs therewith for unique memories because the voice of the moderator could be heard at the .... It must hold the taxi driver for example that finds the mobile phone on the rear bank .... Still in the 3rd century before Christus, they dominated the calculation of a length namely perfectly.
-
Development of Haptic devices
For memory : k is defined as quotient of the converted and the received energy. .... Is just it interesting by ubiquitous optical measuring principles in connection with the draft of adapted drives inductive or to use the capacitive measuring method. .... Measuring card / multi function cards measuring cards or multi function cards for the operation on internal computer interfaces (PCI, AGB, PCMCIA ), but also to the operation on above external interfaces, a simple possibility is, hardware structures to raise. .... This is a clear difference to a time beginning of the 21 ten of century .
-
I believe, it chops!
Almost all WLAN devices no matter whether routers, external PCMCIA card or also the WLAN cards verbauten in laptops have, a connection for a further antenna. .... Became songs therewith for unique memories because the voice of the moderator could be heard at the .... It must hold the taxi driver for example that finds the mobile phone on the rear bank .... Still in the 3rd century before Christus, they dominated the calculation of a length namely perfectly.
-
R&D Centre Database - World + Regions - H1 2016
15811 Centennial Drive, USA Northville, MI 48168. .... Driver assistance systems. .... Storage medium can utilize Flash memory , miniature magnetic flexible or rigid disk, MRAM or other future non .... Flash Card . .... take the form of either an embedded module or an external card using PCMCIA , ExpressCard or USB…