-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.58 inch
- Hose Inside Diameter: 0.25 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.85 inch
- Hose Inside Diameter: 0.5 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.5118113 inch
- Hose Inside Diameter: 0.2362206 inch
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: and parts guarantee found with the entire R3 family. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta RACR Specifications Description Retracta R3 RACR Reel Part No. HWC465R-02 Application Hot Water Hose Id 1/2" Hose Length 65’/20m WP (psi) 150 psi. Weight 34lbs Case / Hose
- Maximum Pressure: 150 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Sauerstoffverstärkte functional MR lung imaging
As Sende- and receiving coil, a large or small in channel body coil (Solutions AG Obtain Siemens .... Connected to the central gas supply of the clinic ( air and O2), the breathing air-borne oxygen concentration could steplessly be controlled between 21 and 100 %. .... the respective air mixture over a breathing mask (. Abb. 1 right), a T piece and ventilation hoses .
-
Vaulters lexicon physiotherapy
…as the conductivity is temperaturabhängig, crescent pad nt (Moon pillow helped E); material hose in crescent form … 24,6 mm, adipose tissue: 50 mm, water: 11500 mm, air : 2,5 mm. .... through a tangibly existing object is promoted, and there is no outer sensory irritant by that, in contrast with the illusion; hallucinations can through disease processes of the central nervous system or chemical … connected through a deflecting roller to a train weight…
-
Therapy of inner diseases
routine Abklatsch investigations routine personal investigations routine air germ number determination routinemässigeWasseruntersuchungen routine to UV lamps plastic overshoe … bath tubs, floor adhesive mats, disinfection mats change derVernebler and ventilation hoses all 48 h … frequent cause of nosokomialer bacteremias on the intensive care unit, with a Bakteriämieinzidenz central vein catheter-days … contamination causes the primary sprouting colonization of the puncture position plays an essential role ; further sources are…
-
60 years Hämo- and Peritonealdialyse, 50 years kidney transplantation, 25 years Immunapherese in Austria
The coil kidneys were real in path devices and are provided fain for use. .... In the treatment space, there were electrically controlled air traps and for every place a blood pump. .... Were 4 plate kidneys in use, came the dialysate from a central treatment plant from the adjoining .... Membranes became sterile and are provided double and the blood hoses had infusion connections.
-
Nitrous oxide development and present place value
The causal roller of the nitrous oxide on this postoperative complication is vigorously debated. .... central disturbance in the medullary dopaminergic system, debates an increase of zerebrospinaler Opioidpeptide,Veränderungen of the pressure .... Leakinesses in ventilators and hoses , diffusion through hoses and the Exspiration through the patient by and after anesthesia ausleitung carry for room air contamination with nitrous oxide.
-
Medical technology
The occlusion rollers through rotation of a central knurled wheel, move symmetrically out and occlude uniformly the engaged hose . .... The advantages of centrifugal pumps are that they only limit, can promote the air and in the…
-
Medical technology
The occlusion rollers through rotation of a central knurled wheel, move symmetrically out and occlude uniformly the engaged hose . .... The advantages of centrifugal pumps are that they only limit, can promote the air and in the…
-
Practice of the sleep medicine
The patient hears occasionally the turbine noise about the air column in hose and mask. .... Approaches the regular care of patients through competent doctors and suppliers a deciding roller about a therapy. .... 4.5.2 ventilation therapy by central sleep apnea syndromes .
-
Dialysis and nephrology for compartment staff
▬ Mechanically (defective roller pump broken blood hose ) ▬ overheating of the dialysate ▬ Hypotones dialysate ▬ .... A special roller belongs to chlorine or to chlorine amine. .... can be removed from drinking water; reverse osmosis and other components of the central water treatment are .... 11.11 · air embolism .
Indicates content that may require registration and/or purchase.