-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount. Around a central grooved cable, there is a composite of glass yarns and swelling fleece with characteristics that ensure the actual strain relief and waterproofing
- Cable Diameter: 8.8 mm
- Cable Weight: 0.059527559055118 to 0.104173228346456 lbs/ft
- Bending Radius: 160.00000000000003 mm
- Operating Temperature: -20 to 60 C
-
Supplier: Belden Inc.
Description: Outdoor Cable, OS2, Central Loose-Tube, 24 Fibers, CM Corrugated Steel Tape Armor, 250 um Fiber
- Cable Weight: 0.1547716535433068 lbs/ft
- Operating Temperature: -40 to 70 C
-
Supplier: General Cable
Description: 850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE
- Cable Diameter: 11.810993622063446 mm
- Wavelength: 850 to 1,300 nm
- Operating Temperature: -40 to 70 C
- Cable Type: Multifiber Cable
-
-
Supplier: Belden Inc.
Description: FX OUTDOOR CENTRAL LOOSE TUBE OS2 10 FIBERS OSP NON-UNITIZED BLACK
- Cable Weight: 0.07589763779527545 lbs/ft
- Operating Temperature: -40 to 70 C
-
Supplier: Belden Inc.
Description: FX OUTDOOR CENTRAL LOOSE TUBE OS2 8 FIBERS OSP NON-UNITIZED BLACK
- Cable Weight: 0.07292125984251956 lbs/ft
- Operating Temperature: -40 to 70 C
-
Supplier: Belden Inc.
Description: FX OUTDOOR CENTRAL LOOSE TUBE OS2 6 FIBERS OSP NON-UNITIZED BLACK
- Cable Weight: 0.07292125984251956 lbs/ft
- Operating Temperature: -40 to 70 C
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Outside Plant Central Loose Tube SM 9/125µm
- Cable Diameter: 8.26 mm
- Cable Type: Multifiber Cable
- Connector Type: None
- Fiber Mode: Single Mode
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Dry Central Loose Tube SM 9/125µm Outdoor Cable
- Cable Diameter: 6 mm
- Cable Type: Multifiber Cable
- Connector Type: None
- Fiber Mode: Single Mode
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable U-DQ(ZN)BH Universal fiber optic cable for indoors/outdoors with central loose tube Laser-optimized, bending-resistant fiber Bending resistant fiber UV-resistant, metal-free, longitudinally waterproof, tensile
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate Headquarters - Fiber Instrument Sales is headquartered
- Application / Connector Type: Fiber Optic
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: Lapp Tannehill
Description: accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® HQN is an outdoor glass fiber optic cable avalable with up to 24 fibers. The cable design
- Cable Diameter: 7.300000000000001 to 8.3 mm
- Cable Weight: 0.059527559055118 to 0.0967322834645667 lbs/ft
- Bending Radius: 109.50000000000001 to 124.5 mm
- Operating Temperature: -20 to 70 C
-
Supplier: Corning Optical Communications
Description: adapters, OptiTip adapters or mechanical adapters. The UCA terminals are a key item in an optimized access network infrastructure. 144 fiber cables or those with large central strength members (>4 mm OD), require part number SCF-MBR-CMS.
-
Supplier: TelephoneStuff.com
Description: FREEDM Loose Tube Cable is a lightweight cable designed for indoor/outdoor applications. The cable consists of gelfilled buffer tubes containing up to twelve 250 μm color-coated optical fibers. These buffer tubes are SZ-stranded around a dielectric
-
Supplier: TelephoneStuff.com
Description: Loose tube outdoor cable. Features: - Minimum Order Quantity is 3281 feet - All dielectric central strength member - Excellent attenuation performance - Dry water blocking for moisture protection - Polyethylene jacket for weather and UV protection - Breakout kits available -
-
Supplier: TelephoneStuff.com
Description: jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 12 - Central Member: Dielectric - Optical Fiber Type: LANscape 62.5 - Wavelength: 1310/1383/1550 (nm) - Nominal Cable Height: 1.24in (31.5mm) -
-
Supplier: TelephoneStuff.com
Description: ALTOS Double-Jacket Single-Armored Cables are enhanced for below ground installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate Headquarters - Fiber Instrument Sales is headquartered
- Application / Connector Type: Coaxial
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: providers. However, this type of rotary joint is not easy to combine with electric, optic rotary joints, because they do not have a through-bore. The great advantage of all our commutators is to have a through-bore. This allow to pass wires, fibers and tubes in the
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: our motorized movement compensator, which compensates both the rotative movements of the animal and the weight of the cables, fibers, tubes. 2. Company advantage: Owns complete mechanical processing equipments including a CNC processing center, with strict inspection and testing
Find Suppliers by Category Top
Featured Products Top
-
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
: Electronic, fiber optic, and hybrid connections 100% testing of all assemblies Small to large volume capacity Overmold capabilities Request a Custom Cable (read more)
Browse Cable Assembly Services Datasheets for LEMO USA, Inc. -
: Electronic, fiber optic, and hybrid connections 100% testing of all assemblies Small to large volume capacity Overmold capabilities Request a Custom Cable (read more)
Browse Cable Assembly Services Datasheets for LEMO USA, Inc. -
EGT compression seal feedthroughs for electrode sealing Fiber optic sensors, seals and cables Conax Technologies has adapted our (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
. JETSEAL’s patented Multi-Sensor Pass-Through quickly and easily passes multiple sensor wires, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc.
More Information Top
-
Tensile test of indoor cable and optical ribbon cable
Fig 2 is the cross section of the central tube fiber optic cable : .
-
ACSR (Aluminium Conductor Steel Reinforced ) from Anhui Electric Group Shares Co.,Ltd, China
• Fiber Optic Cable Central Tube FOC Loose Tube Stranded FOC Loose Tube Stranded FOC ...
-
outdoor cable - offers from outdoor cable manufacturers, suppliers, exporters & wholesalers
Central Tube Light Armored Fiber Optic Cable 2.
-
Optical Fiber Cable Selling Leads in Telecom Parts, Optical Fiber Cable Exporters, Manufacturers & Suppliers in Telecom Parts Directory
Central Tube Light Armored Fiber Optic Cable 2.
-
Optical Fiber Cable Exporters, Optical Fiber Cable Selling Leads
Central Tube Light Armored Fiber Optic Cable 2.
-
Selling Leads for Telecom Parts - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, Shanghai Sun Telecommunication Co., Ltd.
Central Tube Light Armored Fiber Optic Cable 2.
-
fiber optic cable - offers from fiber optic cable manufacturers, suppliers, exporters & wholesalers
Outdoor networking optic Fiber cables , simplex duplex FTTH Central Tube Light Armored Fiber Cable S/N: ...
-
steel cable reel - offers from steel cable reel manufacturers, suppliers, exporters & wholesalers
Outdoor networking optic Fiber cables , simplex duplex FTTH Central Tube Light Armored Fiber Cable S/N: ...
-
Fiber Optic - Fiber Optic Manufacturers, Suppliers
Outdoor networking optic Fiber cables , simplex duplex FTTH Central Tube Light Armored Fiber Cable S/N: TM06SMGYXTW002PE Single central tube light armored fiber cable Each requirement Number of fiber: 2-12...
-
Networking Cable - Networking Cable Manufacturers, Suppliers
Outdoor networking optic Fiber cables , simplex duplex FTTH Central Tube Light Armored Fiber Cable S/N: TM06SMGYXTW002PE Single central tube light armored fiber cable Each requirement Number of fiber: 2-12...
Indicates content that may require registration and/or purchase.