-
Supplier: Labconco Corporation
Description: The CentriVap Benchtop Vacuum Concentrator with acrylic lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples. Exclusive features include: brushed, stainless steel and glacier white,
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Labconco Corporation
Description: The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Labconco Corporation
Description: The Acid-Resistant CentriVap Benchtop Centrifugal Vacuum Concentrator with glass lid is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of multiple biological or analytical samples containing chemicals such as 0.1 to 1%
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
-
Supplier: Labconco Corporation
Description: The Acid-Resistant Refrigerated CentriVap Centrifugal Concentrator is designed to rapidly concentrate multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and controlled temperature. This exclusive concentrator combines a refrigeration
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Pickering Laboratories, Inc.
Description: EVA, Sample Preparation System - Final Volume 5 mL, 100-110 V / 50-60 Hz AUTOMATED EVAPORATOR FOR SERIAL CONCENTRATORS At the heart of the EVA is a uniquely designed evaporation chamber that uses laser controls for accuracy and reproducibility. Utilizing the best features of rotary
-
Supplier: KNF Neuberger, Inc.
Description: Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control Exceptionally quiet Benefits Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control Exceptionally quiet
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: KNF Neuberger, Inc.
Description: extremely aggressive/corrosive gases and vapors Compact, quiet and reliable Self-drying system removes condensate without affecting the vacuum level Maintenance-free Applications Rotary evaporation Centrifugal concentration Distillation Vacuum oven Multi-user vacuum
- Ultimate Operating Vacuum: 3.0011352978923 torr
- Pumping Speed: 2.11864406779661 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Cole-Parmer
Description: vacuum levels to exact levels needed for optimal evaporation rates. The handy AVM knob fine-tunes vacuum while purging condensates from the diaphragm to maintain efficient pumping and extended diaphragm life. |DryFast achieves top vacuum performance with only one or two pumping
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: vacuum levels to exact levels needed for optimal evaporation rates. The handy AVM knob fine-tunes vacuum while purging condensates from the diaphragm to maintain efficient pumping and extended diaphragm life. |DryFast achieves top vacuum performance with only one or two pumping
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: vacuum levels to exact levels needed for optimal evaporation rates. The handy AVM knob fine-tunes vacuum while purging condensates from the diaphragm to maintain efficient pumping and extended diaphragm life. |DryFast achieves top vacuum performance with only one or two pumping
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: vacuum levels to exact levels needed for optimal evaporation rates. The handy AVM knob fine-tunes vacuum while purging condensates from the diaphragm to maintain efficient pumping and extended diaphragm life. |DryFast achieves top vacuum performance with only one or two pumping
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Features: Other
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus
-
Supplier: Proceco Ltd.
Description: it an environmentally and more cost effective alternative to conventional wastewater concentration technologies. Proceco Éco-Smart MVR Evaporator Features PLC-controlled process Few moving parts and no liquid pumps Vacuum distillation process Efficient vapor compression technology Uses
- Evaporation Rate: 62.5000000000001 GPH
- Application: Coating / Etching, Distillation, Liquid Recycling, Plastics Processing, Semiconductor Manufacturing, Waste Water Treatment
- Features: Display and Interface, Mechanical Vapor Recompression, Other
- Power Source: Electric
-
Supplier: Samsco Corporation
Description: Energy is the single largest component of operating costs in many wastewater treatment systems, and particularly is this so with distillation, where it generally accounts for 50-70% of total operating costs. The Samsco EnviroStill MVR Evaporator uses metal plate heat exchange technology,
- Evaporation Rate: 50 GPH
- Operating Temperature: 48.888888888888886 to 79.44444444444444 C
- Application: Distillation, Waste Water Treatment
- Power Source: Electric, Steam
-
Supplier: BUCHI Corporation
Description: laboratory vacuum system, we recommend the combination of Vacuum Pump V-710 with Vacuum Module V-802 LabVac for maximum suction performance in continuous operation. Speed and stroke controlled operation for a precise hysteresis-free vacuum Quiet and low-vibration
- Evaporation Rate: 449.0924 to 818.9332 GPH
- Power Source: Electric
- Application: Research and Development
- Type: Vacuum Distillation
-
Supplier: Pope Scientific, Inc.
Description: falling film stills, rotary evaporators and other equipment, in any processing application where heat-sensitivity is a factor. Pope Short Path/Wiped-Film Stills (WFS) and Wiped-Film Evaporators (WFE) successfully separate volatile from less volatile components with a gentle process
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery
- Operation: Laboratory
- Features: Other
-
Supplier: Pope Scientific, Inc.
Description: falling film stills, rotary evaporators and other equipment, in any processing application where heat-sensitivity is a factor. Pope Short Path/Wiped-Film Stills (WFS) and Wiped-Film Evaporators (WFE) successfully separate volatile from less volatile components with a gentle process
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery
- Operation: Laboratory, Pilot
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Inductotherm Group companies manufacture Consarc aluminium brazing furnaces, featuring advanced vacuum pumping systems, temperature uniformity control, handling systems, forced cooling, and hot water systems. Applications Include: Aerospace heat (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
, ultra-compact design. With an ultralow magnetic stray field, dual ionization chamber for longer life, and no filament to burn out, they are ideal for high-vacuum pressure monitoring, evaporation and sputtering systems, and general vacuum measurement and control. (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
SUSTAINABILITY AND ENERGY CHANGES IN PAPER MILL VACUUM SYSTEMS ARE SURPRISING AND REWARDING Energy balance by maximizing mechanical removal of water and minimizing thermal evaporation of water Cool and condense vacuum process (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Therapeutic Proteins
Centrifugal vacuum evaporator .
-
Glycoanalysis Protocols
Centrifugal vacuum evaporator .
-
Characterization of mycosporine‐serine‐glycine methyl ester, a major mycosporine‐like amino acid from dinoflagellates: a mass spectrometry study
The extracts were pooled, filtered (Whatman GF/F) and evaporated to dryness using a centrifugal vacuum evaporator (Centrivap, Labconco Co., Kansas City, MO, USA).
-
The Plant Cell Wall
Centrifugal vacuum evaporator .
-
The Protein Protocols Handbook
Centrifugal vacuum evaporator .
-
Protocols
Dialyze a 50–250-μg sample of glycoprotein against distilled water, and then dry the sample in a centrifugal vacuum evaporator (see Note 1).
-
Fluorophore-assisted electrophoresis of urinary carbohydrates for the identification of patients with oligosaccharidosis-and mucopolysaccharidosis-type lysosom...
The eluted carbohydrates were dried in a centrifugal vacuum evaporator , and the dried resi- due was resuspended in 50 #1 of Milli-Q DI water.
-
The Protein Protocols Handbook
Centrifugal vacuum evaporator .
-
Joint MS‐based platforms for comprehensive comparison of rat plasma and serum metabolic profiling
Drying was carried out in an LNG-T88 centrifugal vac- uum evaporator (Huamei Biological Instrument Company, China).
-
Plant Lipid Signaling Protocols
Centrifugal vacuum evaporator (Type 2-18 CD, Christ, Osterode).
Indicates content that may require registration and/or purchase.