-
Supplier: Visual Sound, Inc.
Description: know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
-
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
-
Supplier: TMP Pro Distribution
Description: what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
High Temperature Magnet Wire If you need to coat wire, strip, or stamped components, please contact us. (read more)
Browse Coating Services Datasheets for Device Technologies, Inc. -
: Full-Coated Electroplated Wire: Thin (0.3–1.0 mm), dense diamond abrasives for high-hardness materials like quartz, silicon rods, and rare (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw -
costly. Ceramic-Coated: Reduces contamination, extends life, but performance drops if coating fails. Key Considerations: Match materials to process needs (thick Al wire → tungsten/Mo; precision gold → Cu/Pt). (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
the solid wall of the unit's pressure vessel. On the wet side, liquid level is sensed via a float on one end of an arm and a ceramic-coated magnet on the other. The float rises or falls as the liquid level changes, causing the magnet on the other end of the pivoted arm to move, triggering a (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
can be supplied with explosion-proof motors and controls, ceramic-coated rolls, hydraulic roll pressure indicating devices at each handwheel, rotary pressure joints for tighter temperature control, custom safety covers, and other optional features. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Measurement Principle Capacitive RH sensors consist of a ceramic substrate on which a thin film of polymer is deposited between two conductive electrodes. The sensing surface is coated with a (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
CERAMIC ABSTRACTS
General Ceramics: fab- rication of ceramics by extrusion, casting, injection molding, jiggering, and pressing; ceramic coatings ; electrical ceramics; magnet wire coatings; whiteware; carbides, oxides, and sili- cates.
-
CeO/sub 2/-ZrO/sub 2/ insulation coatings on Ag/AgMg sheathed Bi-2212 superconducting tapes by sol-gel process for magnet technology
[10] E. Celik, I. H. Mutlu, and Y. S. Hascicek, “ Ceramic insulation coatings on Nb Sn wires for LTS magnet technologies,” Phys.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32751/56747954-MIT.pdf?sequence=2
The coils were wound on 1mm diameter ceramic tubes, using 4 mil, enamel coated magnet wire .
-
Development of TiO2 electrical insulation coating on Ag-alloy sheathed Bi2Sr2CaCu2O8−x round-wire
Keywords: electrical insulation on Bi-2212 wire, TiO2–SiO2 coating, BSCCO (Bi-2212) HTS magnet , ceramic coating , PVB and polyacrylic, coating thickness in wire (Some figures may appear in colour only in the online journal) .
-
Ceramic Abstracts
For magnet wires the available products are cnainels, fluorides, glass fibcrs, and ceramic coating (Ceramicite).
-
http://dspace.mit.edu/bitstream/handle/1721.1/93934/00ja010_full.pdf?sequence=1
The high temperature magnet wire , consisting of copper with a nickel cladding, is coated with a thin layer of ceramic (~ 0.02 mm).
-
Reliable Precision Wirewound Resistor Design
The writer’s company had been coating copper magnet wire with a high temperature insulation and was successful in develop- ing a special machine for coating fine resistance wire alloys with a ceramic teflon combination insulation that would withstand .
-
Radiation Effects to Flight Control Systems
The housing and shaft were 416 stainless steel; take up and stator springs were Inconel X; magnet wire was chosen to be Ceramatemp … … impregnating compound was Allen PBX ceramic cement; lead wire was nickel clad copper wire coated with a ceramic-type …
-
Hybrid Microelectronics Handbook, Second Edition [Schoch's Review]
embedding compounds, magnet wire enamels, insu- lating coatings and impregnants, unclad and clad structures, dielectric films, di- electric paper and boards, tapes and coated fabric, tubing and sleeving, mica and mica products, ceramic and glassin- sulation, dielectric gases, and dielectric liquids.
-
Plastics Additives, Fourth Edition [Schoch's Review]
embedding compounds, magnet wire enamels, insu- lating coatings and impregnants, unclad and clad structures, dielectric films, di- electric paper and boards, tapes and coated fabric, tubing and sleeving, mica and mica products, ceramic and glassin- sulation, dielectric gases, and dielectric liquids.
Indicates content that may require registration and/or purchase.