-
Supplier: OMEGA Engineering, Inc.
Description: The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm.
- Maximum Discharge Flow: 0.0058117850999999995 to 0.08321419575000001 GPM
- Maximum Discharge Pressure: 70 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Zurn Industries LLC
Description: Automatic urinal flush valve ZER6003AV-WS1-TM consists of Clog-resistant linear bypass diaphragm and Ceramic gear-driven operation withstands over 500,000 cycles. This EZ Gear Exposed Sensor Diaphragm Urinal Flush Valves deliver reliability, precision and efficiency. It has a
- Gallons Per Flush: 1 gallons
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: Ceramic gear-driven operation withstands over 500,000 cycles. Clog-resistant linear bypass diaphragm IP65 rated construction and protective engineering keep water away from critical electronic components. Industry-leading, chemical-resistant diaphragm, gaskets and seals
- Gallons Per Flush: 0.125 gallons
- Actuation: Automatic
- Application: Toilet
-
-
Supplier: Zurn Industries LLC
Description: ADA compliant and has ceramic disc cartridge and motor gear-driven operation that provide dual action to deliver consistent & optimized results. Features And Benefits 0.5 gpf HET water-saving flush Ceramic gear-driven operation withstands over 500,000 cycles. Clog-resistant linear
- Gallons Per Flush: 0.5 gallons
- Actuation: Automatic
- Application: Toilet
-
Supplier: Zurn Industries LLC
Description: diaphragm along with Ceramic gear-driven operation withstands over 500,000 cycles making this automatic urinal flush valve ideal for new and retrofit commercial restroom applications. This sensor flush valve toilet consists of Industry-leading, chemical-resistant diaphragm,
- Gallons Per Flush: 1.6 gallons
- Actuation: Automatic
- Application: Toilet
-
Supplier: Brooks Instrument
Description: Corrosion-resistant, precise ceramic pressure sensor All PFA flow path Integrated vapor leak indicator Withstands sub-atmospheric process conditions Temperature-compensated output Voltage and current electrical signals available Benefits No-seal design eliminates sources of fluid
- Media: Liquid
- Sensor Technology: Mechanical Deflection
-
Supplier: SensorsONE, Ltd.
Description: wetted parts in contact with the tank contents are a semi-flush Ceramic diaphragm or PVDF pressure connection, FKM, NBR or EPDM O ring seals. The LMK-331 level transducer can measure the level in small and large Intermediate Bulk Containers (IBC) and for hazardous area
- Device Classification: Transmitter
-
Supplier: Clark Solutions
Description: Insulation Resistance - 50 Mohm at 500 Vdc Dielectric Strength - 1500 Vac/1 minute Port Connection - 1/4-28 threaded, M6 Valve Body Material - PEEK or PPS Isolating Diaphragm Material - PTFE Valve Seat Seal Material - Perfluor or FPM Valve Stem (3-way) - ceramic
- Valve Size: 6 to 0.25 inch
- Pressure Rating: 14.8 to 29 psi
- Media Temperature: 41 to 122 F
- Number of Ports/Ways: 3
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Trebor International
Description: The new air-operated Trebor® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same patented
- Maximum Discharge Flow: 11 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1 inch
- Media Temperature: 230 F
-
Supplier: Hamilton Company
Description: The maintenance free MecoTrode sensor is designed for processes in the chemical industry with extreme pH values. The H glass type membrane glass provides a low alkaline error and stable measurement even at high temperatures. Three high-performance ceramic diaphragms reduce the effect
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 0 to 232.06032 psi
- Electrode Configuration: Combination
-
Supplier: Hamilton Company
Description: The maintenance free MecoTrode sensor is designed for processes in the chemical industry with extreme pH values. The H glass type membrane glass provides a low alkaline error and stable measurement even at high temperatures. Three high-performance ceramic diaphragms reduce the effect
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 266 F
- Operating Pressure Range: 0 to 232.06032 psi
- Electrode Configuration: Combination
-
Supplier: Wilo AG
Description: Shaft made of 1.4005 stainless steel Mechanical seal made of carbon/ceramic Stage chambers made of Noryl Diffuser/injector made of Noryl Seal made of NBR
- Maximum Discharge Flow: 22.014333333333333 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 41 to 95 F
- Water Temperature: 41 to 95 F
-
Supplier: SensorsONE, Ltd.
Description: The IMP Industrial pressure transmitters is a low cost pressure sensor with a flexible specification for most industrial and automation applications. The sensor body and pressure connection are made from 303 stainless steel and inside the Ceramic diaphragm thick film strain gauge
-
Supplier: Brooks Instrument
Description: Corrosion-resistant, precise ceramic pressure sensor All PFA flow path Integrated vapor leak indicator Withstands sub-atmospheric process conditions Temperature-compensated output Voltage and current electrical signals available Benefits No-seal design eliminates sources of fluid
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L stainless steeel housing and
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: TMP Pro Distribution
Description: enclosure is optimized to deliver useable low-frequency extension below 70 Hz. The high frequency device is a co-axial, post mounted 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The coaxial post is mounted slightly off center in relation to the low-frequency driver in
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: surround and in its sealed enclosure is optimized to deliver useable low-frequency extension below 70 Hz. The high frequency device is a co-axial, post mounted 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The coaxial post is mounted slightly off center in relation to the
-
Supplier: Leybold USA Inc.
Description: atmospheric pressure. Rotor Bearing Leybold offers different rotor bearing systems. A purely classic mechanical type of rotor bearing (TURBOVAC) or a magnetic rotor bearing (TURBOVAC MAG) and also a hybrid bearing (TURBOVAC i / iX) where the bearing on the forevacuum side is a ceramic ball
- Mechanical: Rotary Vane
Find Suppliers by Category Top
Conduct Research Top
-
Safety Protection Talisman for Power Battery of New Energy Vehicle: Ceramic Seal
. However, the current domestic research on new energy materials mainly focuses on the positive electrode, negative electrode, diaphragm and electrolyte materials of lithium-ion batteries. The sealing problem of the electrode pole is rarely involved. The sealing of the positive and negative poles
-
Case Study: Machining - VMC for Real-World Moldmaking and Milling - 04/08
the molds tend to be a little sim-pler. SHM 's molds produce synthetic, elastomer products --silicone, fluorocarbon, gaskets, seals, bellows and diaphragms. SHM is not limited to small molds; they just finished a mold that weighed 500 pounds; a 12 " x 8 " x 6 " military part. Most recently SHM
More Information Top
-
Long-Term Durability of Polymeric Matrix Composites
In the 1970s, Goodyear Aerospace in Litchfield Park, Arizona, used a gun with a ceramic diaphragm to seal the compressed air in the tank from the gun’s barrel.
-
Ammonia Gas Measurement
Ceramic substrate Ceramic diaphragm Elastomer seal .
-
AIAA Journal > Boundary Feedback Flow Control: Proportional Control with Potential Application to Aero-Optics
The synthetic jets [13,14] use two ceramic piezoelectric diaphragms sealed into a cavity with only a thin slot, 0.5 mm wide and 15.24 mm long, to move the air through.
-
Experimental Unsaturated Soil Mechanics
The equipment consists of an integrated strain-gauge diaphragm and a sealed ceramic porous element with a value of 15 bar of air entry, as shown in Fig. 2.
-
Index to Wireless Engineer Abstracts and References - Subject Index
…types, experi- mental procedure for, 330 junctions and directional couplers for, design of, using short-circuit pistons, 2850 lightweight, manufacture of, U. S. Air Force meth- ods of, 3130 magnetron-output, diaphragms with ceramic win- dows for sealing and coupling, 2307, 2857…
-
Subject Index
…types, experi- mental procedure for, 330 junctions and directional couplers for, design of, using short-circuit pistons, 2850 lightweight, manufacture of, U. S. Air Force meth- ods of, 3130 magnetron-output, diaphragms with ceramic win- dows for sealing and coupling, 2307, 2857…
-
Analysis of of Permeation and filtration Behavior of Ceramic Membranes under HydroThermal Conditions
By the construction of the module (Abb. 3), the challenge consisted in combining the system stainless steel module / sealing ring / ceramics membrane with its different coefficients of expansion into a sealed system.
-
EndressHauser Introduces New Hygienic Cerabar M Pressure Transmitters For Gas Steam Or Liquids
The Cerabar M transmitters are available with ceramic or metal process isolating diaphragm seals which allow the sensors to work in temperatures up to 752 ºF or pressures up to 6,000 psi.
-
EndressHauser Introduces New Hygienic Cerabar M Pressure Transmitters For Gas Steam Or Liquids
The Cerabar M transmitters are available with ceramic or metal process isolating diaphragm seals which allow the sensors to work in temperatures up to 752 ºF or pressures up to 6,000 psi.
-
Abstracts and References
Design data and nomograms are given for metal diaphragms with ceramic win- dows used for sealing the magnetron output waveguide and for coupling power to the trans- mission line.
Indicates content that may require registration and/or purchase.