Products/Services for Ceramic Drainage Pipe

  • Drains and Drain Systems-Image
    Drains and Drain Systems - (373 companies)
    ...measurement, is the size of the pipe that connects to the bottom of the drain. Body material - Drains and drain systems use many different types of material. Choices include Acrylonitrile-butadiene-styrene (ABS), cast iron, ceramic, ductile iron...
  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  •  
    Plastic Pipe - (213 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  • Industrial Pipe-Image
    Industrial Pipe - (1678 companies)
    ...and rectangular. Materials. Industrial pipe is manufactured in a wide variety of materials. These materials can include but are not limited to ABS, aluminum, brass, bronze, carbon or graphite, ceramic or ceramic lined, clay or vitrified clay, concrete...
  • Pipe Flanges-Image
    Pipe Flanges - (479 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  •  
    Pneumatic Fittings - (223 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Gas Fittings - (98 companies)
    ...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
  •  
    Sanitary Fittings - (113 companies)
    ...are categorized based on the three different types of vessels they can be designed for: pipes, tubes and hoses. Pipes are hollow cylinders of uniform material with a certain amount of rigidity and permanence. Pipe sizes are defined nominally, meaning...
  •  
    Hydraulic Fittings - (303 companies)
    ...these are used for low pressure applications or when hydraulic tubes are not available. They can be connected by welds or threaded connections. Because of the larger diameters the pipe can usually be inspected internally after welding. Hydraulic hose...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire