Products/Services for Ceramic Knitting Needles
-
Syringes and Needles - (225 companies)...media. A needle is a slender hollow instrument for introducing material into or removing material from the body parenterally. It is common for syringes to come with needles attached; it is not the rule, however. Specifying Syringes...ConfigurationReusableInjection Method -
Textile Manufacturing Services - (418 companies)...capabilities such as bonding and welding, braiding and plating, carding, cutting and trimming, coating and surface treatment, crocheting, dyeing, embroidering, knitting and knotting. Textile manufacturing services also perform quilting, needle... -
Needle Valves - (586 companies)Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves have a slender, tapered point at the end of the valve stem... -
Needle Roller Bearings - (298 companies)Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small... -
Roving and Yarn - (141 companies)...roving and yarn is biodegradable. Material types for roving and yarn include natural fibers such as cotton, wood, linen, flax, silk, and wool. Choices may also include glass or fiberglass, E-glass, and S-glass; rock woo and slag wood; ceramic materials... -
Ceramic Bearings - (107 companies)Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad. Description...
-
Precision Dispensing Needle Valves - (54 companies)Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts...
-
Industrial Fabrics - (649 companies)...a multifilament yarn, and whether the fiber is synthetic or natural will affect the stiffness of the fabric. Tufting is the process of sewing a surface yarn system. Hundreds of needles on a special machine form loops. The loops are stitched in the primary...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
-
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
Product News
-
MOUETTE PLASTIC MOLD CO., LTD
Sealed Needle Bearing with Cage Reliable, High-Performance Needle Bearings for Demanding Applications. Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring long service life and smooth operation. Key Features: Precision Machined Race: Bearing-grade steel ensures strength, accuracy, and reliable performance under heavy loads. Caged Needle Rollers: Retained rollers improve stability, reduce friction... (read more) -
Accurate Bushing Company, Inc.
Urethane Coated - Needle Rollers Download Urethane Coated Bearing Catalog Here. Urethane Coated - Needle Rollers. Cam Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request. Click here to download our complete catalog in Adobe Acrobat PDF format. Follow us on: Facebook. LinkedIn. YouTube. Needle Bearings, Bushings and Special Assemblies... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Drawn Cup Needle Bearings Engineers face challenges in transmissions and high-load machinery, such as space constraints, heavy radial loads, and precise alignment requirements, which can reduce performance and shorten component life. Our full complement drawn cup needle roller bearings deliver a reliable and efficient solution: High Load Capacity: Full complement of rollers carries greater radial loads than caged bearings. Compact Design: Drawn steel cup with reduced cross-section fits restricted spaces. Durable... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Combination Needle Roller with Cover Compact High-Performance Needle Roller Bearing. This combination needle roller and thrust ball bearing integrates radial and axial load-bearing capabilities into a single compact unit. Designed for high-speed applications, it is particularly suitable for installations with limited space, where conventional bearing solutions are too large. Key Features & Benefits: Accommodates Radial & Axial Loads - Supports both types of loads in one direction, ensuring stable performance. Compact Design - Low... (read more) -
Accurate Bushing Company, Inc.
Custom Needle Roller Bearings Accurate Bushing Company, Inc. manufactures custom needle roller bearings to match your specifications. Smith Bearing (R) has a fully-integrated manufacturing facility capable of producing high-precision needle roller bearings for both the Aerospace and Industrial market. Our computerized (CNC) grinding and precision machining centers, considered to be the most advanced in the industry are capable of manufacturing a wide range of products to exacting tolerances in order to meet the needs of our... (read more) -
Hamilton Company
Gastight Syringe With Small Removable Needle 5 uL Gastight Syringe, Small Removable Needle, 32 gauge, 2 in, point style 3. The 1700 series syringes are the Gastight version of the original 700 series syringes. This series of syringes are ideal for dispensing volumes from 1 uL up to 500 uL. A variety of different terminations and needle options are available in this series. Compatible with Small RN Hub Needles. Found in these product categories: Hamilton 1700 Series Syringes. Part/REF # 80016 (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Beswick Engineering Co., Inc.
10-32 Threaded Needle Valve The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both manufactured from stainless steel. The NV needle valve is rated for a maximum inlet pressure of 500 psig (34.47 bar). The metal to metal seal provides positive shut-off down to 25 in Hg. (vacuum... (read more)Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
MOUETTE PLASTIC MOLD CO., LTD
Drawn Cup Needle Roller Bearings Drawn Cup Needle Roller Bearings for Compact Load Applications. Drawn cup needle roller bearings with retainer are designed for applications requiring high load capacity within limited installation space. The outer ring is manufactured from precision-punched steel, resulting in a compact structure with a small sectional height while maintaining strong load-carrying capability. These bearings offer reliable operation and efficient lubrication performance, making them suitable for long-term use... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Needle Roller Bearings for High Loads In many mechanical systems, space and load capacity are often in conflict. Especially in compact designs, maintaining high load performance without increasing size presents a significant engineering challenge. Needle roller bearings are widely used to address this issue. With their slender rolling elements, they can support high load capacity within a limited space, making them well suited for compact transmission systems. In operation, this structure provides stable rotational support even... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Precision Needle Bearings for EVs & Automation High-Precision, Reliable Performance. MOUETTE needle roller bearings deliver exceptional load capacity and dimensional precision, ideal for space- and weight-constrained applications. These bearings ensure stable operation of electric vehicles, robotic arms, and automated machinery, supporting critical systems in fast-paced industrial environments. Versatile Industrial Applications. These bearings are essential for: Automation & Robotics - Robotic arms, conveyor systems, and automated... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
-
Frontiers of Manufacturing Science and Measuring Technology II
Force Analysis for Piezoelectric Ceramic Pieces and Design of Needle Selector, J. Knitting Industries.
-
Bringing new products to the market. Wire knitting machines case study
The machines are supplied with stop motions for wire, needles full takedown roll and loose fabric; an interior Machines designed to knit fine wires around a core, which can be of neoprene, solid mesh, tubular rubber hose, ceramic rope, etc.
-
Manual for Technical product design
Nachgesintertes RBSN 141 Renewable materials 274 conifer 154 needle felt 266 spruce 153 nails 160 sewing 502 sewing yarn 258 suture 109 sewing operating product 269 sewing yarn 261 … … nonferrous materials 25 nonmetals 25 non oxide ceramic 140 nickel alloys 45 .
-
Manual for Technical product design
Nachgesintertes RBSN 159 Renewable materials 296 conifer 172 needle felt 288 spruce 171 nails 178 sewing 554 sewing yarn 280 suture 125 sewing operating product 292 sewing yarn 283 nanocarbon 108 nanokristalline silicon-particles 71 nanometers 70 nanosilver 71 … natural stone panel fiber 343 natural waxes 403 neoprene-adhesives 178 mink 312 nettles 296 nests neutral to 417 nickel silver 62 460 NewCell 303 nibbeln 505 non-ferrous light metals 47 nonferrous materials 36 non oxide ceramic 158 nickel alloys 57 …
-
Ceramic Matrix Composites: Fiber Reinforced Ceramics and their Applications
… machine technology, the processing of brittle high-performance yarns such as carbon and ceramic rovings is enabled … Only the joining process using warp knitting can be critical for very brittle yarns because the needles punch directly through the yarns.
-
Advanced Design and Manufacturing Technology III
Force analysis of the piezoelectric ceramic and of the needle selector design [J]. Knitting Industry, 2008, (2) : 19-21.
-
wn_g.pl (finlayson-gwc2014.zip)
… go'). g(104269569,'a hand-operated reciprocating pump; used in fighting fires'). g(104269686,'sewing consisting of a link or loop or knot made by drawing a threaded needle through a fabric'). g … … stockbrokers'). g(104272349,' knit used especially for infants'' … … 'a fence built of rough stones; used to separate fields'). g(104275506,' ceramic ware that is …
-
Key technology in embedded control system of jacquard knitting
It is required that the selector should control the needle in each stitch and determine its action to be tuck or floating line in jacquard knitting . However, no matter the electromagnetic selector or the piezoelectric ceramic selector, the mechanical delay is more than …
-
China - Classification Catalogue for Occupational Disease Hazards, issued by the Ministry of Health March 28, 2002 and effective May 1, 2002.
… industry copper tube perforating, 18 琴弦 processing technology 美术品 industry carpet dressing, tufted, needle La and building … … and Chinese crude drug, crushes 35 chemistry fiber industry pulp beating and aqueous slurry, makes 粕 and polyester, melts somatic spinning, polyamide fiber spinning, acrylic fiber spinning, synthetic fiber, the knitting winds, the rubber 压延 … … mirror rack feed preparation ceramics business powder .
-
Encyclopedic Dictionary of Polymers
Guide Bar n A mechanism on a warp- knitting machine that directs warp threads to the latch needles . Guide Eye n In filament winding, a moving metal or ceramic loop (eye) through which the fiber …
Indicates content that may require registration and/or purchase.