Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BNB INT. Co., Ltd.
Description: Ceramic piston pump, ceramic lined piston pump (Physical Erosion, Chemical Corrosion Resistance Suitable for fluids and processes that require resistance. Typical centrifugal pump, volumetric pump Address frequent failures and maintenance
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Niimi Ceramics Co., Ltd.
Description: High-precision operation with ultra-fine clearance (2.0-4.0 um) Seal-less design compatible with reagents and cleaning solutions Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: Hemodialysis machines and in vitro diagnostic (IVD) analyzers Wear resistance, corrosion
- Material Type: Alumina / Aluminum Oxide
- Features: Other
-
-
Description: Ceramic piston for pressure washer pump produced by Unipretec is made of 99% alumina ceramics by high pressure pressing and technical machining.
- Density: 3.8499975701608258 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Corrosion Protection, Wear Parts / Tooling
- Performance Features: Hard
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump is a high performance, lost
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Carlisle
Description: Name: EXEL Ceramic Coated Part Number: 41-39045 Family:Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max.
- Maximum Discharge Flow: 6.85 GPM
- Maximum Discharge Pressure: 450 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
-
Supplier: 3X Ceramic Parts Company Limited
Description: complex. It is divided into axial piston pump and radial piston pump. Among the two, the radial piston pump has a high technical content and is a high-efficiency pump. It will also be the main application object of piston pump in the
- Media Temperature: 2,732 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: CoorsTek
Description: Our specialized medical-grade ceramic pump components provide accurate, reliable, and repeatable performance for piston, centrifugal, syringe, rotary, and several other pumping technologies. CeraPure piston and sleeve sets provide superior dosing, biocompatibility, and
- Features: Centrifugal Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Rotary Vane Pumps, Syringe Pumps
-
Supplier: CoorsTek
Description: plungers exhibit extreme corrosion resistance. Ceramic plungers are available in hollow ceramic or solid ceramic designs. When corrosion and abrasion resistance are required and extended packing life is needed, ceramic plungers are unequaled in performance. Contact one of
- Features: Centrifugal Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: pump models shown below. A cracked or broken ceramic piston can allow water into the pump crankcase, reducing lubrication and possible pump damage. A broken ceramic plunger can also sometimes be seen by a slight water leak between the pump body and
- Material Type: Alumina / Aluminum Oxide
- Applications: Wear Parts / Tooling
-
Description: Ceramic pistons have a wide range of applications due to their excellent properties such as high wear resistance, corrosion resistance, and ability to withstand high temperatures. Here are some common applications: Material: High-quality ceramics, such as alumina, zirconia, or
- Features: Alumina-Zirconia, Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have capacities of 34
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: General Pump
Description: Features Forged brass manifold that’s twice as strong as cast Stainless steel piston guides Unique “in-line” valve system for easy access and durability Small bore combined with long stroke for maximum efficiency Thermally bonded ceramic coating rated to 10,000 PSI Proven crankcase and
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 5,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime
- Maximum Discharge Flow: 17 GPM
- Maximum Discharge Pressure: 1,200 psi
- Discharge Size: 0.75 inch
- Media Temperature: 165 F
-
Supplier: Insaco, Inc.
Description: These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004″, pumping is possible without use of flexible seals. Applications include
- Material Type: Alumina / Aluminum Oxide, Sapphire
- Shape / Form: Fabricated / Custom Shape
-
Supplier: General Pump
Description: Features: • Forged brass manifold with an exclusive lifetime warranty • High-flow applications • Dual manifolds utilizing a common crankcase for efficient performance • Solid ceramic plungers with continuously lubricated packings • Unitized stainless steel inlet and discharge valves • Bronze
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 2,175 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: AT0088B Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting
- Maximum Discharge Flow: 22.48 GPM
- Maximum Discharge Pressure: 870 psi
- Discharge Size: 0.75 inch
- Media Temperature: 165 F
-
Description: This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 100 to 650 psi
- Discharge Size: 0.38 inch
- Features: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: Cole-Parmer
Description: manually or remotely via an analog input signal or RS-232 interface • Series Q piston pump heads (included) have no valves to clog or wear out Up to four sets of operating parameters can be stored in the pump (for pumps with Series Q pump heads only). RS-232
- Maximum Discharge Flow: 0.1521631008 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: manually or remotely via an analog input signal or RS-232 interface • Series Q piston pump heads (included) have no valves to clog or wear out Up to four sets of operating parameters can be stored in the pump (for pumps with Series Q pump heads only). RS-232
- Maximum Discharge Flow: 0.1521631008 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: manually or remotely via an analog input signal or RS-232 interface • Series Q piston pump heads (included) have no valves to clog or wear out Up to four sets of operating parameters can be stored in the pump (for pumps with Series Q pump heads only). RS-232
- Maximum Discharge Flow: 0.1521631008 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: PressureParts.Com
Description: RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid ceramic plungers
- Pump Type: Triplex Pumps
-
Supplier: NOSHOK, Inc.
Description: construction of ceramic magnet/piston minimizes œblow by and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: PressureParts.Com
Description: The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20 percent lower rpm. Featuring new state of the art low pressure seals that are impregnated with Teflon and graphite, super thick
- Pump Type: Triplex Pumps
-
Supplier: Carlisle
Description: Name: Infinity 60:1 Part Number: 812365 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1800 - 6000 psi (122 - 408 bar) Ratio: 60:1 6000 psi Wetted Materials: Stainless Steel and Ultra-Coat Ceramic Air In: 30 -100 psi (2 - 6.9 bar) Flow Out: 1800 - 6000 psi (122
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 1,800 to 6,000 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Pressure Washers Direct
Description: clean fuel supply Professional Grade Pump •Direct drive triplex piston pump with ceramic plungers •Forged brass manifold
- Water Jet Pressure: 1,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded
- Water Jet Pressure: 3,200 psi
- Water Flow: 168 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. Adjsutable
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Belt drive engine & pump has a redundent dual-belt power transmission from engine to pump HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil protection
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Description: Therefore, zirconia ceramic products are an ideal choice for many industries, such as: Precision shafts and tubes in high-wear environments; Wear pad; Fiber optic ferrule and sleeve; Knives and blades; Fuel cell parts; Bearings and rollers; Ceramic guide plate; Mechanical seal parts;
- Density: 5.699996402575768 g/cc
- Thermal Conductivity: 2.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.2 µm/m-C
- Shape / Form: Block
-
Supplier: Mi-T-M Corporation
Description: One of the most powerful cold water pressure washers on the market today, this unit is jobsite ready with 1 1 ⁄ 4 -inch roll cage, handles and lifting hook. Pump: Belt drive triplex piston General pump with ceramic plungers · Preset stainless-steel and brass unloader ·
- Water Jet Pressure: 3,000 to 6,000 psi
- Water Flow: 222 to 480 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
Find Suppliers by Category Top
Featured Products Top
-
Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? ≥ 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Niimi Ceramics Co. provides advanced ceramic solutions with Made in Japan quality. We offer ceramic pistons and cylinders for valveless piston metering pumps. Made of high-purity alumina ceramic (Al?O? ≥ 99.5%) suitable for medical device applications. Learn more. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Niimi offers technical ceramic components that provide high wear and corrosion resistance while maintaining compatibility with a wide range of medical fluids. Its ceramics are characterized by excellent wear resistance, chemical resistance, thermal stability, and a non-porous structure, making (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Niimi’s technical ceramics are designed to provide exceptional wear resistance, chemical resistance, thermal stability, and a non-porous structure, making them suitable for demanding applications. Backed by more than 20 years of mass-production experience, the company offers proven (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Innovacera supplies ceramic pistons and plungers with various materials, such as alumina, zirconia, silicon nitride, silicon carbide, and so on. The variety of silicon nitride and silicon carbide pistons and plungers have evolved in response to growing interest in their application in (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
to .00004″, pumping is possible without use of flexible seals. Applications include cryogenic pumping and precision metering. Materials can be alumina, industrial sapphire, or most other technical ceramics. (read more)
Browse Datasheets for Insaco, Inc. -
", pumping is possible without use of flexible seals. Applications include cryogenic pumping and precision metering. Materials can be alumina, industrial sapphire, or most other technical ceramics. Insaco Designers Guide select (read more)
Browse Datasheets for Insaco, Inc. -
from Locon Sensor Systems include a manufacturer of water jet cutting machines and a manufacturer of concrete pumps. With the water jet cutting machines, the manufacturer uses high-pressure sensors to regulate the action of opposed, reciprocating pistons in the pressure intensifier. As for the concrete (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Innovacera Developed Ceramic Fluid Metering Pumps for Filling Machine
Innovacera is a professional supplier of technical ceramic components, has long-term cooperation in the research of ceramic materials with professors or researchers from universities and institutes in China. Innovacera was highly proud to announce that a new ceramic pump, named as valveless ceramic
-
How to Disassembling and Cleaning the Ceramic Valveless Piston Pump?
Disassembling and Cleaning the Ceramic Valveless Piston Pump
More Information Top
-
Characterization of subvisible particle formation during the filling pump operation of a monoclonal antibody solution
As shown in Figure 2, 1–2 :m range comprised approximately 80% of the population for all cases except for ceramic piston pump for which it was approximately 60%.
-
Aqueous two‐phase micellar systems in an oscillatory flow micro‐reactor: study of perspectives and experimental performance
Oscillatory flow conditions were provided by a rotative ceramic piston pump (CKCRH0, Fluid Metering Inc., New York, USA), working in closed-loop connected to the bottom of the micro- reactor.
-
FINAL REPORT INTEGRATED DM1200 MELTER TESTING OF BUBBLER CONFIGURATIONS USING HLW AZ-101 SIMULANTS VSL-04R4800-4 REV 0 10/5/04
The flow rate is controlled by a calibrated ceramic piston pump , which transports solution continuously through a check valve into a I-liter stainless steel bottle.
-
FINAL REPORT INTEGRATED DM1200 MELTER TESTING OF REDOX EFFECTS USING HLW AZ-101 AND C-106/AY-102 SIMULANTS VSL-04R4800-1 REV 0 5/6/
The flow rate is controlled by a calibrated ceramic piston pump , which transports solution continuously through a check valve into a stainless steel I-liter bottle.
-
Sensitized photo-oxidation of methylcyclohexane as a thin film on seawater by irradiation with natural sunlight
A valve- less ceramic piston pump (FMI Fluid Metering, Inc., Box 507, Oyster Bay, N.Y. 11771, USA) powered by a 12 VDC motor drained the water from the bottom of the quartz flask and passed it, at a flow rate of…
-
Nexus between polymer support and metal oxide nanoparticles in hybrid nanosorbent materials (HNMs) for sorption/desorption of target ligands
Regardless of the support material or ion exchange resin used, all column runs were performed using epoxy-coated glass columns, constant-flow ceramic piston pumps , and an Eldex fractional collector.
-
Green Solvents II
Large-scale aluminum electrowinning experiments in ionic liquid electrolyte were carried out in a batch recirculation type of 5 L elec- trowinning cell along with ceramic piston pump for electrolyte recirculation [164].
-
Evaluation of PCB and hexachlorobenzene biota‐sediment accumulation factors based on ingested sediment in a deposit‐feeding clam
Seawater (1 m filtered, 12–15ЊC, 25–32‰) was supplied to the inhalant chamber of each clam box (1 ml/min) via a ceramic piston pump (Lab Pump Jr., model RHSY, Fluid Metering, Oyster Bay, NY, USA).
-
Comparison of aqueous and solid‐phase uptake for hexachlorobenzene in the tellinid clam Macoma nasuta (conrad): A mass balance approach
Seawater (1.0-pm filtered, 12"C, 25%0salin- ity) was supplied to the inhalant chamber of each clambox at a rate of 42 ml/h via ceramic piston pump (Lab Pump Jr., Model RHSY, Fluid Meter- ing Inc., Oyster Bay, NY).
-
A method for determining gut uptake efficiencies of hydrophobic pollutants in a deposit‐feeding clam
Seawater (25%0salinity, 12”C, 1-pm filtered) was supplied to the inhalant chamber of each clambox at a rate of about one L/d via a ceramic piston pump .
Indicates content that may require registration and/or purchase.