Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Innovacera manufactures custom and standard ceramic reflector designs for flash lamps, continuous-wave lasers, diode-pumped lasers, and cosmetic surgery markets. Ceramic Reflector is made by high purity porous alumina ceramic of 99% Al2O3 content, used extensively
-
Supplier: CRYSTECH, Inc.
Description: Ceramic materials, as high-quality focusing cavity materials, due to their diffuse reflection characteristics, mechanical properties, and good chemical structural stability, have a more uniform irradiation light field on the laser working substance, and can form a uniform pump across the
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other, Reflection Isolator
-
Supplier: Accuratus Corporation
Description: Accuflect™ ceramic laser reflectors are high efficiency diffuse reflectors. The nearly perfectly diffuse reflection and high reflection efficiency are effectively exploited in laser systems with laser hosts having pump bands in the 500 nm to 1200 nm spectral range. Two grades of
- Wavelength Range: 500 to 1,200 nm
- Features: Other Mirror Coating, Other Mirror Material, Reflector, Uncoated
-
-
Supplier: Accuratus Corporation
Description: long term use at 1200°C--well above the use temperature of metal reflectors The refractoriness eliminates the need to actively cool the reflector surfaces Radiosity from the warm reflector surfaces improves heating efficiency and has a recuperator effect on the high temperature
- Wavelength Range: 760 to 2,000 nm
- Diameter/Width: 75.00000000000001 mm
- Features: Other Mirror Material, Rectangular / Square, Reflector
-
Supplier: CoorsTek
Description: Using specially formulated ceramics matched with advanced forming and finishing, CoorsTek produces durable components for ultra-high intensity lighting — like those used for the 9/11 memorial in New York City. High Temperature Ceramic Components for HID Lighting CoorsTek engineered
- Shape / Form: Fabricated / Custom Shape
- Applications: Optics / Optical Grade
- Features: Specialty Ceramic
-
Supplier: Accuratus Corporation
Description: Accuflect® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage of the highly efficient diffuse reflection characteristics of Accuflect® IR. Applications
- Density: 2.3 g/cc
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 5.8 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.7 µm/m-C
-
Supplier: bulbs.com
Description: Philips MasterColor® brand 70 Watt R111 ceramic metal halide reflector spot lamp with GX8.5 base. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Warm white color for a more inviting atmosphere Spot means 10º beam spread and a
- Lamp Power: 70 watts
- Rated Average Life: 6,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 2,500 lm
-
Supplier: bulbs.com
Description: Philips MasterColor® brand 35 Watt R111 ceramic metal halide reflector narrow flood lamp with GX8.5 base. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Warm white color for a more inviting atmosphere Narrow Flood means 24º beam
- Lamp Power: 35 watts
- Rated Average Life: 7,500 hours
- Color Temperature: 3,000 K
- Mean Lumens: 1,040 lm
-
Supplier: bulbs.com
Description: Philips MasterColor® brand 70 Watt R111 ceramic metal halide reflector narrow flood lamp with GX8.5 base. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Warm white color for a more inviting atmosphere Narrow Flood means 24º beam
- Lamp Power: 70 watts
- Rated Average Life: 6,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 2,850 lm
-
High Intensity Discharge Lamps - 70 Watt R111 Warm White Metal Halide Reflector Wide Flood -- 147958Supplier: bulbs.com
Description: Philips MasterColor® brand 70 Watt R111 ceramic metal halide reflector flood lamp with GX8.5 base. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Warm white color for a more inviting atmosphere Flood means 40º beam spread and a
- Lamp Power: 70 watts
- Rated Average Life: 6,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 2,850 lm
-
Supplier: Accuratus Corporation
Description: Ceramic Accuflect™ is available in two product types. The B6 material has the virgin ceramic surface produced during manufacture. The G6 material has a specialty clear glaze applied to seal the surface porosity of the virgin material, allow easy cleaning and provide a non-contaminating
- Wavelength Range: 450 to 2,500 nm
- Diameter/Width: 100 mm
- Features: Other Mirror Coating, Other Mirror Material, Reflector, Round, Uncoated
-
Supplier: Morgan Advanced Materials
Description: High purity porous alumina ceramic of 99.7% Al2O3 content, used extensively for long-life laser reflectors. This material is sintered at high temperatures to achieve a controlled porosity.
- Density: 0.000000003199589927596591 g/cc
- MOR / Flexural Strength: 21,755.52590357955 psi
- Material Type: Alumina / Aluminum Oxide
- Performance Features: Porous / Foam
-
Description: Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6)
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
Description: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC)
-
Description: density. Machinable Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of machinable(MACOR®& MCREA®) ceramic. We can: Make products according to
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Description: density. Machinable Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of machinable(MACOR®& MCREA®) ceramic. We can: Make products according to
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Description: Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics
- Shape / Form: Rod Stock
-
Description: corrosion resistance; Lower density. Machinable Ceramic Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of machinable(MACOR®& MCREA®) ceramic. We can:
- Shape / Form: Block
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Supplier: Ushio America, Inc.
Description: The USHIO UXR™ Ceramic Xenon lamps are highly efficient, pre-aligned, parabolic reflectorized lamps for use in numerous scientific, medical and industrial illumination applications. The UXR features strong output reliability over life, highly stable 6100K color temperature, a compact and
- Lamp Power: 300 watts
- Rated Average Life: 500 hours
- Maximum Overall Length: 1.67716626 inch
-
Supplier: Ushio America, Inc.
Description: USHIO Ceramique™ Compact Metal Halide lamps feature a ceramic arc tube which provides excellent color rendering and high color stability over the entire life of the lamp. The UV protected glass envelope reduces the fading effect on textiles and artwork. The compact lamp size optimizes the use
- Lamp Power: 70 watts
- Rated Average Life: 15,000 hours
- Maximum Overall Length: 3.8188997 inch
- Color Temperature: 3,000 K
-
Supplier: CoorsTek
Description: CoorsTek engineered ceramics provide superior thermal stability, and translucency for high-performance HID lighting applications. Each year CoorsTek delivers tens of millions of translucent ceramic parts of various sizes, shapes, and geometries for high-intensity discharge (HID) lamps.
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Applications: Optics / Optical Grade
- Features: Other
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Large Heated Areas = No Hot or Cold Spots Insulated Construction = Minimal Heat Loss Self-Cleaning Ceramic Face Reflector Free = Low Maintenance Repairable Output Power & Temperature Controllable Standard Platform RADPLANE® Series 36 – 37 –
- Maximum Operating Temperature: 400 to 1,500 F
- AC Voltage Required: 115 to 575 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,500 F
- Applications: Annealing / Heat Treating, Curing / Tempering, Drying
-
Supplier: Juno Lighting Group
Description: OPEN REFLECTOR TYPE 6 INCH DIA X 9-1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W
- Lamp Type: Metal Halide
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Juno Lighting Group
Description: OPEN REFLECTOR TYPE 11 3/4 INCH DIA X 17 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M12 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED37
- Lamp Type: Metal Halide
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Zygo Corporation
Description: ZYGO's Optics business segment can custom manufacture precision CLEARCERAM® mirrors to your exact specifications. CLEARCERAM® mirrors are made from a glass-ceramic substrate which features ultra-low thermal expansion over a wide range of temperatures. The material is approximately 70%
- Features: Flat Mirror, Other, Other Mirror Material, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector Shape: Off-axis Parabolic
-
Supplier: GE Lighting
Description: T3 TYPE CLEAR COLOR 15.1 INCH OVERALL LENGTH 400 V VOLTAGE RATING 12 STANDARD PACKAGE 3000 W WATTAGE CERAMIC BASE TYPE 5000 LIFE IN HOUR 2450 C8 FILAMENT TYPE HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND LIGHT CENTER LENGTH 12.3 INCH REFLECTOR ANGLE 170 DEG
- Lamp Power: 3,000 watts
- Rated Average Life: 5,000 hours
- Color Temperature: 2,450 K
- Filament Type: C-8
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The application of silicon carbide ceramic guide rails are: silicon carbide ceramic guide rail, is one of the core components of semiconductor lithography machine, applied to: Silicon carbide ceramic air flotation motion platform, silicon carbide ultra-precision moving platform,
- Length: 62.99216 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other, Silicon Carbide
-
Supplier: Newport MKS
Description: The 20Z40AL.2 Broadband UV Enhanced Mirror is an excellent general purpose, broadband reflector. This 50.8 mm (2.0 inch) diameter mirror is made from a 12.7 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra
- Wavelength Range: 250 to 600 nm
- Diameter/Width: 50.800000000000004 mm
- Thickness: 12.700000000000001 mm
- Surface Flatness: λ/20
-
Supplier: Newport MKS
Description: The 10Z20AL.2 Broadband UV Enhanced Aluminum Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides
- Wavelength Range: 250 to 600 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK G 757, Epoxy, Assembly LOCTITE® ABLESTIK G 757 is specially designed to bond automobile headlamp lenses to reflectors. One component Thixotropic Bonds to a wide variety of substrates Excellent stress reduction and absorption properties Flexible over temperature range of -40
- Use Temperature: 40 to 284 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Newport MKS
Description: The 10Z40ER.1 Broadband Aluminum Mirror is an excellent general purpose, broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Zerodur substrate. Zerodur, a glass-ceramic material, exhibits nominally zero thermal expansion which provides extra
- Wavelength Range: 450 to 700 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/20
Find Suppliers by Category Top
Featured Products Top
-
Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1 Color: White Porosity (apparent), % nominal: 22 Flexural strength (ASTM C1161, 3-point), MPa: 170 Thermal expansion coefficient 200-500C, 10-6/C 7 (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Beryllium Oxide (BeO) Ceramics — High Thermal Conductivity Insulator Overview Beryllium oxide (BeO) is a high-performance ceramic material that uniquely combines metal-like thermal conductivity with excellent electrical insulation (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
expansion, SiC parts maintain dimensional stability and mechanical strength even under high temperature, high pressure, or corrosive conditions. They are ideal for critical precision components such as working tables, guide rails, reflectors, vacuum chucks, and ceramic end effectors. (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
In semiconductor photolithography systems, motion accuracy directly determines wafer exposure quality. Silicon carbide ceramic guide rails are critical structural components within ultra-precision motion platforms, enabling nanometer-level positioning under high (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
is sintered at high temperatures (above 2000°C) with non-oxide sintering additives in an inert atmosphere and high pressure. Sintered SiC results in a very hard ceramic suitable for optical mirrors but requires extensive machining to eliminate surface roughness. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
Conduct Research Top
-
Ceramic Reflector For Cynosure Laser
Innovacera ceramic reflectors work particularly well in Ruby and Nd: YAG laser pumping chambers and can be a highly cost-effective alternative to metal-coated reflectors. They are also extensively used as reflectors in housings for high-intensity lamps.
-
How to Use Ceramic Reflectors to Extend the Service Life?
Ceramic reflectors are recently used in laser pump chambers. It is made of A porous alumina ceramic of 99% Al2O3 content, used extensively for long-life laser reflectors. This material is sintered at high temperatures to achieve a controlled porosity. Its main advantages are a long lifetime
-
How to Use Ceramic Cavity Reflectors for Nd:YAG Lasers?
The ceramic reflectors used in Nd:YAG lasers are with reflection 97% at wavelength 600-1000nm and 95% reflection at wavelength 400-1200nm. Today let's talk about the cautions when you use the ceramic reflectors. Do not put high pressure on it during transportation. When the size is not suitable
-
Innovacera Laser Ceramics Products
The ceramic reflector green body is made of 99% Al2O3, and the green body is fired at an appropriate temperature to retain proper porosity and proper green strength. The surface of the reflector is fully coated with a high-reflectivity ceramic glaze. Compared with the gold-plated reflector
-
Alumina Ceramic Parts as Photolithography Machines in the Semiconductor Industry
Alumina Ceramic parts are used for rotating parts in photolithography machines and in a vacuum state. This requires extremely high machining accuracy, and the runout of the inner circle is required to be within 2 microns. Fine ceramics have become key components of semiconductor equipment
More Information Top
-
P‐129: Performance of Cold Mirror Coated Enhanced Metal and Conventional Glass Reflectors
For high volume production, only hot molding of glass or glass ceramic reflectors is currently a viable manufacturing process.
-
Infrared heating stage simulation of semi-transparent media (PET) using ray tracing method
7) Optical properties of metallic and ceramic reflectors are given in [8].
-
Design of a triangular reflector for diode-pumped solid-state lasers with both high
absorption efficiency and homogeneous absorption distribution
The configuration of a triangular ceramic reflector in cross section is depicted in figure 2(a).
-
Solid-State Laser Engineering
Ceramic reflectors are more durable, they do not tarnish, and are not subject to corrosion.
-
Infrared Basics
– flat ceramic reflectors used to re-radiate energy at – longer wavelength .
-
Characteristics of Alexandrite Lasers In Q-Switched And Tuned Operations
The ceramic reflector is thus suitable for use with alexandrite.
-
Effect of uniformity of the pumping distribution on the energy and angular lasing characteristics of a solution of rhodamine 6G in an etalon with flash-tube ex...
… scheme (c, d); sodium acetate (a, c); a suspension of polystyrene in water (b, d); a cylindrical reflector (e) and an elliptical reflector (f); in the shape of a double half-cylinder (g) and a rectangular ceramic reflector (h); for a ring …
-
Sintox AL Ceramic Reflectors for Solid State Laser Pumping Cavities and High Intensity Lamps by Morgan Advanced Materials
Sintox AL Ceramic Reflectors for Solid State Laser Pumping Cavities and High Intensity Lamps by Morgan Advanced Materials .
-
Output maximization for reflective metal optic demonstrated with an eele-enhanced lamp reflector module
Glass ceramic reflector materials on the other hand have a respective expansion coefficient which is close to 0 ppm/K.
Indicates content that may require registration and/or purchase.