-
Description: ceramic tubes invaluable across various industries: Electronics: BeO heat sinks cool high-power electronics in computers, telecommunications equipment, and medical devices. Aerospace: BeO tubes find applications in rocket engine nozzles, heat exchangers, and high-temperature
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
- Features: Specialty Ceramics
- Shape / Form: Tube Stock
-
Description: suitable for cosmetic filler, non-toxic and has lubricity and gloss Wintrustek Advanced Materials is a leading ceramic powders supplier. We provide high-quality Boron Nitride ceramic powder at a competitive price. Package: 5kg/bag, 10kg/ctn More Materials: Our Ceramic Powders
- Material Type: Boron Nitride
- Type: Powder / Aggregate (Grain / Grog)
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 192 to 312 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 2,600 to 5,100 psi
- Maximum Flow: 288 to 402 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
Supplier: General Pump
Description: Rotating Nozzle, Shock Resistant Ceramic Internal Stabilization Spring, Can Be Operated in Any Direction, Designed to Operate at Pressures Most Common in the Market FEATURES Strong brass structure Highly shock resistant ceramic seat and nozzle Oversized bearing for long
- Maximum Pressure: 3,650 psi
- Maximum Flow: 448.8 GPH
- Orifice Size: 42.99999999999999 to 72 mil
- Material: Brass, Ceramic
-
Supplier: General Pump
Description: spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same exacting standards as
- Maximum Pressure: 5,800 psi
- Maximum Flow: 396 GPH
- Features: Adjustable Flow / Pattern, Rotating
- Material: Brass, Ceramic, Thermoplastic
-
Supplier: General Pump
Description: GP Viper Rotating Nozzle, #4.5 and #5.5 FEATURES Half the weight of competing nozzles - Lessens user fatigue Ideal for blasting applications General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability
- Maximum Pressure: 5,000 psi
- Maximum Flow: 369 GPH
- Orifice Size: 55 to 60 mil
- Material: Brass, Ceramic, Steel - Stainless, Thermoplastic
-
Supplier: General Pump
Description: the need for flow straighteners. Positive Identification The 1/4” Quick Connect (Q) Nozzles feature a spray alignment cap and been color-coded for easy identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard
- Maximum Pressure: 3,500 psi
- Maximum Flow: 327.6 GPH
- Features: Adjustable Flow / Pattern, Rotating
- Material: Brass, Ceramic, Thermoplastic
Find Suppliers by Category Top
More Information Top
-
Ceramic nozzles could improve rocket-motor performance
Lockheed Martin has been granted a US patent for a new, near-zero erosion, net-moulded ceramic rocket nozzle throat for solid-propellant rocket motors.
-
USN, Lockheed Martin, ATK trial low-cost solutions on modified Trident motor
The motor features a new low-cost, low-erosion ceramic rocket nozzle throat, a new low-cost, high-performance propellant and a lighter weight motor case and insulator to increase missile range".
-
CERAMIC ABSTRACTS SECTION
-The report consists of two photographs -microfilm $1.OO-B. describes progress made in developing of segmented ceramic rocket nozzles .
-
Influence of Anisotropy and Water Vapor on the Solid‐State Reaction of CaO and Beta Quartz
Robinson, “Limited Testing of Precracked Ceramic Rocket Nozzles ,’’ J. Spacecr.
-
Prediction of Thermal‐Shock Resistance During Heating at Very High Rates
Robinson, “Limited Testing of Precracked Ceramic Rocket Nozzles ,’’ J. Spacecr.
-
Journal of Spacecraft and Rockets > Failure mechanics in dense tungsten alloy rocket nozzles
Limited testing of precracked ceramic rocket nozzles .
-
Melting and solidification in plasma spray deposition — phenomenological review
rocket nozzles or ceramic bodies.
-
CERAMIC ABSTRACTS
In-glass, temperature dependence of steady- state creep in, (2) 45b. metal- ceramic , in rocket nozzles , P (9) 252d.
-
CERAMIC ABSTRACTS
Ceramic fiber reinforced rocket nozzles .
-
BIBLIOGRAPHY WITH ABSTRACTS ON CARBON--CARBON AND ASSOCIATED COMPOSITES.
N. Y. AOVANCEO CERAMIC SYSTEMS FOR ROCKET NOZZLE APPLICATIONS Quarterly Pregrew Report, 1 Nov. 1946-28 Fee.
Indicates content that may require registration and/or purchase.