Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal
- Applications: Armor / Ballistic Protection, Refractory / High Temperature Materials, Wear Parts / Tooling
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
-
Description: Silicon Carbide SiC The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to
- Density: 3.0999980435061194 to 3.1999979803934133 g/cc
- MOR / Flexural Strength: 55,113.99895573486 to 62,365.84092359471 psi
- Features: Carbide Materials, Silicon Carbide
-
Description: Silicon Carbide SiC The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide ceramics can be stable at high temperature up to
- Density: 3.0999980435061194 to 3.1999979803934133 g/cc
- MOR / Flexural Strength: 55,113.99895573486 to 62,365.84092359471 psi
- Features: Carbide Materials, Silicon Carbide
- Shape / Form: Tube Stock
-
-
Description: Silicon Carbide Ceramic Sheath Performance SiC ceramic sheath prepared by direct sintering has the characteristics of high hardness, corrosion resistance, oxidation resistance and low friction coefficient. In addition, the greatest feature of silicon carbide
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 100 to 120 W/m-K
- MOR / Flexural Strength: 59,465,104.13645077 psi
- Features: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Carbide Ceramic beam , Silicone carbide roller , silicone carbide flame nozzle , ceramic cold air pipe , silicone carbide radiant tube , silicone carbide desulphurization nozzle , silicone carbide blast nozzle , silicone carbide slab ,
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: rings as well as other SiC parts. Silicon Carbide Seal Ring Specification: Stanford Advanced Materials supplies silicon carbide seal rings with different materials to fulfill various requirements of our customers. We provide flat silicon carbide rings,
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Description: Advantages Of Silicon Carbide(SIC) Ceramics Seal Ring The Silicon Carbide Ceramics Seal Ring is made of silicon carbide powder mixed with sintering additives and sintered in an inert atmosphere of 2000-2200 degrees. It has good thermal shock
- Features: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP etching machine) Wafer carrier, also known as wafer carrier and
- Density: 3.119998030883578 g/cc
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Features: Carbide Materials, Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramics. Alias Emery. Silicon Carbide Ceramics properties: Silicon carbide ceramics have high hardness, high melting point (2400 ° C), high wear resistance and corrosion resistance, as well as excellent oxidation resistance, high temperature
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Modulus of Elasticity: 59,465.10413645077 psi
-
Supplier: Kyocera Corporation
Description: Silicon carbide is the most corrosion-resistant ceramic, and is used in mechanical seals and pump parts. Strength is maintained even at extreme temperatures of up to 1400?.
- Thermal Conductivity: 60 to 200 W/m-K
- MOR / Flexural Strength: 65,266.5777107387 to 78,319.8932528864 psi
- Modulus of Elasticity: 62,365,840.9235947 to 63,816,209.3171667 psi
- Electrical Resistivity: 1,000 to 100,000,000 ohm-cm
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The application of silicon carbide ceramic beam: It is one of the core components of lithography machine, its main function is carrying the wafer follow a prescribed trajectory for high speed precision movement and action needed to complete the series of exposure, including the
- Features: Carbide Materials, Other, Silicon Carbide
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The application of silicon carbide ceramic guide rails are: silicon carbide ceramic guide rail, is one of the core components of semiconductor lithography machine, applied to: Silicon carbide ceramic air flotation motion platform,
- Length: 62.99216 inch
- Features: Alumina / Aluminum Oxide, Other, Silicon Carbide
-
Description: Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C)
- Features: Silicon Carbide, Specialty Ceramic
-
Supplier: CeramSource Inc.
Description: These products have high refractoriness, thermal conductivity and good abrasion, mechanical and thermal shock resistance. These products offer low wet ability to non-ferrous molten metals and superior corrosion resistance thus minimizing contamination of the alloy products and operation cost. They
- Density: 2.5 to 2.8 g/cc
- Max Use / Curie Temperature: 1,450 to 1,560 C
- Compressive / Crushing Strength: 4,351.10518071591 to 5,801.47357428788 psi
- Shape / Form: Block
-
Supplier: Morgan Advanced Materials
Description: Ultra Pure CVD Silicon Carbide ceramic material with total metal impurity content <5 ppmw measured by GDMS. The combination of excellent thermal, electrical and chemical properties makes this material well-suited to applications across various industries where a high performance
- Density: 3.21 g/cc
- Thermal Conductivity: 250 W/m-K
- MOR / Flexural Strength: 81,220.63004003032 psi
- Features: Carbide Materials, Silicon Carbide
-
Supplier: CoorsTek
Description: Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates
- Max Use / Curie Temperature: 1,350 to 1,600 C
- Thermal Conductivity: 105 to 225 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.2 to 4.8 µm/m-C
- MOR / Flexural Strength: 30,457.7362650114 to 69,617.6828914546 psi
-
Supplier: CoorsTek
Description: Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 125 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.3 µm/m-C
- MOR / Flexural Strength: 67,007.019783025 psi
-
Supplier: CoorsTek
Description: Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates
- Thermal Conductivity: 95 to 130 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- MOR / Flexural Strength: 82,670.9984336023 to 101,525.787550038 psi
- Applications: Armor / Ballistic Protection
-
Description: provide high-quality Silicon Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon
- Density: 3.1299980245723074 g/cc
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 146 W/m-K
- Features: Silicon Carbide, Specialty Ceramic
-
Description: Crystar® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and
- Max Use / Curie Temperature: 1,000 C
- Compressive / Crushing Strength: 100 psi
- Features: Carbide Materials, Other, Silicon Carbide, Specialty / Other
- Shape / Form: Filter / Diffuser
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Both the performance advantages of aluminum alloy and ceramic materials, but also effectively avoid the performance shortcomings of a single material, in aviation, aerospace, Marine ships, rail transit, new energy vehicles and other high-tech fields have a wide range of application prospects.
- Thermal Conductivity: 163 to 255 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 to 16 µm/m-C
- MOR / Flexural Strength: 33,358.47305215531 to 65,266.57771073865 psi
- Modulus of Elasticity: 23,205,894.29715152 to 40,610,315.02001516 psi
-
Description: (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and
- Features: Silicon Carbide, Specialty Ceramic
-
Supplier: Accuratus Corporation
Description: Silicon Carbide is the only chemical compound of carbon and silicon. It was originally produced by a high temperature electro-chemical reaction of sand and carbon. Silicon carbide is an excellent abrasive and has been produced and made into grinding wheels and
- Features: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Advanced Abrasives Corp.
Description: Black Silicon Carbide Powder Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available in multiple abrasive grit sizes from F80/100 to F1200.
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: CoorsTek
Description: Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which metallic silicon (Si) infiltrates
- Thermal Conductivity: 80 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.7 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
- Features: Carbide Materials, Other, Silicon Carbide, Sintered / Fired
-
Description: silicon carbides and tungsten carbides, Hexaloy® SP SiC contains no free silicon phase or metallic binder subject to corrosive attack. This material is a fine grain, single phase SiC product produced via pressureless sintering of submicron silicon
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Applications: Wear Parts / Tooling
-
Supplier: 3M Advanced Materials Division
Description: compressors, and much more. 3M™ Silicon Carbide is a lightweight, high-strength advanced ceramic material. Almost as hard as diamond, silicon carbide is resistant to wear, chemicals and corrosion – even at high temperatures. These unique properties allow components
- Applications: Abrasive / Erosive Wear Protection, Foundry / Metal Processing
- Features: Carbide Materials, Preforms, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape, Hollow Stock / Shape, Spout / Nozzle (Launder Pouring / Atomization), Tube Stock
-
Supplier: Thermal Ceramics
Description: demanding applications. The MORSIL® nitride bonding system allows nitride bonded refractories to out-perform other silicon carbide based refractories using silicate, alumina silica, silicon oxynitride and beta silicon carbide bond systems. As with silicon
- Features: Specialty / Other
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Both the performance advantages of aluminum alloy and ceramic materials, but also effectively avoid the performance shortcomings of a single material, in aviation, aerospace, Marine ships, rail transit, new energy vehicles and other high-tech fields have a wide range of application prospects.
- Features: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Applications: Structural
-
Description: include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon
-
Supplier: SpeedFam Corporation
Description: Silicon Carbide is a high quality lapping abrasive available in two types viz. Black & Green. Its hardness is next to boron carbide which permits ultra precision lapping of hard & soft materials. Black silicon carbide is most suitable for lapping of brittle
- Type / Shape: Abrasive Grain / Grit
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Maximum Diameter: 360mm-650mm,Maximum Height: 700mm Maximum Diameter: 200mm-360mm,Maximum Height: 1000mm
- Density: 2.6499983275132952 to 2.729998277023131 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 26 W/m-K
- Compressive / Crushing Strength: 87,022.1036143182 psi
-
Supplier: Advanced Abrasives Corp.
Description: Premasol Silicon Carbide Compound Available in multiple micron sizes from 1 µm to 80 µm water based, oil based or universal based. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Applications: Precision lapping of metal and
- Compound / Abrasive Type: Ceramic, Silicon Carbide
- Materials / Substrates Finished: Ceramics / Glass
- Type: Lapping
- Form: Liquid / Dispersion
-
Supplier: FHD Bearings Co., Ltd.
Description: Silicon Carbide Ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is second only to diamond and can withstand friction and wear at
- Application: Medical /Dental
- Features: Other
-
Description: committed to delivering the best solutions and services to meet the unique material and engineering needs of their customers. From refractories that withstand the most extreme conditions to lightweight, highly engineered ceramics, Saint-Gobain's global team of experts are able to design
- Features: Carbide Materials, Silicon Carbide
- Shape / Form: Kiln Furniture / Support
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides custom silicon carbide ceramic balls for industrial equipment, precision assemblies, and demanding operating environments. Silicon carbide (SiC) offers high hardness, wear resistance, thermal stability, and corrosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Great Ceramic supports engineers and OEM buyers with custom silicon carbide (SiC) ceramic components for demanding industrial applications where metals and conventional materials may face wear, corrosion, thermal stress, or dimensional stability limits. Silicon carbide ceramics are (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Fountyl ceramic guide rails are manufactured from high-performance alumina (Al?O? 99.5%) and silicon carbide (SiC 99%) ceramics for precision linear motion applications. These advanced ceramic materials offer high (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Silicon Carbide Ceramic Impeller for Agitation Customizable | Complex Structures | 1400°C Working Temperature | High Hardness & Wear Resistance | Excellent (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
reduce equipment lifespan. Traditional materials often fail to maintain consistent performance under high thermal or mechanical stress. Our silicon carbide ceramic beams are engineered to overcome these challenges. They (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Silicon Carbide – Sintered Silicon Carbide is among the hardest of ceramics, and retains hardness and strength at elevated temperatures, which translates into among the best wear resistance also. Additionally (read more)
Browse Lapping Services Datasheets for Insaco, Inc. -
Fountyl silicon carbide (SiC) ceramics are engineered to meet the demanding requirements of integrated circuit manufacturing equipment, including photolithography machines. With exceptional hardness, high thermal conductivity, and low thermal (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
carbide (SiC) beams provide the highest stiffness-to-weight ratio among common structural ceramics. Elastic modulus 420 GPa combined with density 3.1 g/cm3 delivers approximately four times the specific stiffness of steel and five times that of aluminum. Low thermal expansion (4 ppm/C) keeps beam (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Extreme Durability Of Silicon Carbide
Silicon carbide (SiC) is a ceramic material that is frequently grown as a single crystal for semiconductor applications. Due to its inherent material properties and single-crystal growth, it is one of the most durable semiconductor materials on the market. This durability extends far beyond its
-
New Star In The Field Of Bulletproof Armor - Boron Carbide Ceramic
Boron carbide ceramic is one of the hardest ceramic materials, falling just short of diamond and cubic boron nitride. Because of its low density ( a ^ 1/42520 kg/m3), it has become the material of choice for body armor systems.
We found that both silicon carbide and boron carbide ceramics
-
Ceramic Matrix Composites
Ceramic Matrix Composites (CMC's) comprise a ceramic matrix reinforced by a refractory fiber such as silicon carbide, alumina or carbon. More readily available CMC's today include alumina or zirconia as the base with silicon carbide fibers that can be designed as either short whiskers, or longer
-
Ceramic Grade Descriptions
. WG-300 is very effective at machining nickel and cobalt based super-alloys, and other hard materials at metal removal rates up to 10 times higher than carbide. WG-600 TM The only commercially available second-generation coated ceramic-composite cutting tool using whisker reinforcement. Excels
-
Comparison of Super abrasive and Conventional Abrasive
Superabrasives refer to grinding wheels with diamond or CBN grains. Conventional abrasives refer to grinding wheels with aluminum oxide (corundum), silicon carbide, or ceramic grains.
-
Replacing Metal Components with Hard Materials (PDF)
, boron carbide, silicon nitride, and zirconia, to name just a few.
-
Hybrid Ball Bearings
, alternative ball options become a necessity. The most widely available options for ball bearings are TiC and ceramic balls. TiC balls are 440C stainless steel balls with a titanium carbide coating while ceramic balls consist of silicon nitride, Si3N4, a â polycrystalline material with an amorphous (glassy
-
Application of WG-300
Greenleaf WG-300, developed by Greenleaf Corporation, is the first commercially available ceramic composite using the technology of whisker reinforcement. It can operate up to 10 times the speed used for uncoated carbide tools. The basic concept involves reinforcing a hard ceramic matrix
More Information Top
-
MRS Online Proceedings Library - Deposition of Thin Films of Silicon Carbide on Fused Quartz and on Sapphire by Laser Ablation of Ceramic Silicon Carbide Targe...
• Deposition of Thin Films of Silicon Carbide on Fused Quartz and on Sapphire by Laser Ablation of Ceramic Silicon Carbide TargetsDeposition of Thin Films of Silicon Carbide on Fused Quartz and on Sapphire by Laser Ablation of Ceramic Silicon Carbide Targets .
-
http://repository.up.ac.za/bitstream/handle/2263/29908/dissertation.pdf?sequence=1
… kernels, about 0.5 mm in diameter, with each kernel individually encased in four distinct coating layers, starting with a porous carbon buffer, then an inner pyrolytic carbon (IPyC) layer, followed by a layer of ceramic silicon carbide (SiC) and finally an …
-
Strength and Stiffness of Engineering Systems
(b) A ceramic silicon carbide (SiC) shaft of diameter 3.0 mm rotating at a speed of 55,000 rev/s.
-
Chapter 4—Thermocouple Hardware and Fabrication
not required (use bare Type J thermocouple) 287o chrome iron lnconel, ceramic silicon carbide , ceramic .
-
Silicon Carbide Ceramic Armor
When a · Ceramic ( silicon carbide ) abbullet strikes the Hexoloy plates, the bullet shatters and the plates absorb and disperse the force sorbs force of projectile and breaks as shown in the diagram.
-
Thermocouple Hardware and Fabrication
Inconel Inconel wrought iron Inconel, 28% chrome iron Inconel, Cermet 28% chrome iron, Inconel 28% chrome iron, Inconel ceramic, silicon carbide not required (use bare Type J thermocouple) 28% chrome iron Inconel, ceramic silicon carbide , ceramic Inconel ceramic, silicon carbide .
-
ceramic boron carbide,China ceramic boron carbide Manufacturers, Suppliers - ECOL
(THE NO.1 EXPERT FOR SIC TUBE!) Ceramic Silicon Carbide Thermocouple Protecting Pipe & Tube/SiC Tube Pipe .
-
Preparation and Characterization of SiC Foam Ceramic by Gelcasting--《Journal of Synthetic Crystals》2009年04期
【Key Words】: foam ceramic silicon carbide gelcasting .
Indicates content that may require registration and/or purchase.