Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Titanium oxide Zircona Features and benefits of Carrier slurry dryers: Compact slurry dryer unit, space-saving construction. Uniform distribution of slurry. High heat capacity coefficients. Accelerated slurry drying time for large capacities. No atomizer required.
- Applications / Materials Handled: Abrasives / Ceramics, Mining / Ores / Minerals, Slurries
-
Supplier: 3X Ceramic Parts Company Limited
Description: Corrossion Resistant Liquid Dispensing Dosing Ceramic Valves Ceramic Dispensing Valves, Liquid Dispensing Dosing Ceramic Valves are normally made of zirconia ceramic material and stainless steel . It has the properties of high strength , corrossion resistance , abrasion
- Pump Type: Dosing Pumps
-
Description: environments. ZTA ceramic pumps are designed to handle various fluids, including corrosive and abrasive substances, and are capable of delivering high performance under extreme pressure and temperature conditions. Features of ZTA Ceramic Pumps ZTA ceramic
- Material Type: Alumina-Zirconia
-
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge Jacketed pumps
- Maximum Discharge Flow: 501 to 650 GPM
- Discharge Size: 4 to 6 inch
- Media Temperature: 200 F
- Horsepower: 7.5 to 15 HP
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Industrial Flow Solutions
Description: Heavy duty, abrasive resistant wastewater slurry pump Abrasive resistant hi-chrome iron components Heads to 186’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Jacketed pumps cooled by pumped liquid Narrow – up to
- Maximum Discharge Flow: 277 to 810 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 7.5 to 30 HP
- Power Source: AC Powered
-
Supplier: Clark Solutions
Description: The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into
- Maximum Discharge Pressure: 5.68931772 psi
- Discharge Size: 0.75 inch
- Horsepower: 0.1608264461883384 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Pump viscous fluids or maintain process fluid temperatures with temperature-controlled pump head • Operating temperature up to 350
F • Handle pressures up to 100 psig • Wetted materials of ceramic, PTFE, and 316 SS Suitable for applications to maintain process fluid - Maximum Discharge Flow: 0.1521631008 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Metering Pumps
- Features: Plunger Pumps
-
Supplier: Cole-Parmer
Description: • Pump viscous fluids or maintain process fluid temperatures with temperature-controlled pump head • Operating temperature up to 350
F • Handle pressures up to 100 psig • Wetted materials of ceramic, PTFE, and 316 SS Suitable for applications to maintain process fluid - Maximum Discharge Flow: 0.3423669768 GPM
- Maximum Discharge Pressure: 50 psi
- Pump Type: Metering Pumps
- Features: Plunger Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Carbide Pump Bushing Properties & Application: Silicon carbide sic pump bushing is a new type of high-tech and wear-resistant material in the world. It was made of high-purity silicon carbide powder, high-purity high-temperature carbon black and binders,by pouring, blanking,
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Cole-Parmer
Description: • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged
- Maximum Discharge Flow: 7.8 GPM
- Maximum Discharge Pressure: 1,000 psi
- Horsepower: 3 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged
- Maximum Discharge Flow: 7.8 GPM
- Maximum Discharge Pressure: 500 psi
- Horsepower: 3 HP
- Power Source: AC Powered
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery pump, metering pump, air
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
-
Description: Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in the world to tungsten carbide. It provides long life (50% over WC) due to excellent
- Material Type: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: Henkel Corporation - Industrial
Description: particle abrasion to +250 °F (+121.1 °C). It is trowelable. Typical applications include providing a protective lining in pneumatic conveyors and repairing and providing abrasion resistance in elbows, slurry pumps, hoppers, cyclones and dust collectors. Filled with ceramic beads
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Saint-Gobain Coating Solutions
Description: equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Precision Surfacing Solutions
Description: period. This is preset, though it can be adjusted if required, to suit particular process conditions. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven agitator. A diamond slurry dispensing system
- Power: 10 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Precision Surfacing Solutions
Description: which is supplied from a separate free standing reservoir, equipped with a pump and driven blade stirrer. A diamond slurry dispensing system can also be fitted if required. This machine is also available in pneumatic lift version and as an open face machine with three special size
- Power: 15 HP
- AC Voltage & Phase: 50 Hz / International Power, Three-Phase
- Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
- Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which avoids clogging or sludge build up from the materials often
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Precision Surfacing Solutions
Description: during machine operation. They also keep the slurry confined to the machine, keeping the shop clean. Slurry is fed through a variable speed pump. A propeller type agitator guarantees that abrasive stays suspended. A part thickness sizing device to automatically shut off the
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 12Supplier: Precision Surfacing Solutions
Description: polishing pad replacement. Slurry is fed through the top plate by a variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, a water rinse at the end of each run to
- Power: 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
Gel Forming Technology in Ceramic Plunger Manufacturing Gel forming technology revolutionizes ceramic plunger production by combining advanced powder molding techniques with (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
stable ceramic. Why ZTA is specified: High hardness, fracture-toughening behavior, electrical resistivity, corrosion resistance and the ability to be ground and polished for critical surfaces. Pumps, valves and fluid handling Typical applications: Plungers (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
design with internal structural support that allows for the weight of ceramic strips without fear of failure. Crockett™ Suction and Uhle Boxes (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Why We Choose SiC Ceramic Parts Instead of Metal Parts in Slurry Pumps?
SiC Ceramic Slurry Pump is applied for mining, metallurgy, coal power plant, chemical industry etc. It can stand large solids, for slurry with high weight concentration- 60% for mineral slurry and 45% for ash slurry. It can work well in a position such as a ball mill pump in mining.
More Information Top
-
ceramic sleeve c107g,China ceramic sleeve c107g Manufacturers, Suppliers - ECOL
Interchangeable ISO9001 Slurry Pump Ceramic Shaft Sleeve1 ... steel3.Wear-resistant,durable for use4.
-
Pump Handbook, Fourth Edition > DIAPHRAGM PUMPS
Liquids and slurries handled by diaphragm pumps include ceramic slurry , paint, cement grout, chemicals, glue, resins, petroleum products, driller’s mud, mill scale, ore concentrates, printer’s ink, sewage, filter aids, latex, waste oils, wood preservatives, core washes, asphaltic coatings, bilge waste, radioactive waste …
-
Slurry Transport Using Centrifugal Pumps
Some effort has been made towards producing fully- ceramic -lined slurry pumps , but to date these have found few successful applications.
-
CERAMIC ABSTRACTS
Eng., 38 [2], 107 (1931).-For pumping ceramic slips and slurries of various sorts, the Patterson Foundry & Machine Co. has deve.loped a position displacement pump which has been further improved by the addition of a variable-speed transmission and a …
-
Improving Efficiency in Air Distribution Systems (ADS)
From humble beginnings more than a half century ago as a mining pump, the versatility of the air-operated double- diaphragm pump has allowed it to fit in a wide variety of applications, pumping everything from ceramic slurries and latex paint to …
-
A Forming Technique to Produce Spherical Ceramic Beads Using Sodium Alginate as a Precursor Binder Phase
As the slurry ran through the nozzle, the pulsing nature of pumping helped droplets of ceramic slurry to form.
-
Control of hydrogen sulfide emission from geothermal power plants
Part, at least, of the A3 occurrence wa derived from the pedestal on which the SEM samples were mounted, but some may have originated i n wear of the alumina ceramic .plmgers ( slurry - recirculation pump ). derived from the pump packing.
-
Lightweight Materials: Understanding the Basics
Typical ceramic pump parts for handling abrasive slurries are shown in Fig. 10.4.
-
ZLMUB2012P511
Typical ceramic pump parts for handling abrasive slurries are shown in Fig. 10.4.
-
Applications of Ultralow-Density, Operationally Simple, Nonfoamed Cement Slurries. Case Histories
A 13.0 ppg slurry designed using ceramic spheres was pumped , adding spheres to the mix water on the fly.
Indicates content that may require registration and/or purchase.