Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: your specific requirements. VALVES AND VALVE COMPONENTS Abrasion-Resistant Valves Needle Valves Wing-Guided Valves Gate Valves Stem-Guided Plate Valves Ball & Seat Check Valves Plug Valves Custom Valve Components Valve
- Features: Ball / Disk Check Valves, Other
- Valve Type: Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Plug Valves
- Media: Water
-
Supplier: Hamilton Company
Description: The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh conditions the HVC valves will provide superior life and performance. For
- Valve Size: 0.06 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 50 to 212 F
-
Supplier: CoorsTek
Description: your specific requirements. Check Valve Components CoorsTek ball valve and seat components are made from abrasion, erosion, and corrosion resistant alumina. These valves are commonly found in environments where flow control and sealing is critical to the application. Ball
- Features: Ball / Disk Check Valves, Other
- Valve Type: Check Valves
- Media: Gas, Specialty / Corrosive Gases
-
-
Supplier: CoorsTek
Description: Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer. Advanced ceramics are nearly as hard as diamond, providing superior wear
- Valve Size: 1.3779535 to 1.574804 inch
- Features: Other
- Valve Type: Shut Off Valves
- Media: Water
-
Supplier: Western Analytical Products
Description: port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance
- Valve Type: Injection Valves
-
Supplier: CoorsTek
Description: your specific requirements. Plug Valve Components CoorsTek designs ceramic plugs made from high-purity zirconia, ensuring long wear and corrosion resistance in caustic environments. Plug valves can be designed in many shapes and sizes as well as surface finishes. Plug, conical &
- Media: Gas, Specialty / Corrosive Gases
- Features: Other
- Valve Type: Plug Valves
-
Supplier: FLSmidth
Description: The ceramic rotary valve from FLSmidth withstands the toughest materials - in the toughest environments -delivering optimum dependability: Quick shipment Easy replacements and new installations Better performance Longer life
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Ball Valve Seat Zirconia ceramic ball valve seat used for fluid control Sucker Rod Pumps , the ball match with it is 12mm silicon nitride material . Find Complete Details about Ceramic Valve Ball And Valve Seat For Sucker Rod
- Density: 5.99999621323765 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic Ball Seat can be used in different kinds of
- Density: 2.6999982959569424 to 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 3.2 to 10 µm/m-C
- MOR / Flexural Strength: 15,663.978650577275 to 166,792.36526077654 psi
- Compressive / Crushing Strength: 70,777.97760631214 to 362,592.0983929925 psi
-
Description: Zirconia ceramic valve ball and seat have excellent mechanical characteristics, and have many benefits when used in sucker rod pumps. They may replace the stainless steel valve balls and seats and are particularly adaptable to environments with high humidity and high
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Abrasive / Erosive Wear Protection, Corrosion Protection
- Performance Features: Hard
- Features: Specialty Ceramics
-
Description: ceramic mandrel and ceramic sleeve is less than 0.005mm; The outer diameter precision of ceramic mandrel can be controlled within ± 0.002mm; The accuracy of the inner forehead hole can be controlled within ± 0.003mm; The surface roughness of zirconia ceramics can reach
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Description: Advantages Of Alumina Ceramic Valve Piece Alumina ceramic valve piece have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance,
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Western Analytical Products
Description: chromatography for the preparation of proteomics samples. Two biocompatible selection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no
- Valve Type: Injection Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides secure retention into metal
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.0556 psi
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with hydrogen and other aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides retention into
- Valve Size: 0.312992295 inch
- Pressure Rating: 0 psi
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge safety pressure relief valve is constructed with medical grade 316L stainless steel and a ceramic ball for improved compatibility with aggressive fluids like hydrogen. The 8 mm relief valve’s locking end uses the field-proven Lee Controlled Expansion
- Valve Size: 0.312992295 inch
- Pressure Rating: 4,061.0556 psi
- Valve Type: Pressure Relief Valves
-
Supplier: Lee Co. (The)
Description: This cartridge-style, non-return valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with aggressive fluids and gases. This valve is designed specifically for installation into plastic housings, fittings, or soft tubing. The
- Valve Size: 0.214960746 inch
- Valve Type: Check Valves
-
Supplier: Azbil Corporation
Description: model Resin control valve with a body made of rigid PVC or polypropylene. HIT model Resin control valve with a body made of PTFE. HMC model Control valve with a ceramic body. It is suitable for microflow control. HIC model Control valve with a ceramic body.
- Valve Type: Angle Valves, Butterfly Valves, Control Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CERAMIC, W/ DOUBLE SOLENOID OPERATORS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Western Analytical Products
Description: port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance
- Valve Type: Injection Valves
-
Supplier: ValvTechnologies, Inc.
Description: valve uses ceramic seats, coatings, and exotic metals to provide plant safety in the harshest of process conditions. Its operating benefits continue to be demonstrated every day in mining facilities throughout the world. The acid injection valve product line is used in the
- Valve Size: 0.5 to 4 inch
- Features: ANSI, ASME
- Valve Type: Ball Valves
- Primary Material: Exotic Metal
-
Supplier: Armstrong International
Description: utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and plant downtime.
- Valve Size: 0.75 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Radwell International
Description: PNEUMATIC VALVE, 2 POSITIONS, 150 PSI, 10 BAR, CERAMIC. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
-
Supplier: Armstrong International
Description: achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Radwell International
Description: CERAMIC DISC CARTRIDGE, GOLD, DIAMETER 13/16", HEIGHT 2". FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves
-
Supplier: Clippard
Description: Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have
- Pressure Rating: 250 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Water
-
Supplier: Western Analytical Products
Description: chromatography for the preparation of proteomics samples. Two biocompatible selection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no
- Valve Type: Injection Valves
-
Supplier: DMN, Incorporated
Description: foundries and cement, glass, ceramic, limestone, gypsum and chemical factories. The diverter can be used for both diverting and converging. When diverting the product itself provides the wear surface. When converging the impact area of the product on the diverter has been considerably
- Valve Size: 2.362206 to 9.842525 inch
- Pressure Rating: -7.251885 to 87.02262 psi
- Media Temperature: 14 to 176 F
- Primary Material: Cast Iron
-
Supplier: Rotork plc
Description: Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Valve Type: Solenoid Valves
-
Supplier: Rotork plc
Description: Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Valve Type: Solenoid Valves
-
Supplier: Rotork plc
Description: Hydraulic direct and indirect acting solenoid with high flow up to 3.8 cv/ 200 L/Min. 20,000 psi rated, suitable for high cycle applications due to ceramic ball
- Pressure Rating: 20,000 psi
- Flow (Cv): 3.8
- Media: Hydraulic Fluid
- Valve Type: Solenoid Valves
-
Supplier: Clark Solutions
Description: Insulation Resistance - 50 Mohm at 500 Vdc Dielectric Strength - 1500 Vac/1 minute Port Connection - 1/4-28 threaded, M6 Valve Body Material - PEEK or PPS Isolating Diaphragm Material - PTFE Valve Seat Seal Material - Perfluor or FPM Valve Stem (3-way) - ceramic
- Valve Size: 6 to 0.25 inch
- Pressure Rating: 14.8 to 29 psi
- Media Temperature: 41 to 122 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have
- Number of Ports/Ways: 2
- Power: 12 volts
- Media: Air, Water
- Actuation: Electric
-
Supplier: Prater
Description: outboard bearings, self-adjusting packing glands (a Prater exclusive) and pre-drilled end plates for superior air purge. Additionally, ceramic options include ceramic-lined end plates, ceramic-lined rotors and tungsten carbide throat. Options include ceramic lined end
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Power / Coal and Coke, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
Find Suppliers by Category Top
Featured Products Top
-
Why a tiny piece of ceramic valve is the secret to every perfect pour? In modern beverage dispensing systems, performance, hygiene, and reliability are non-negotiable. Advanced ceramic flow components have become the preferred solution for cold drink, frozen (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Mechanical: Tools, ceramic bearings, and industrial valves. Chemical: Corrosion-resistant coatings and packing balls (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
In precision industrial applications, material wear, corrosion, and poor thermal stability can reduce equipment lifespan and performance. These alumina ceramics are engineered (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
, valves, and precision dosing equipment, these ceramic plungers support critical applications in chemical, pharmaceutical, and fluid control industries. By integrating gel forming technology, manufacturers (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Fountyl manufactures a wide range of ceramic structural parts, including tubes, rods, substrates, plates, positioning pins, plungers, and pump valves. These components are widely used in melting furnaces (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Oil & Gas Automotive Aerospace High precision silicon nitride ceramic balls, roller for bearing, pump valve: High (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Fountyl ceramic guide rails are manufactured from high-performance alumina (Al?O? 99.5%) and silicon carbide (SiC 99%) ceramics for precision linear motion applications. These advanced ceramic materials offer high (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Hamilton Company specializes in the design and manufacture of products for manual, semiautomatic, and robotic precision fluid measuring and delivery. Our superior performance valves with ceramic, PTFE, and CTFE inserts provide comprehensive liquid handling for delivering chemically inert flow (read more)
Browse Valve Positioners Datasheets for Hamilton Company -
to corrosive environments Pump & Valve Systems – ceramic components for demanding fluid-handling applications High-Temperature Equipment – components requiring thermal stability Semiconductor Equipment – specialized (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Great Ceramic’s Precision Ceramic Machining Solutions deliver industry-leading accuracy and reliability for advanced technical ceramics. Leveraging decades of expertise and state-of-the-art equipment, we transform hard, brittle ceramic materials into complex components that perform under (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
Market Trend Of Silicon Nitride Ceramic Balls
Bearings and valves are two of the most common applications for silicon nitride ceramic balls. The production of silicon nitride balls utilizes a process that combines isostatic pressing with gas pressure sintering. The raw materials for this process are silicon nitride fine powder as well
-
Case Study: power plant solves a feeding problem by installing ceramic-lined rotary feeders
The limestone abraded and damaged the internal components of the old rotary airlocks and fugitive dust escaped into the plant. After comparing feeders by two different suppliers, we purchased FLSmidth's ceramic-lined rotary feeders. After a year of use, we found that FLSmidth's ceramic-lined rotary
-
Interphex 2006 Preview: The Best of the Phex
turnkey solutions to the nutraceutical and pharmaceutical industries in the areas of humidity control, VOC abatement, mist elimination and water treatment. Novasep Process manufactures membranes and systems for extraction, concentration and purification ceramic and inorganic tubular membranes
More Information Top
-
Development of Advanced Ceramic Manufacturing Technology
The specific objectives were: (1) to reduce the manufacturing cost by an order df magnitude; (2) to develop and demonstrate process capability and reproducibility; and (3) to validate ceramic valve performance, durability, and reliability in fixture rig and engine testing.
-
Ceramic Materials and Components for Engines
Summing up, assembly did not result in any material-related problems, and could be changed without any alterations from metallic to ceramic valves .
-
The development and testing of ceramic components in piston engines. Final report
Ceramic valves , roller followers, tappets, wear pads, piston pins, and other hardware have significant potential for improvement of engine performance and durability.
-
Propulsion system materials program. Semiannual progress report, October 1995--March 1996
The objectives of this program are to design, develop and demonstrate advanced manufacturing technology for the production of ceramic valves .
-
Ceramic Engine Valves
This paper briefy describes (1) potential benefits of using ceramic valves , (2) materials selec- tion criteria, and (3)component evaluation in dynamometer testing and in a passen- ger car.
-
Transient reliability of ceramic structures
In the case where a component is manufactured using a material that is resistant to SCG and thus does notdiesel exhaust ceramic valves were tested under fast fracture conditions at room temperature.
-
Ultrasonic NDT of Engine Valves with Surface Acoustic Waves
SAW NDT of defective and cracked ceramic valves .
-
Key Engineering Materials II
Water Hydraulic High-speed On/Off Valve Ceramic Valve Core Structure.
-
Sell Ceramic Throttle Gate Valve
• Related Keywords : Ceramic Valve , Gate Valve .
-
Surface Engineered Coatings and Surface Additive Interactions for Boundary Film Formation to Reduce Frictional Losses in the Automotive Industry: A review
Ceramic valve analysis, reliability and test results .
Indicates content that may require registration and/or purchase.