-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-DMQ-AE Series devices are computer-controlled, direct-drive voice coil driven, linear stages with high acceleration and precision capabilities in a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The innovative moving-coil
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 55.1181102362205 in/sec
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-VSR-E Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Crossed Roller Slide
- Features: Other
-
Supplier: Energid Technologies
Description: Robots, Sensors and Actuators Actin not only offers support for common robot manufacturers and new or custom systems but enables cross-vendor coordination. Actin users are not constrained by an operating system. Unlike open source or research solutions, Actin is built to support
Find Suppliers by Category Top
Featured Products Top
-
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
aerospace manufacturing, precise linear motion is essential for applications such as aircraft assembly, maintenance platforms, and automated positioning systems. Duff-Norton actuators provide reliable, repeatable movement, ensuring smooth operation and enhanced safety in critical aerospace (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates the need to source additional parts. DL series linear actuators are offered in travel lengths up to 410 millimeters. These ball and lead screw driven actuators utilize (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
motion solutions! Electro-mechanical linear motion systems are a foundational technology in modern medical and dental equipment. RBS ball screw–driven actuators provide the precision, efficiency, and reliability required to meet today’s demanding application requirements (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
precision motion control and nanopositioning, debuted a new innovative high-bandwidth lever-hexapod with direct-driven lever-actuators at LASER World of Photonics in Munich last month. This direct-drive concept hexapod micro-robot provides higher accelerations and velocities with reduced mechanical (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
accessibility and scalability for our customers.” Highlights of Featured Product Categories Product highlights include hexapods, precision linear and rotary stages, precision actuators, fast focus stages, and piezo (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Technology of controlled nuclear fusion
The lower end of the column assembly is pro- vided with a manipulator type arm and wrist assem- bly operated by linear actuators and chain drive arrangements.
-
The 11th IFToMM International Symposium on Science of Mechanisms and Machines
The disadvantage brought by the proposed mechanism is the supplementary load on the chain and on the actuator, due to the way the linear actuator drives the chain transmission.
-
4th European Conference of the International Federation for Medical and Biological Engineering
In order to be able to drive the system chain linear actuators are fixed to the instrument shaft and passive driving chains are added to the mechanism.
-
A mobile Magnetic Sensor Unit for the KATRIN Main Spectrometer
The MCM controls the drive chain and the linear actuator (break shoe).
-
A kinematic error model for a parallel Gantry-Tau manipulator
Each chain is driven by a linear actuator implemented as a cart moving on a linear guideway.
-
Robotic Systems for Handling and Assembly
The structure of the TRIGLIDE consists of three kinematic chains and is driven by linear direct actuators .
-
A linear actuated chain test rig capable of accelerated test speeds and continuous wear measurements - University of Bristol
The novel test rig does not have a traditional set up of rotary driven sprocket and chain but uses a pneumatic linear actuator to articulate a short section of chain, which is preloaded between two cantilevers.
-
Standing-on-floor type tea serving welfare robot using voice instruction system
The vertical direction drive mechanism is composed of linear guides and a gear chain actuator .
-
Cooperative actuators for fault tolerant model-reference sliding mode control
In this paper the unit vector model-reference adaptive coizti,oIler (UV-MRAC) developed in [l] is applied to the velocity control of a chain composed of m active trailers driven by m + 1 linear displacement actuators shown in Fig. 1.
-
Fast-growing forest pruning robot structure design and climbing control
Climbing device includes driving legs, drive motors, driving wheels and drive chain ; clamping device includes supporting legs, supporting wheels, linear actuators and pressing springs.
Indicates content that may require registration and/or purchase.