Products/Services for Chantland Pulley
-
Idler Pulleys - (75 companies)Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action. Idler pulleys are rollers that do not produce any mechanical advantage, nor transmit power to a shaft. Idler pulleys are used to lead a chain... -
Timing Pulley Flanges - (25 companies)Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock... -
Round Belt Pulleys - (58 companies)Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads... -
Flat Belt Pulleys - (103 companies)Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office... -
Timing Pulleys (inch) - (172 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation. Timing pulleys mate with same-pitch timing belts in synchronous drives. Some... -
Timing Pulleys (metric) - (174 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation. Definition. Timing pulleys that are designed with an millimeter-based...
-
V-ribbed Pulleys - (33 companies)V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications. V-ribbed belts are efficient, cost-effective, and designed for non-critical ratio drives...
-
V-Belt Pulleys - (217 companies)V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
-
Drum Pulleys - (33 companies)Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components...
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Sheaves and Pulleys Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Timing Belt Pulleys MXL/XL/L/H/XH Series Timing Pulleys. T2.5/T5/T10 Series Timing Pulleys. AT5/AT10 Series Timing Pulleys. HTD Series Timing Pulleys(3M/5M/8M/14M). Timing Pulley Bar. Flange. 1) Plain Bore Timing Pulleys (MXL, XL, L, H). 2) Plain Bore Timing Pulleys (T2.5 , T5, T10). 3) Plain Bore Timing Pulleys (AT5, AT10). 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ). 5) Taper Bore Timing Pulleys (L, H, XH). 6) Taper Bore Timing Pulleys (5M, 8M, 14M). 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5... (read more)Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc.
Timing Pulley Flanges As a pulley manufacturer, Custom Machine & Tool Co., Inc. has an extensive inventory of stamped aluminum and steel flanges available for purchase. This catalog will give you part number and dimensional information in order to help you find what you're looking for. Please note that larger sizes may be available but not cataloged. We can also offer made to order custom turned flanges in aluminum, steel or stainless steel. (read more) -
Custom Machine & Tool Co., Inc.
TIMING PULLEY & GEAR CUTTING CNC, Shaper, and traditional gear hobbers allows us to cut all of our precision and custom syncronous timing pulleys along with a variety of spur gears in sizes of .25 inch diameter up to 16.00 inch diameter with lengths up to 36.00 inches long. (read more) -
Custom Machine & Tool Co., Inc.
Keyless Timing Pulley Connection System The best keyless timing pulley connection system on the market is the Concentric Maxi Torque bushing connection system designed and patented by Custom Machine and Tool Co., Inc. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. Need a custom timing pulley with the Concentric Maxi Torque keyless bushing system? Upload your print on our custom pulley quote page. CAD models also available on request for the bushing and hub... (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Custom Machine & Tool Co., Inc.
Versatile Pulley Materials for Any Environment From food processing to medical instrumentation, material choice matters. Our pulley stock is available in food-grade stainless steel for washdown and hygienic environments, as well as aluminum, carbon steel, and engineered polymers to meet a wide range of performance and cost requirements. Need something specific? We routinely manufacture pulley stock in custom materials, lengths, and configurations upon request. When lead time matters, material flexibility shouldn 't slow you down. Ask us... (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Custom Machine & Tool Co., Inc.
Pulley & Belt Drive Design Guide Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT 's Concentric Maxi Torque bushing system. Get your Guide here (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
S. Himmelstein & Company
Pulley Torque Transducer - S. Himmelstein MCRT (R) 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale ranges from 50 lbf-in to 1,500 lbf-in, with 250% overload capacity (200% for the 1,500 lbf-in range). Noise free rotary transformers provide non-contact coupling to the stator. The strain gages and torsion element are fatigue rated... (read more)
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
W.M. BERG TP7A4H4-60 PULLEY Chantland Auger Bagger, 3" diameter auger spo .
-
Seed Conditioning, Volume 2: Technology-Parts A & B
The belt is moved by a drive pulley , usually located at the discharge end of the belt. Source: John DeWall, Chantland Materials Handling.
Indicates content that may require registration and/or purchase.