-
Supplier: Schutte & Koerting
Description: Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: General Pump
Description: Downstream, adjustable, chemical injector for drawing chemicals into pressurized clean water lines. Requires low pressure to activate chemical flow.
-
-
Supplier: Schutte & Koerting
Description: Ejector Venturi Gas Scrubbers are very effective at removing noxious gases, particulates, odors, fumes, and dusts from gas streams. Particulate contaminants are removed through impaction by the high-velocity spray of scrubbing liquid. Gases and odors are eliminated through absorption and/or
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Filter Type: Venturi
-
Supplier: General Pump
Description: Fixed, chemical injector for drawing chemicals into pressurized clean water lines.
-
Supplier: General Pump
Description: Downstream, adjustable, chemical injector for drawing chemicals into pressurized clean water lines.
-
Supplier: General Pump
Description: Downstream, fixed, chemical injector for drawing chemicals into pressurized clean water lines. Features Available with both fixed and adjustable barbs Made in the USA A cost effective solution to your chemical application needs
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and have no regulating spindle. The
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and
-
Supplier: Cole-Parmer
Description: shaft that will accept most pipette tips. The tip ejector is adjustable to accommodate various styles of tips and removable for pipetting into narrow tubes. Stainless steel tip ejector will not rust, corrode, or break. autoclavable.|
- Pipette Volume: 9,998.943981831946 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: shaft that will accept most pipette tips. The tip ejector is adjustable to accommodate various styles of tips and removable for pipetting into narrow tubes. Stainless steel tip ejector will not rust, corrode, or break. autoclavable.|
- Pipette Volume: 49,994.71990915973 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: shaft that will accept most pipette tips. The tip ejector is adjustable to accommodate various styles of tips and removable for pipetting into narrow tubes. Stainless steel tip ejector will not rust, corrode, or break. autoclavable.|
- Pipette Volume: 299,968.3194549584 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: shaft that will accept most pipette tips. The tip ejector is adjustable to accommodate various styles of tips and removable for pipetting into narrow tubes. Stainless steel tip ejector will not rust, corrode, or break. autoclavable.|
- Pipette Volume: 49,994.71990915973 µl
- Configuration: Pipettor
-
Supplier: ASTM International
Description: This specification covers the material, chemical and mechanical requirements for aluminum-alloy castings produced by the thixocast, rheocast, semi-solid and squeeze casting processes. It does not apply to castings used in aerospace applications. Castings shall conform to the chemical
-
Supplier: ASTM International
Description: This specification covers the material, chemical and mechanical requirements for aluminum-alloy castings produced by the thixocast, rheocast, semi-solid and squeeze casting processes. It does not apply to castings used in aerospace applications. Castings shall conform to the chemical
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, valve to control the flow of the liquid supply, vacuum gauges,
- Ultimate Operating Vacuum: 30 torr
- Pumping Speed: 14.7 CFM
- Motor Power: 1.5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve and companion flanges. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, flow valve to control the flow of the liquid
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 29.4 CFM
- Motor Power: 3 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: QualiChem, Inc.
Description: BTA or ejector-style drilling head. It works equally well in solid carbide tooling applications and single flute gun drilling applications. EQO-MAX 759 does not contain animal fats or active sulfur, making it suitable for use where copper and copper alloys, including brass and bronze, may
- Flash Point: 420 F
- Kinematic Viscosity (@ 40°C): 20 cSt
- Composition / Chemistry: Ester / Diester, Natural (Vegetable Oil / Animal Fat)
- Features: Metal Cutting, Synthetic / Semi-synthetic
-
Supplier: ASME Standards and Certification
Description: By Marc Borremans Co-published by Wiley and ASME Press Browse sample pages in The ASME Digital Collection. A practical guide to the majority of pumps and compressors used in engineering applications Pumps and compressors are ubiquitous in industry, used in manufacturing, processing and
-
Supplier: ASME
Description: By Marc Borremans Co-published by Wiley and ASME Press Browse sample pages in The ASME Digital Collection. A practical guide to the majority of pumps and compressors used in engineering applications Pumps and compressors are ubiquitous in industry, used in manufacturing, processing and
Find Suppliers by Category Top
Conduct Research Top
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary