-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® silicone rubber heavy-duty heating blankets feature built-in high-limit thermal cutout protection, which, in the event of a primary temperature controller failure, maintains blanket sheath temperature below the minimum safe auto-ignition temperature of the material being
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.18 to 1.44 kW
- Watt Density: 2.5 W/in²
- Length: 12 to 24 inch
-
Supplier: JBC Technologies, Inc.
Description: Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®, are ideal for high temperature thermal insulation
- Use Temperature: 2,192 F
- Type: Blanket / Batt
- Material: Ceramic
- Performance Features: Chemical / Fuel Resistant, Flame Retardant
-
Supplier: MarShield
Description: MarShield now offers an excellent alternative to lead wool shielding blankets with our T-flex product. T-Flex shielding blankets are fabricated from a proprietary blend of bismuth and iron powders optimized to provide equivalent attenuation to either a 10 lb/ft or 15 lb/ft lead wool
- Use Temperature: -58 to 482 F
- Type: Blanket / Batt
- Features: Specialty / Other
-
-
Supplier: ASTM International
Description: and are designated as: Type I, made from properly vulcanized high-grade cis-1,4-polyisoprene rubber compound of natural or synthetic origin that is non-resistant to ozone; and Type II, made of any elastomer or combination of elastomeric compounds that is resistant to ozone. Five
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.405 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 1.08 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.18 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive backing These versatile and industrial-strength heaters can
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.72 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: ASTM International
Description: applications, and indoor commercial applications. Blanket insulation for Industrial Applications and outdoor Commercial Applications must be weather resistant or resistant to liquid chemicals, or both. Blanket insulation for indoor Commercial Applications is limited to
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® silicone rubber area drum heaters are low-watt density electrical resistance heaters in blanket form. They are designed to provide a practical, efficient means of freeze protection, viscosity control, melting of solids, and maintaining materials at elevated temperatures in Class I,
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 1.3 kW
- Watt Density: 2.5 W/in²
- Heating Capacity: 1 to 1.3 kW
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: electrolytes. The BCDS manages the safe, continuous flow from bulk ISO-tanks or IBCs, utilizing corrosion-resistant materials that prevent metallic ion contamination—a critical factor in maintaining solar cell efficiency and battery life cycles. The Automatic CDU provides the “point-of-use”
- Body Material: Stainless Steel
-
Supplier: Mid-Mountain Materials, Inc.
Description: high-temperature resistant seals, curtains, and blankets, ARMATEX® Q Coated Fabrics are used in a wide range of industries for heat resistant applications, as well as applications where chemical and abrasion resistance are required. ARMATEX® Q Coated Q-Tape is is excellent for
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: high-temperature resistant seals, curtains, and blankets, ARMATEX® Q Coated Fabrics are used in a wide range of industries for heat resistant applications, as well as applications where chemical and abrasion resistance are required. ARMATEX® Q Coated Q-Tape is is excellent for
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: high-temperature resistant seals, curtains, and blankets, ARMATEX® Q Coated Fabrics are used in a wide range of industries for heat resistant applications, as well as applications where chemical and abrasion resistance are required. ARMATEX® Q Coated Q-Tape is excellent for use
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Other, Thermal Insulation / Fireproofing
-
Supplier: Mid-Mountain Materials, Inc.
Description: in a variety widths suitable to your application. FEATURES Very low porosity Chemical resistant Abrasion resistant High-Temperature resistant APPLICATIONS Emission Control Seals Expansion Joints Rotary Kiln Seals Welding Blankets, Curtains and Pads Engine Exhaust
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Thermal Insulation / Fireproofing
-
Description: With ceramic fiber blanket, glass fiber blanket, ceramic fiber cloth, coated with silica gel glass fiber cloth and other high-temperature resistant substrate sewn into high- temperature insulation product. ※We can manufacture according to customer's requirement. Max
-
Supplier: Morgan Advanced Materials
Description: These products exhibit a wide variety of features such as low thermal conductivity, excellent shock resistance and it is resistant to molten Aluminium. It has an excellent appearance and is flexible and easy to use. This versatile product range is used in the manufacturing, chemical process,
- Material: Ceramic
-
Supplier: ContiTech AG
Description: splice Types available – normal, heat resistant, resistant to oil and grease
- Belt Width: 188.97648 inch
- Features: Other / Custom
-
Supplier: OMEGA Engineering, Inc.
Description: vulcanized fiberglass reinforced silicone rubber. They are resistant to mechanical damage and to attack from many chemical substances. The use of reinforced silicone rubber material as a base for the drum heater allows the design of extra flexible, very thin and efficient heaters. Each heater
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 115 to 230 volts
- Maximum Operating Temperature: 450 F
- Features: 55 Gallon, Electric, Other, Wrap Around
-
Supplier: Sonic-Shield
Description: noise absorption and repels water High tensile strength High quality hook and loop fastener on the edges and grommets on the top No ozone depleting substances Resistant to most chemicals, solvents and petroleum products Resistant to weather and UV light Tear resistant -
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Width: 360 inch
- Description: Acoustic Curtain
Find Suppliers by Category Top
Featured Products Top
-
. 2. Flammable and Combustible Materials Industries handling volatile chemicals, vapors, and combustible dust face the ongoing risk of flash fires and explosions. A single spark from equipment can ignite airborne particles, rapidly spreading flames. Fire-resistant (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
WHY CHOOSE CERAMIC INSULATION BLANKETS? Ceramic insulation blankets are used across several industries in many heat processing applications. These blankets are produced with ceramic fibers of various chemical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
, emissions control, and energy conservation. We use a wide range of different materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications, including aerospace, robotics, and welding. Our products can provide thermal insulation at temperatures of up to 5000oF, and can also provide protection against chemicals, molten splash, and abrasion. (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
. Whether you want to know about heat-shielding materials, firewall blankets or even (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
resistant and the applications it benefits. WHAT IS FIBERGLASS? Fiberglass is a form of fiberglass-reinforced plastic, made up of a mixture of minerals and chemicals such as silica sand and fine glass fibers that are used to enhance plastic polymer materials. Glass (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
ideal choice because of its chemical and heat-resistant properties. Blankets, curtains, removable insulation pads and seals are popular thermal insulation products for our ARMATEX® range. Mid-Mountain’s Range of Silicone-Coated Fiberglass Fabrics Mid (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
elements like moisture, oil, and chemicals, prevent pipe sweating, and keep external heat from affecting chilled equipment. Manufactured in a variety of colors for color-coding, matching your environment, or indicating safety hazards, ARMATEX® Coated Fabrics are (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
offer protection, energy-efficiency, and can help apparatus to work safely even under intense heat. High silica fabric and textiles can deliver heat protection and, thus, be used in items like fire and furnace curtains and welding blankets. The heat-resistant attributes of high silica fabric are due (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
precision engineering. That’s where CERMEX® thermal insulation products excel. CERMEX® combines cutting-edge material science with versatility, offering solutions that deliver exceptional thermal efficiency. Whether it’s the strength of blankets and mats or the adaptability of (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Fabrics for Insulation Blankets ARMATEX® Coated Fabrics are ideal for applications requiring robust, moisture-resistant thermal insulation that’s easy to install and remove. These coated fabrics are a smart solution for dynamic environments where flexibility and durability are (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Non‐ferrous metals/Nichteisenmetalle
corrosion resistance of condensate CuNilOFelMn alloy pipes, which have differ- ently treated surfaces i.e. annealed under a protective gas blanket and chemically etched. was examined.
-
Plastics for construction protection and the emphasizing repair
… clean, that consistently against cleanings and disinfectants and aging and/or corrosion are, to show. The foot bottoms must ◆ porenfreie have non-skid, abriebarme, possibly derivable, resistant to chemical , static and dynamic loads … … under each other on deck / wall and wall …
-
Performance and Economics Analysis of Several Laser Fusion Breeder Fueled Electricity Generation Systems
Considering the possibilities for covert diversion of reactor fuels for use in nuclear weapons manufac- ture, it is apparent that the thorium blanket breeder provides the most proliferation- resistant electricity generation system.28 … … plutonium that might be chemically separated from fresh fuel …
-
Hydropneumatic spring systems
The outer layer ( ceiling ) serves as protection of in particular the insert against external influences like e.g. mechanical or chemical damage and consist of a according to wear-resistant, chemical, ozone and UV-beständigen natural rubber.
-
Chemical Vapor Deposition of Conformal, Functional, and Responsive Polymer Films
organic resists .[416] Additive processing can eliminate some of these difficulties (Fig. 13a); however, the pattern resolution and achievable film thicknesses can be limiting.[290] Another approach is to chemically pattern a blanket film of the vapor-deposited polymer by selectively localizing …
-
Fire resistance and flame retardants - issue 031
There are a wide range of Flame retardant treatments commercially available some of which are permanent. and resist the action of water because they are chemically bonded to the material being protected, In … … emitting non-combustible gases which act as blankets .
-
Introduction to Microfabrication 2nd Edition
arsine, AsH3 , 179, 446T ashing, same as resist stripping, 111 aspect ratio, 7 , 208, 255, 358, 365 aspect ratio dependent etching, ARDE … … transistors, 30, 172, 3 4 7 , 349T, 490 binary mask, 121 bird’s beak, 158 blanket wafer, 2 6 block … … 384 capillary electrophoresis, C E, 232 capillary forces, 376 capping, 402, 404 CAR, chemically amplified resist, 118 …
-
Sonic absorber and silencers
… aid of a batten construction at the distance of 100 mms before the cover sheathing and mm … As a whole about 1 600 m2 absorbers is transparent wear-resistant antistatic of polycarbonate film UV-beständig , chemically resistantly and meets the requirements of the building material class B1.
-
Soil Mechanics and Foundations 3rd Edition Complete Document
… methods using statics for, 531–539 open-ended, 541 pile load capacity, 539–546 sleeve resistance , 541 SPT and … … crust composition, 7 profile, 6 section illustration, 6 earth dams, flow through, 598–602 correction factor, 600 drawing phreatic surface procedure, 601–602 equation, 600 flow rate, 599 horizontal drainage blanket , 601 phreatic surface, 599 … … structures braced excavation, 659–665 chemically stabilized earth walls (CSE …
-
Vie path manual building physics part 1
… layers on the seal: by lining layers with delayed water sequence by erdüberschütteten ceilings with permeability coefficient … - Arrangement of water sequences - Resistantly against natural or through solutions of concrete or mortars resulting waters and in puddles upright water - Resistantly by chemical stress through working water .
Indicates content that may require registration and/or purchase.