Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Badger Meter
Description: the flow sensor type and pipe size may be preselected or entered by the user in the field Calculates thermal energy using the signal from a flow sensor installed in a hydronic heating or chilled water system Compact cast epoxy body
- Operating Temperature: 32 to 158 F
- Features: Liquid, Mass Flow Meter
-
Supplier: Panametrics
Description: display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions Refined
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Process Media Type: Gas
- Meter Technology: Turbine Meter
-
Supplier: Siemens Process Instrumentation
Description: The battery or mains powered SITRANS FUE950 is a universal custody transfer approved energy calculator. It is designed for use in hot water, chilled water and cooling/heating applications. The calculator has a modular construction which means that it can be fitted with
- Number of Inputs: 5 inputs
- Number of Control Outputs: 7 outputs
- Operating Temperature: 32 to 131 F
- Outputs: Analog Current
-
Supplier: Spirax-Sarco
Description: is available in two versions: a stand-alone flowmeter, and an energy flowmeter used in conjunction with dual clamp-on, or dual insertion RTDs. The energy flowmeter measures energy usage in kJ, Wh, BTU and Tons and is ideal for retrofit, chilled water and other HVAC
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: -40 to 350.6 F
- Velocity Flow Rate: 39.3700787401575 ft/sec
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: MODULAR (4U) ENERGY METER - RS485, MID
- Optical Meter Type: Energy Meter
- Display type: LCD Display
-
Supplier: Finder S.p.A. con unico socio
Description: The single-phase bi-directional energy meters with LCD display, Types 7M.24.8.230.0001, 7M.24.8.230.0010, 7M.24.8.230.0210 and 7M.24.8.230.0310 are the ideal products for monitoring domestic/industrial energy consumption, including applications in offices, photovoltaic systems
- Optical Meter Type: Energy Meter
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1321267-MCP3912A1-E/MQ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Tube Standard Package: 73 Mounting: Surface Mount Current - Supply: 2.8mA Measurement Error: 0.1% Voltage - I/O High: 0.7V
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: reactive energy (national certification), 16 resettable meters Active energy accuracy class: Class B according to EN 50470-3 (MID) Reactive energy accuracy class: Class 2 according to EN 62053-23 Protection category II
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.12 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Nominal current 10 (25 A maximum), single phase 230 V AC, kWh, No MID, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN 62053-21 and EN 50470 (Physikalisch –
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.13 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Rated current 5 (32 A maximum), single phase 230 V AC, kWh, MID, integrated S0 pulse output. MID (50 Hz) compliant. 17.5 mm wide. Features include: Compliant with EN 62053-21 and EN 50470
- Optical Meter Type: Energy Meter
-
Supplier: Lingto Electronic Limited
Description: IC ENERGY METERING 1PHASE 20SSOP
- Accuracy: 0.1 ± %
- Optical Meter Type: Energy Meter
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V 3mA 370kΩ SOP-8 Energy Metering ICs ROHS
- Number of Channels: 2
- Operating Temperature: -40 to 85 C
- Optical Meter Type: Energy Meter
-
Description: IC ENERGY METER FRONT 8CH 40UQFN
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No
-
Description: JEMStar II is easy to use and configure with our intuitive JEMWARE software and the meter display provides a user menu to show and edit configuration details. The JEMStar II has 8 GB of non-volatile memory to store your metering and power quality data for as long as you want. The meter
- Operating Temperature: 30 to 85 C
- Accuracy: 0.05 ± %
- Display Type: Digital Only
- Optical Meter Type: Energy Meter, Power / Energy Meter, Power Meter
-
Supplier: Opto 22
Description: The OPTOEMU-CTS-0750-150 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 150 amp primary and a 0.333 VAC secondary. Its inner
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: POWER METER W/ ETHERNET, 3-PHASE, 415VAC; No. of Phases:Three Phase; Supply Voltage:100VAC to 415VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1-PH, 230VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:7E Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Wavelength Range: 193 to 1,100 nm
- Sensor Diameter: 4 mm
- Maximum Pulse Width: 300 ns
- Display Type: Analog Only
-
Description: AMETEK's Ci20 Revenue Meter watches over your energy investment in many ways. It has high accuracy measurements, site diagnostics and multiple communication options to ensure maximum usability. Your installation investment is reduced with our innovative software wizard that provides
- Number of Channels: 4
- Operating Temperature: 30 to 85 C
- Accuracy: 0.15 ± %
- Display Type: Digital Only
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 1-PHASE, 230VAC; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:EM112 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:230VAC RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
product range, COOL-FIT 2.0 is a plastic chilled-water pre-insulated piping system that is desiged not to corrode or be affected by the formation of condensation. The rapid installation time and high energy efficiency make this system a prime option for building owners, general contractors and planners (read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical, electric power, food/beverage, oil/gas refining, metals/mining and pulp/paper. It also can be used in campus style facilities for chilled water and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Water and waste water treatment Most effective blower technology for wastewater There are many ways to avoid damaging the environment. In the case of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
McCrometer specializes in industrial flow measurement solutions engineered for reliability and accuracy in continuous?duty environments like data centers. Our meters deliver stable, repeatable flow data that supports confident decision?making across cooling, water, and utility systems (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
and Water Meters Heat & Cooling Meters Power & Energy Meters Wireless Communication Measuring Instruments This TCXO offers outstanding precision and low aging rates, making it the ideal choice for long-term stability in smart meters and (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Material Solutions for Smart Meters The smart meter market, encompassing electric, water, and gas sectors, is pivotal in shaping a sustainable and connected future. As these meters become integral to our utilities, they face multifaceted challenges. From fluctuating (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
air, water, steam, liquid, gas, or energy. McCrometer flow meters offer unbeatable value in cost of installation and ownership, and serve a diverse market with flow measurement solutions to fit each customer’s application needs. Listening to customers and innovating unique solutions is our specialty. Learn more. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
business automates, electrifies and digitalizes industrial operations that address a wide range of essential needs – from supplying energy, water and materials, to producing goods and transporting them to market. With its ~20,000 employees, leading technology and service expertise, ABB Process (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Clamp-On Ultrasonic Flow Meters Improve Hydronic System Performance at Large New York City Hospital
There's no question that chiller and condenser operational effectiveness can greatly impact building operating costs. Predictive maintenance and optimization of these crucial hydronic HVAC system components requires real-time operational data, including accurate information about hot/chilled water
More Information Top
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
300 (2“ ... 12") PTB K7.2: Chilled water energy metering DN 50-300 (order as special) Certificate number: 22 76.10 02 Drinking water approvals .
-
WORKING PARK-FUEL CELL COMBINED HEAT AND POWER SYSTEM
… control to the Pool Hall and Spectators Gallery, new air conditioning system in the Teaching Pool Spectator Area, additional air conditioning system in the Atrium/Reception Area, associated BEMS and controls and heat, chilled water and electricity energy meters , etc. (c) Leisure Lagoon …
-
Report to Congress on Server and Data Center Energy Efficiency: Public Law 109-431
Metering energy use (including chilled water , with separate metering of IT loads) and charging end users for their energy consumption eliminate the split incentive between those who purchase the equipment and those who pay the electricity costs.
-
Process and Environmental Technology Laboratory at Sandia National Laboratories, New Mexico: Laboratories for the 21st Century Case Studies
Another feature of the system—used for control, monitoring, and billing purposes—is the application of Btu energy meters on the chilled water distribution to the secondary loops.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36294/77727288-MIT.pdf?sequence=2
of energy for metered use of chilled water , steam, and electricity.
-
DOE-2 supplement: Version 2.1E
… Meter #4 (units as defined in ENERGY-RESOURCE command) Fuel Meter #5 (units as defined in ENERGY-RESOURCE command) Purchased steam meter (units as defined in ENERGY-RESOURCE command) Purchased chilled water meter (units as defined in ENERGY -RESOURCE command) Cogeneration meter .
-
Proceedings of the 8th International Symposium on Heating, Ventilation and Air Conditioning
We combine real-time power of chilling water pump and chilled water pump measured by the electric energy meters with water pump performance table to determine their flow rate.
-
Impact of E4 Training and Field Auditing of GSA Heartland Region Facilities
However, this savings estimates may not be accurate because the energy use for steam and chilled water are not metered .
-
Energy efficient data centers
… data collection effort was coordinated with the staff at the facility and on August 21, 2002 three Dranetz-BMI power analyzers were installed in addition to a Controlotron Energy Meter for measurement of the electrical and chilled water input into the control …
Indicates content that may require registration and/or purchase.