-
Supplier: Panametrics
Description: display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Spire Metering Technology
Description: parts. It does not generate any disturbance or pressure drop to the flow. The EF10 options are all wall-mount type or fixed-installation type flowmeters. They are ideal for liquid process control, water flow measurement (hot/chill water, city water, sea
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: Spire Metering Technology
Description: parts. It does not generate any disturbance or pressure drop to the flow. The EF10 options are all wall-mount type or fixed-installation type flowmeters. They are ideal for liquid process control, water flow measurement (hot/chill water, city water, sea
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
-
Supplier: Spire Metering Technology
Description: parts. It does not generate any disturbance or pressure drop to the flow. The EF10 options are all wall-mount type or fixed-installation type flowmeters. They are ideal for liquid process control, water flow measurement (hot/chill water, city water, sea
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: Honeywell International, Inc.
Description: 2-WAY TYPE 24 VOLT AC AT 60 HERTZ 0.25 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD RESIDENTIAL/COMMERCIAL ZONING FOR HOT WATER HEATING OR CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNITS, INDIRECT WATER HEATER SERVICE APPLICATION 240 DEG F
- Valve Size: 1 inch
- Pressure Rating: 17.5 to 125 psi
- Media Temperature: 240 F
- Primary Material: Brass / Bronze
-
Description: Processing Deaeration/Degasification Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration/Evaporators Vacuum Chilling Features: KINNEY KLRC Liquid Ring Vacuum Pump with mechanical seals Oil to water heat exchanger Flow range: 20 - 560 CFM (35 - 950 m³/h) Vacuum levels
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 560 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Roscid Technologies
Description: output is constant, condensation and water backup issues removed because of the elevated saturator pressure and the total flow control meter. Generation Method: Divided flow, double dilution system Dry Gas Supply: Max 25C dryer than the lowest frost point/dew point to be
- Features: Specialty / Other
-
Supplier: Reznor
Description: board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control functions. Optional features include three newly designed, factory assembled, modular sections- a draw-through cooling coil cabinet module with either
- Heating Capacity: 51.2 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 3,281 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
COOL-FIT 2.0 As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications. A mainstay of the GF Industry and Infrastructure Flow Solutions (read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical, electric power, food/beverage, oil/gas refining, metals/mining and pulp/paper. It also can be used in campus style facilities for chilled water and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
McCrometer specializes in industrial flow measurement solutions engineered for reliability and accuracy in continuous?duty environments like data centers. Our meters deliver stable, repeatable flow data that supports confident decision?making across cooling, water, and utility systems (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
For a smart toilet ceramic heater or ceramic heater for bidet applications, ceramic heater performance depends on the complete operating condition rather than wattage alone. Water flow, inlet-water temperature, target outlet temperature, supply voltage, available space and control method (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-chamber diaphragm design provides stable water flow for faucets, showers, irrigation systems, and other on-demand water applications. Both voltage versions provide the same maximum flow and pressure performance. Self-Priming and Automatic (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
temperature in process rather than rebuild the mold by using vortex tubes from Vortec. MELTING MOLDS The part in question was a prototype mold that had been in production for 30 years and didn’t have access to water for cooling. The (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
TELEFLO® Model 816BC Flow Switch When flow stops, damage starts. The TELEFLO® Model 816BC delivers reliable flow protection for oil and water systems in the toughest environments—mining, power generation, steel, aluminum, and pulp & paper (read more)
Browse Flow Meters Datasheets for Kaydon Filtration Corporation -
efficiency, and extend the battery lifespan. The load switch ICs can control the output voltage slew rate that can limit the inrush current. The LQ050 detects when the system output voltage is higher than the system input voltage, blocking backward current flow through the system. When the (read more)
Browse Pressure Switches Datasheets for DigiKey
More Information Top
-
Handbook of Air Conditioning and Refrigeration, 2/e > REFRIGERATION SYSTEMS: RECIPROCATING, ROTARY, SCROLL, AND SCREW
In addition, there are safety controls of compressor overload protection, high- and low-pressure cutouts, low-temperature freeze protection, oil pressure control, elapse-time meter to record compressor operating hours and number of starts, chilled water flow switch , as well as a…
-
Handbook of Air Conditioning and Refrigeration, 2/e > REFRIGERATION SYSTEMS: ABSORPTION
Chilled Water Flow Switch .
-
Thermal control of equipment enclosures-design strategies for enhanced reliability
…supplying air to the CPU Room to detect an air flow failure; a temperature sensor would detect chilled water failure and set off an alarm if the chilled water rose above 11 C; a chilled water flow switch detected failure of the…
Indicates content that may require registration and/or purchase.