-
Description: Introduction The Aluminum nitride ceramic pulse heater is a heating element made of aluminum nitride (AIN) ceramic material, designed specifically for pulse heating applications. Pulse heating achieves rapid heating through short time, high energy electric pulses, and is
- Features: Other
-
Supplier: Pelonis Technologies, Inc.
Description: to 50% hotter than conventional coil or ceramic chip heaters. Quick Heat Up Safe Operation Energy efficient Long operating life
- AC Voltage Required: 220 to 240 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Knowles
Description: Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing before
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Knowles
Description: Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing before
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing before
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ATV Technologie GmbH
Description: 3Ph.-N-PE 230/400V 50/60Hz Power: SRO-714 6,5kW SRO-716 17kW Features SRO-714/716 Flux-less Direct IR Heating Surface touch TC Multiple TC monitoring Ceramic Heater Plate Process temperature 450°C up to 750°C Temperature ramp-up rate 3,5K/sec. Temperature cool-down rate 2K/sec. Rapid
- Temperature Range: 450 F
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
. 800~1100°C at steady-state temperature. Impervious to oxidation and corrosion. Ignite kerosene, wood chips, split logs, coal briquettes or other biomass, corn, etc. Applications: Kerosene fan heater Wood pellet, wood chips stove or boiler Small scale biomass industrial furnace ignition Incense burner (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
temperature. Our short surface igniters are perfectly suited for this purpose. The special geometry of the cylindrical ceramic heaters, in combination with an extremely high surface temperature of 1000°C, heats up the supply air in the shortest possible time to an extremely high temperature (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
area while simplifying the design process by eliminating the many challenges of building a discrete circuit solution. The on-chip heater, combined with Analog Devices' buried Zener technology, allows the ADR1001 to achieve sub-ppm temperature coefficient and single-digit ppm long-term drift (read more)
Browse Current Sensors Datasheets for DigiKey
More Information Top
-
Heater-induced quenches in a model field winding for the 70MW class superconducting generator
A ceramic chip heater was glued on the surface of the racetrack coil to initiate quenches.
-
Fluorescent imaging of cells and nucleic acids in bioelectronic chips
After chip-bonding, wire-bonding, and wire-bond encapsulation is completed, a ceramic chip heater (Dawn 505, Dawn Electronics, Carson City, Nevada) is attached to the bottom surface ofthe electronic chip that is exposed via the through-hole in the PGA.
-
Heater-induced quenches in a model field winding for the 70 MW class superconducting generator
A ceramic chip heater was glued on the surface of the racetrack coil to initiate quenches.
-
A portable gas sensor based on cataluminescence
A ceramic heater chip (5-mm diameter) is used to provide the heating temperature for the catalytic reaction.
-
ZMETB2304P477
has been calibrated by the manufacturer, t23] First, the RdF sensor was carefully mounted on a ceramic chip heater using an adhesive (Omega bond).
-
Nanocrystalline ruthenium oxide and ruthenium in sensing
applications – an experimental and theoretical study
Mounting of the MISiC capacitor sensors, (1) 16-pin holder; (2) sensor chip ; (3) ceramic heater ; and (4) Pt-100 temperature detector.
-
A smaller footprint MEMS sensor for on-chip temperature measurement
Test setup used for experiments; the inset shows a close-up of the test chip mounted on ceramic heater under the probe station microscope.
-
Organic Electronics in Sensors and Biotechnology > Organic Thin-Film Transistors for Inorganic Substance Monitoring
The sensor chip , a ceramic heater , and a Pt-100 element for temperature control were mounted on a 16-pin holder and then bonded.
-
Smart Sensors and Sensing Technology
The sensor chip , a ceramic heater , and a Pt-100 element for temperature control, were mounted on a 16-pin holder and electric contacts made from the sensor to the pins with gold bonding.
-
Gold nanoparticle sensors for environmental pollutant monitoring
The sensor chip , a ceramic heater , and a Pt-100 element are mounted on a 16-pin holder and electric contacts are made from the sensors to the pins with gold bonding.
Indicates content that may require registration and/or purchase.