Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hach
Description: The minimum detection limit of 5 ppb (0.005 mg/L hypochlorous chlorine in the form of HOCl) lets the 9184 sc excel at near zero chlorine readings. The all-inclusive 9184 sc free chlorine system comes pre-assembled on a panel. Just mount the panel in the desired location, insert
- ISE Concentration Range: 0 to 15,469.1004718 ppm
- Sample Type: Aqueous
- Electrode Type: Chlorine (Cl2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: constant head flow controller. The analyzer and flow controller are mounted on a back plate, and quick disconnect Variopol sensor cables are pre-wired to the analyzer, making installation and startup fast and easy. Unlike free chlorine analyzers from other manufacturers, the
- pH Range: 6 to 9.5 pH
- Response Time: 80 seconds
- Operating Temperature Range: 32 to 131 F
- Sample Type: Aqueous
-
Supplier: Hach
Description: monitoring ClO2 at ppb and ppm levels. Do you need a reagent less solution for your online chlorine dioxide analysis? The all-inclusive 9187 sc chlorine dioxide system comes pre-assembled on a panel. Just mount the panel in the desired location, insert the sensors, and connect the
- Operating Temperature: 0 to 45 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Features and Functionality: Built-in or Self-calibration
- User Controls: Computer Interface, Digital Front Panel
-
-
Supplier: ENMET Corporation
Description: P/N 10022-0100, SDS-97D Series Sensor/Transmitter Chlorine, Cl2 Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated Sensor Exchange
- Electrical Outputs: Analog Current
- Gas Types: Chlorine (Cl2)
- Display: Digital
-
Description: Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Supplier: Pem-Tech, Inc.
Description: Model PT500 is a microprocessor-based multi-channel controller that provides up to 4 channels of continuous gas detection. The controller is housed in a Nema 4X weatherproof enclosure. PT500 can be interfaced with any of Pem-Tech's toxic and combustible gas sensors. The
- Number of Channels: 4
- Operating Temperature: -40 to 150 F
- Measurement Type: %LEL, Trace
- Application: Ambient Air Monitoring
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 8
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to four
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane
- Display: Analog, Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 16
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Pem-Tech, Inc.
Description: module a Fail safe stand alone unit without the presence of a system controller or PLC. Multi-channel design with alarm support and communication interface make this module extremely powerful and adds cost-efficiency with high density mounting for use in both control room and distributed I/O
- Number of Channels: 8
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Det-Tronics
Description: The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm
- Number of Channels: 1
- Operating Temperature: 32 to 140 F
- Measurement Type: %Volume, Trace
- Display: Analog, Digital
-
Supplier: Det-Tronics
Description: The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm
- Number of Channels: 1
- Operating Temperature: 32 to 140 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring, Personal Exposure Monitoring, Process Gas
-
Supplier: Conspec Controls Inc.
Description: CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Number of Channels: 4
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
-
Supplier: Pem-Tech, Inc.
Description: Large Graphic display (240 x 128 Pixels). Optional Historical data Logging with Real time clock calendar. Sensor interface: 4-20mA transmitter or Addressable serial IO type. Up to 16 Input channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series). Easy Configuration
- Number of Channels: 16
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Operating Temperature: -13 to 122 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
-
Supplier: Van London-pHoenix Company
Description: This sensor is designed for the measurement of Free Chlorine, Chlorine dioxide and Dissolved Ozone in water. Note: This specific model of potentiostatic chlorine sensor is currently not available to OEM customers, and is only available when ordered as a complete package with the
- Operating Pressure Range: 145.0377 psi
- Body Material: Glass
- Mounting Options: Hand Held or Portable
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, monochloramine, total residual chlorine and combined chlorine. Features For the continuous online determination of disinfectants based on the DPD colorimetric
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: -13 to 149 F
-
Supplier: ALLDOS Inc.
Description: Conex® DIA-2, the dual measuring amplifier and controller The Conex® DIA-2 allows you to measure and control two parameter groups in parallel and to show these side by side on the display: Parameter 1: chlorine (Cl2), chlorine dioxide (ClO2), ozone (O3), peroxide (H2O2)
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer (DPD-method) for measurement and dosing control of disinfectants such as free chlorine, hypochlorus acid, chlorine dioxide, ozone, bromine, iodine and monochloramine. Features For the continuous online determination of disinfectants based on the DPD
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: -13 to 149 F
-
Supplier: ENMET Corporation
Description: concentration. This current is measured, conditioned, converted to the gas concentration, digitally displayed and transmitted as a 4-20 mA output signal. ENMET offers venturi-type gas samplers and a variety of multi-channel controller/alarm modules that provide the 24 VDC power and receive
- Electrical Outputs: Analog Current
- Gas Types: Chlorine (Cl2)
- Display: Digital
-
Supplier: Mar Cor Purification
Description: The Biolab TAFC 1” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Performa™ valve with standard controller for simple operation and efficient
- Maximum Liquid Flow: 4.5 to 20 GPM
- Maximum Pressure: 20 to 100 psi
- Maximum Temperature: 35 to 100 F
- Filter Medium Material: Activated Carbon
-
Supplier: AirClean Systems
Description: Scrubber holding tank with recirculating pump (located inside base cabinet) AirMax™ microprocessor controller Thermoplastic construction is resistant to gases being scrubbed FlowSmooth™ airfoil on sash lip promotes consistent laminar airflow Vertical sliding safety glass sash Lab event timer
- Pollutants Scrubbed: Acid, Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
- Process Type: Wet
-
Supplier: SWAN Analytical USA, INC.
Description: Colorimetric process analyzer (DPD-method) for measurement and dosing control of total chlorine and calculation of dichloramine. Features For the continuous online determination of disinfectants based on the DPD colorimetric method (EN ISO 7393-2; APHA 4500-Cl G). Measurement values : total
- pH Range: 2 to 12 pH
- Control Relays: 2
- Process Media Temperature: -22 to 212 F
- Operating Temperature: 14 to 122 F
-
Description: WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control multiple cooling towers, boilers, closed loops, waste streams or virtually any
- Number of Inputs: 4 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
-
Supplier: Emerson Automation Solutions – Rosemount
Description: fresh water. It consists of an analyzer (choice of Model 54eA or Model 1056), a 499ACL-03 sensor, and a constant head flow controller. The analyzer and flow controller are mounted on a back plate, and a quick disconnect Variopol sensor cable is pre-wired to the analyzer, making
- pH Range: 7 to 10 pH
- Response Time: 60 seconds
- Operating Temperature Range: 32 to 131 F
- Sample Type: Aqueous
-
Supplier: Compur Monitors, Inc.
Description: Easy to install and easy to use The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three
- Gas Types: Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3)
- Application: Confined Space Monitoring
- Display: Digital
- Mounting Type: Fixed
-
Supplier: Hach
Description: includes chlorine, turbidity, pH, conductivity, pressure and temperature instruments with SC1000 digital controller and a calibration shelf, making routine maintenance convenient. The panel is also available with the reagent less CL10 chlorine analyzer in place of the CL17 and
- Features and Functionality: Built-in or Self-calibration
- Water Quality Parameters: Conductivity / Dissolved Solids, Oil in Water, Suspended Solids, Turbidity, pH
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Pem-Tech, Inc.
Description: Model PT920-16SS is a microprocessor-based modular controller that provides up to sixteen (16) channels of continuous gas detection. The controller is housed in a Nema 4X Stainless Steel enclosure. Each PT920 Series toxic or combustible gas control module can be interfaced with
- Number of Channels: 16
- Operating Temperature: -40 to 158 F
- Operating Humidity: 5 to 100 %
- Measurement Type: %LEL, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors The Manning AirAlertTM 96d multichannel gas monitoring system is designed for installation and operational simplicity for continuous monitoring and control of toxic gases, combustible
- Operating Temperature: -4 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage, Switch
- Features: Audible or Visual Alarms, Controller
-
Supplier: Arjay Engineering
Description: Stand alone gas monitoring for commercial and light industrial applications The EC-Gold Dual is ideal for any size facility where one or multiple gases need to be monitored. More than 30 years of gas detection experience has contributed to this highly functional detector. • one or two onboard
- Operating Temperature: -4 to 104 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Fuji Electric Corp. of America
Description: combustion exhaust gas of industrial boilers or furnaces. This is ideally suited for combustion management and control, such as garbage incinerators and smallest to largest sized boilers. Our products are combustion controllers which achieve significant energy-saving effect.
- Response Time: 20 seconds
- Operating Temperature: 32 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
Find Suppliers by Category Top
Featured Products Top
-
controller signals the normally-closed solenoid valve to dose the water with dry chlorine gas or sodium hypochlorite (depending on the system). An eductor is used to create continuous vacuum and deliver the treatment in the pipeline. When the chlorine reaches a pre-determined level, the controller (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Carbon Monoxide (CO), Chlorine (Cl2), Nitrous Oxide (N2O), (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
NEW! FCE FAC Function The Myron L® Company FCE function reports true FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
water testing to ultrapure water control to medical instruments for artificial kidney machines. We are proud of the trust our handheld instruments and monitor/controllers have earned. Some of our instruments have been in continuous use for over 40 years. Our latest digital handheld, the Ultrameter (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
Conduct Research Top
-
Successfully Managing Industrial Chlorinated Processes with Metal Sealed Mass Flow Controllers
Chlorine (CL2) is a member of the halogen elements group that is highly reactive and bonds easily with hydrogen to form HCL acid. HCL attacks stainless steel aggressively - literally passivating the surface of the stainless steel, and can render a thermal mass flow controller inoperative in a brief
More Information Top
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Stranco “smart” rechlorination station 8′ – 0″ 3′ – 0″ Strantrol HRR chlorine controller Telecommunicator Flow cell/sensor 4′ – 0″ .
-
low temp pump - offers from low temp pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Free Chlorine Meter, CL Controller, Free Chlorine Controller , FCL ] .
-
Princeton Plasma Physics Laboratory Annual Site Environmental Report for Calendar Years 2002 and 2003
automated chlorine controller and a new metering system in the D&R Canal water system in 2002.
-
Development and autocalibration of an input-output model of chlorine transport in drinking water distribution systems
To demonstrate the usefulness of the I-O model as a tool for chlorine controller design, a parameter estimation scheme based on the I-O model is presented.
-
Princeton Plasma Physics Laboratory Annual Site Environmental Report for Calendar Year 2000
PPPL purchased a chlorine controller with plans to install a new metering system in the D&R Canal water system in 2001.
-
Princeton Plasma Physics Laboratory Annual Site Environmental Report for Calendar Year 2001
PPPL has purchased an automated chlorine controller with plans to install a new metering system in the D&R Canal water system in 2001.
-
Artificial Neural Networks – ICANN 2009
Chang, T., Brdys, M.A.: Performance comparison of chlorine controllers based on input-output and state-space models.
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Instrumentation Training
• 20 control-panel instruments (15 recorders, four dissolved-oxygen controllers, and one residual- chlorine controller ); .
-
States > California > State > Bookshelf > California Environmental Protection Agency > State Water Resources Control Board > Certification Programs > Examinati...
Sends a 4-20 mA signal directly to a chlorine controller .
-
Other Company Links
Oxygen, pH meter, conductivity meter, colorimetry, turbidimeter, chlorine controllers & recorders. pH controllers.
Indicates content that may require registration and/or purchase.