Products/Services for Chlorine Gas Rotameter
-
Rotameters - (100 companies)...of Rotameters. Rotameters can be adapted to be used for a particular application. Orifice bypass - Rotameters can be installed in a bypass line around an orifice plate to handle larger flow rates. The differential pressure in the liquid or gas (caused...Mounting TypeEnd FittingsProcess Media Type -
Gas Sensors - (602 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors... -
Gas Flow Meters - (456 companies)Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage. How to Select Gas Flow Meters. Image Credit: OMEGA Engineering Inc., Aalborg Instruments, Clark Solutions. Gas flow meters are used... -
Gas Instruments - (911 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role... -
Gas Transmitters - (116 companies)...over a wide range of concentrations. Within each category, there are many specific types of gases. Some gas transmitters are designed to sense aerosols, ammonia, arsine, bromine, carbon dioxide, carbon monoxide, chlorine, chlorine dioxide, diborane... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Gas Cylinders - (116 companies)...are anhydrous ammonia, chlorine, propane, and carbon dioxide. Non-liquefied gases are also known as compressed, pressurized, or permanent gases. These gases do not become liquid when they are compressed at normal temperatures, even at high pressures...
-
Industrial Gases - (333 companies)...and inert gases. Oxidizers are not flammable by them self, but will contribute to combustion as an oxidant. Some common oxidizers include: Air. Chlorine. Fluorine. Nitric Oxide. Nitrogen Dioxide. Oxygen. Flammable gases, together with air or oxygen...
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
-
Welding Gases and Thermal Process Gases - (113 companies)Welding gases and thermal process gases are specialized gases for welding, cutting or other thermal processing applications. Welding gases and thermal process gases are especially formulated for welding, cutting or other high-temperature processing...
Product News
-
ABB Measurement & Analytics
ChloroStar™ analyzers - smart chlorine measurement New analyzer family offers highly accurate and stable measurements for effective chlorine control. ChloroStar TM Digital Sensors feature EZLink TM technology for easy installation, operation and maintenance. Cells with direct electrode measurement and self-cleaning address historical chlorine measurement challenges by ensuring long-term operation in high fouling environments. ABB has launched ChloroStar TM, a family of sensors, transmitters and accessories for accurate and reliable chlorine... (read more)Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Myron L Company
A Revolutionary New Way to Measure Free Chlorine ULTRAPEN PT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following colorimetric measurement requirements may increase chlorine usage unnecessarily or give a false impression of clean and safe water. ULTRAPEN PT4 is designed with more high-performance features including... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Groundbreaking New FCE Free Chlorine & Temp Tester Use your Bluetooth (R)-enabled mobile device with the user-intuitive, Myron L (R) Ultrapen PTBTX2 TM app to measure, store and export water quality data (includes time, date, and location) for Free Chlorine Equivalent (FCE) and Temperature! The UltrapenX2 TM PTBT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Environics, Inc.
Are you working with explosive or dangerous gases? Explosive Gas Mixing/Dilution Applications. Some research and industrial applications call for the dilution of explosive gases at high concentrations. Most often, this is in order to calibrate gas detectors. To meet these unique needs, Environics designed a modified version of our Series 4040 gas dilution system which included a dual chassis design. The electronics enclosure includes the power supply and PC boards for controlling the Mass Flow Controllers (MFC) and direct acting solenoid valves... (read more)Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
DOD Technologies Inc.
Portable Gas Detection for Semiconductor Safety include - (1) ambient air, (2) gas cabinets, (3) valve manifold boxes, (4) gas storage. Alternate locations include tool-specific valve boxes, hydrogen distribution boxes, vacuum pump enclosures, and abatement systems. Toxic gases typically found in the semiconductor industry include hydrides, mineral acids, oxidizers (such as chlorine & fluorine), and ammonia. Our signature line of ChemLogic (R) fixed gas detectors provides the fastest-responding, most reliable form of detection... (read more)Browse Gas Instruments Datasheets for DOD Technologies Inc. -
DOD Technologies Inc.
Gas Detection Solutions for Wastewater Facilities Methane (CH4), and toxic Hydrogen Sulfide (H2S). Other wastewater byproducts include Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Nitrous Oxide (N2O), Ozone (O3), Volatile Organic Compounds (VOCs), and Oxygen (O2) deficiency. Intrinsically-safe detectors provide the most realiable form of detection im wastewater treatment facilities. The Class I Division 1 Toxic Gas Detector (GTD-2000TX) provides sensors for a wide range of hazardous gases, while its Combustible Detector (GTD-2000EX... (read more)Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cabinet Gas Rack Gas Delivery Systems Description. Technical Data. Model. JW-300-GR. Specification. Single bottle/double bottle. Special gas cabinet size. Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957. Control cabinet power supply. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. HPN2,1/4 "MVCJ. Vacuum. GN2.1/4 " MVCJ. VENT drain pipe. 1/2 " MVCJ. Pneumatic air source. CDA driver, 1/4 " SWG. Operation interface. 7 " color touch screen... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Busch Vacuum Solutions
No Gas in the Glass Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be written on the label, all water goes through certain processes to make sure it is safe to drink. Every water source has its own unique chemical make-up, a result of the blend of dissolved minerals and gases the water contains. Minerals like... (read more)Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
Safeguard Analytics
Solutions for Gas Detection in Oil and Gas The Oil and Gas Industry and the Need for Fixed and Wireless Gas Detection. The Oil & Gas industry operates in some of the most hazardous environments, with high risks of gas leaks, fires, and explosions due to the presence of combustible gases, toxic gases, and oxygen deficiencies. From upstream exploration and production to midstream transportation and downstream refining, ensuring worker safety, asset protection, and regulatory compliance is paramount. Gas detection systems play a crucial... (read more) -
McCrometer, Inc.
Measure Liquid, Steam or Gas in Corrosive Fluids McCrometer's corrosion-resistant V-Cone (R) Flow Meter is designed for high accuracy liquid, steam or gas measurement in rugged, hazardous industries with virtually no maintenance and long life under the most challenging conditions. Exposing equipment for prolonged periods to water, acids, fuels, solvents, high temperatures and high pressures creates a constant corrosion problem in many process industry plants. Ammonia, chlorine, cyanide, hydrochloric acid, hydrogen sulfide, methane and other... (read more)Browse Flow Meters Datasheets for McCrometer, Inc.
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Manual operation requires manual adjustment of the rotameter located at the chlorine gas feeder.
-
The chlorination of lead + bismuth melts
Chlorine gas was fed via a rotameter and stainless steel tubing to a closed-end graphite .
-
Solubility and rate of hydrolysis of chlorine in aqueous sodium hydroxide at 273 K
The chlorine gas flowrate was monitortd with a rotameter and the pressure upstrmm of the rotameter was controlled to 101,000 Pa (14.7 psia).
-
Part II: Bubble entrainment by drop‐formed vortex rings
The chlorine gas flowrate was monitortd with a rotameter and the pressure upstrmm of the rotameter was controlled to 101,000 Pa (14.7 psia).
-
Water and Wastewater Engineering: Design Principles and Practice > CHEMICAL HANDLING AND STORAGE
The chlorine passes through the rotameter that measures the gas flow rate, then through a metering or control orifice.
-
Chlorine atom and ClO wall reaction products
Following purification in trap 1,the chlorine gas mixture then passed through a calibrated rotameter -type flow meter, a gas manifold, and into the discharge region.
-
Water Treatment Plant Design, Fifth Edition > PROCESS INSTRUMENTATION AND CONTROLS
Rotameters are commonly used to measure gas flow for chlorine or bubbler systems.
-
AWWA M3 - Safety Practices for Water Utilities
The so-called “slugs” of liquid chlorine have been known to burst rotameter tubes and thin-walled gas lines on feeders.
-
Electrothermal fluidized bed chlorination of zircon
Chlor- ine (or nitrogen) gas from the cylinders passed through the pressure regulator to the rotameter and then over concentrated HzS04to ensure dryness be- fore entering the reactor.
-
The selective carbochlorination of iron from titanlferous magnetite ore in a fluidized bed
Fig. 1--Schematic diagram of experimental apparatus for carbo- chlorination: (1) chlorine cylinder; (2) nitrogencylinder; (3) gas con- trol system;(4) rotameter ;(5) samplingdevice;(6) receptacle;(7) NaOH bubbler;(8) heatingtape; (9) furnace; (10)reactor;(11) thermocouple; (12) gas distributor; and (13 …
Indicates content that may require registration and/or purchase.