Products/Services for Chlorine Service Globe Valves
-
Globe Valves - (800 companies)As their name suggests, globe valves are linear motion valves with rounded globular shaped bodies. Since their shape is similar to other valve bodies, positive identification must be made based on internal piping. Recently...ConnectionActuationMaterial of Construction -
Ball Valves - (2119 companies)...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit... -
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves... -
Diaphragm Valves - (425 companies)...because most systems do not have that wide of a flow rate range. V-notched ball valves have the highest rangeability at 200:1, while globe valves have a high rangeability of 100:1. Higher rangeability usually indicates the sensitivity is lower when... -
Industrial Valves - (3059 companies)...changes nonlinearly with stem travel. Little pressure drop. Vibration/cavitation when partially open. Good sealing when closed. Subject to wear. Little/no leakage. Repair work is difficult. Globe valves. Image Credit: Flowserve. Linear motion valves used... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Gas Valves - (538 companies)...into the flow to shut off the stream. Globe and pinch valves are other types of linear motion devices. Metering and mixing valves are used in specialized applications. Needle valves have a slender, tapered point at the end of a valve stem. Plug or stop-cock...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Control Valves - (1648 companies)Linear Motion. Linear motion valves have a disc which moves perpendicular to the flow. Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off...
-
Valve Actuators - (918 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valve THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries. Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Extreme-Temp Motorized Globe Valve Reliable Flow Control in Harsh Conditions. The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust construction ensures consistent performance in demanding environments. Versatile Sizes and Materials. Size range: 1" to 24", suitable for diverse pipelines. Pressure rating: ANSI Class 150 -2500LB. Body materials: WCB, LCB, CF8/CF8M/CF3/CF3M for chemical resistance and durability. Temperature range: -196 C to +550 C... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Automation Product Overview. Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK's experts offer detailed guidance on model parameters and operating condition selection to help you choose and apply... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN80 Pneumatic 3-Way Globe Valve The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high performance and operational flexibility in systems requiring precise fluid management. Feature Highlights: 3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines. DN80 Size, 150LB Rating... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN50 Pneumatic 3-Way Globe Valve The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise, reliable, and leak-free performance for fluid control systems in chemical, petrochemical, and process industries. Its CF8 (304 stainless steel) construction provides excellent corrosion resistance, making it ideal for corrosive or high-purity media. The bellows-sealed bonnet ensures a zero-leakage stem seal, preventing media escape and protecting operators and the environment --crucial... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Process Control THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated control systems. Key Features. Wide Size Range:Available from 1" to 24" (DN32 -DN600). High Pressure Capability:Supports ASME Class 150 -2500, EN PN16 -PN260, and JIS standards. Broad Temperature Range... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ABB Measurement & Analytics
ChloroStar™ analyzers - smart chlorine measurement New analyzer family offers highly accurate and stable measurements for effective chlorine control. ChloroStar TM Digital Sensors feature EZLink TM technology for easy installation, operation and maintenance. Cells with direct electrode measurement and self-cleaning address historical chlorine measurement challenges by ensuring long-term operation in high fouling environments. ABB has launched ChloroStar TM, a family of sensors, transmitters and accessories for accurate and reliable chlorine... (read more)Browse Combustion Analyzers Datasheets for ABB Measurement & Analytics -
Myron L Company
A Revolutionary New Way to Measure Free Chlorine ULTRAPEN PT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following colorimetric measurement requirements may increase chlorine usage unnecessarily or give a false impression of clean and safe water. ULTRAPEN PT4 is designed with more high-performance features including... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Groundbreaking New FCE Free Chlorine & Temp Tester Use your Bluetooth (R)-enabled mobile device with the user-intuitive, Myron L (R) Ultrapen PTBTX2 TM app to measure, store and export water quality data (includes time, date, and location) for Free Chlorine Equivalent (FCE) and Temperature! The UltrapenX2 TM PTBT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Parker Sporlan Division
Safety Relief Valves Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler. and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety Relief Valves are highly reliable and dependable. Precision machined moving parts of stainless steel, and a PTFE disc prevent sticking due to corrosion or cold welding and ensure valve opening at the set pressure long... (read more)
-
Handbook of Chlor-Alkali Technology
Valves for Chlorine Service , (a) Globe valves ; (b) Ball or Plug Valves; (c) Butterfly Valves.
-
ISA CNTRL VALVES - Control Valves
An example is the standard use of 316SS or other hardened martenistic or precipitation-hardened stainless steels in almost all globe -style control valves . Another example would be the use of Monel®, Hastelloy®, Tantalum, or Teflon®-coated stainless steel stems, plugs, and seat rings in carbon steel valves used in chlorine service .
-
Physicochemical Treatment Processes
All service lines should be as short as possible. Valves are necessary at such locations as the chlorine source, at manifold systems, and at other points that permit isolation of any of the units in the system. Valves up to 1.5 in. should be globe or angle pattern, 600 lb ASA, out- side …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'cardiac resuscitation'),(20861,'cardiac rhythm'),(20862,'cardiac sphincter'),(20863,'cardiac tamponade'),(20864,'cardiac valve '),(20865,'cardiff' … … 22190,'celestial'),(22191,'celestial body'),(22192,'celestial city'),(22193,'celestial equator'),(22194,'celestial globe '),(22195,'celestial … … 23096,'chapati'),(23097,'chapatti'),(23098,'chapeau'),(23099,'chapel'),(23100,'chapel hill'),(23101,'chapel service '),(23102,'chapelgoer' … … 24248,'chloride of lime'),(24249,'chlorinate'),(24250,'chlorinated lime'),(24251,'chlorination'),(24252,' chlorine '),(24253,'chlorine …
-
Dixon Acquires Bellow Seal Valve Manufacturer Eagle America
Eagle America, established in 1979 and based in Warwick, RI, is a manufacturer of gate and globe bellows seal valves . The products are designed to control hazardous media such as chlorine gas, regulated fluids, purity gases, cryogenics … In addition, the company provides engineering and design material consultation services .
-
A new method of the organic elemental analysis of nitrogenous bodies
This Anordhung made vorziigliche services and only fail when the Sehwefel-s-~-iure already has much … … taken so, Sch ~ iumen is never become through alas, thanks of that ball device, bel ~ … … ~ renze of the Verdiinnung of the air, so that the beyond the valve located isn't able … When it carefully freshly arranged ~ is has received the chlorine calcium tube almost all water after …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… celestial_city_N 0,0,0,0,0 celestial_equator_N 0,0,0,0,0 celestial_ globe _N 0,0 … … chaparral_pea_N 0,0,0,0,0 chaparral_sage_N 0,0,0,0,0 chapel_ service _N 0,0 … … 0 chloric_acid_N 0,0,0,0,0 chloride_of_lime_N 0,0,0,0,0 chlorine _dioxide_N 0,0 … … civilian_clothing_N 0,0,0,0,0 civilian_dress_N 0,0,0,0,0 clack_ valve _N 0,0 …
Indicates content that may require registration and/or purchase.