Products/Services for Chopped Fiberglass Spray Equipment
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)Spray painting equipment refers to the collection of devices used to apply a surface coating to objects by the means of atomized liquids that are propelled through the air, usually by compressed air. It also refers to ...Painting / Coating ProcessElectrostatic SpraySpray / Atomization Technology -
Spray Guns and Applicators - (258 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators... -
Fiberglass Fabrication Services - (141 companies)...at atmospheric pressure and temperature. Because this process allows for close control of material application, it is the method of choice for producing many fiberglass parts. Spray up involves chopped fiber being fed into a catalyst resin... -
Sprayers and Spray Coating Equipment - (402 companies)Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints... -
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments... -
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
-
Composite and Fiberglass Molding Services - (284 companies)Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding...
-
Composites and Composite Materials - (261 companies)...or other resins with additives such as curing agents or accelerators to achieve specific performance parameters. Pre-pegging involves the application of formulated resin products to a reinforcement material such as carbon, fiberglass, aramid fiber...
-
Spray Valves - (47 companies)Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray...
-
Spray Shields - (13 companies)...such as polyethylene (PE), polyvinyl chloride (PVC), polypropylene (PPE), tetrafluoroethylene (TFE), fiberglass, and ethylene chlorotrifluoroethylene (ECRFE). Spray shields are generally opaque but can have clear windows when made of a thermoplastic material. Shields...
Product News
-
Osborne Industries, Inc.
CNC Fiberglass Cutting Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting... (read more) -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans 5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans. By David Long. In the dynamic world of industrial operations, effective air movement is vital for output, efficiency, safety, and cost savings. For chemical plants, wastewater facilities, or manufacturing hubs handling highly corrosive airstreams, FRP fans --fiberglass reinforced plastic --are often the ideal choice. Offering superior durability... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Clean Air Industries
Carbon & Fiberglass Dust: Know the Risks Carbon and fiberglass dust can cause serious respiratory issues, skin irritation, and long-term health risks. Awareness is the first step towards prevention. Clean Air Industries offers solutions that help protect your team from invisible hazards in manufacturing, automotive, aerospace environments, and more. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Qualtek Electronics Corp.
Coated Fiberglass Sleeving for Electric Motors QVS-220 Fluoroelastomer Coated Fiberglass Sleeving. Excellent abrasion and cut-through resistance. Resistant to solvents, both aromatic and aliphatic. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -70 C to +220 C. Meets: MIL-I-3190/7 (Grade A). Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line... (read more) -
Sames North American Corporation
Airmix® - Liquid spraying technology Airmix (R) is an intermediate spray technology that combines the advantages of both conventional and Airless technology & is the industry standard for medium pressure atomization today. Airmix (R) is a unique medium pressure spraying technology in between Airspray (known for high finishing quality with limited flow rate ideally under 400cc/min) & Airless (known for good results for high flow but without quality finishing). Airmix (R) gives a high finishing quality & uniform film build for high... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
Sames North American Corporation
TRP Automatic Spray Gun in the fields of industry and automotive, often copied never equaled. Simple and reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
E-Labs, Inc.
Rain, Spray, and Drip Testing Test Objectives. * Assess resistance to water intrusion under controlled rainfall rates, pressures, and durations. * Evaluate design integrity of enclosures, seals, joints, and coatings. * Verify compliance with customer, industry, and military specifications. * Identify potential failure modes related to corrosion, electrical shorts, and material degradation. Capabilities. * Rainfall Simulation -- controlled precipitation rates with or without wind. * Pressurized Spray -- multi-angle water... (read more) -
Mid-Mountain Materials, Inc.
WHAT MAKES FIBERGLASS SO HEAT RESISTANT? WHAT MAKES FIBERGLASS SO HEAT RESISTANT?. In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
-
Carbon Fibers
Developments in the 1970s pro- vided equipment that can spray the gel coat and the resin with chopped fiberglass into the mold, which significantly improved the application time.
-
Federal Register > Monday, July 14, 2008 > [73 FR 40230] Consumer and Commercial Products: Control Techniques Guidelines in Lieu of Regulations for Miscellaneo...
(4) After the skin coat has hardened, additional glass reinforcement in the form of chopped fibers and woven fiberglass cloth is applied to the inside of the mold and saturated with catalyzed polyester resin. .... The resin is usually applied with either mechanical spray or flow coating equipment , or by hand using a bucket and brush or paint-type roller.
-
Failure Analysis of Paints and Coatings Revised Edition
In such uses they are often applied by plural spray equipment because of their very short pot lives once catalyzed. .... Chopped fibreglass may also be one of the ingredients of such coatings.
-
Application of fiberglass frit in construction engineering
The spraying method is a variant of the contact mold-. ing method in which the process of laying fiberglass (glass roving) and cement suspension is mechanized. .... In using this method, chopped glass roving (segments 30- 60 mm long) is introduced into the cement suspension employing a pneumatic trigger sprayer, and the contempo- rary equipment provides as well for the synchronization of the cement suspension feed with the fiberglass…
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
…crawler-type carrier, 458–9 riding type, 458 walking, 458 walking and riding, 458 credit, 548–9 creeper range (transm.), 147 critical path method (CPM), 525–7 crop rotations, 594 crop spraying , 301–302 crusher, 437, 438 … cut into sections, see chopped cane cutters, 432–4 CVT … technology, 1 engines, 41 engines characteristics, 101 environmental conditions, 24 environmental engineering, 585–98 equipment , choice, 300–302 equipment … resistance, 258–60 coefficient of friction, 244, 248, 252 density, 260 diameter coefficient, 260 fibreglass fingers, 453 field…
-
Chapter 3—Reinforcement and Matrix Materials
Kevlar 49 is not yet available in a chopped fiber mat or chopper gun roving for spray -up laminating. .... of Kevlar 49 makes cutting difficult and chopping cannot be conducted in conventional equipment for cutting glass. .... A variety of matrix resins are used for fabricating graphite, boron, fiberglass , and aramid fiber reinforced composite…
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > UNDERGROUND COATINGS AND LININGS
Fiberglass fabric may be rolled into applied resin or chopped glass spray applied with the resin. .... Application Equipment and Process .
-
Douglas United Nuclear, Inc. monthly report, August 1968
The total hydrogen content of Zircaloy tubes with 52-58 months' exposure and equipped with unanodized spacers .... Reinforcement of Reactor Piping The use of a fiberglass -reinforced plastic as a method for reducing the failure potential of in-service reactor piping is being examined. up" technique, whereby a mixture of resin, catalyst, and chopped glass fibers can be coated .... A " spray .
-
Pipeline Infrastructure Renewal and Asset Management > Installation Process
Fiberglass fabric may be rolled into applied resin or chopped glass spray applied with the resin. .... Equipment and Process .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
Applies to establishments engaged in the manufacture of a wide variety of fiberglass goods not covered by another classification (N.O.C.) including, but not … chair frames, doors, fish tanks, satellite dishes, tanks, display carts, signs, industrial equipment , pick up canopies, and … of glass fibers in resin; it is applied over or into molds by spraying , brushing, or spreading. .... while a "ribbon" of fiberglass is simultaneously fed through a razor cutter which chops it into short…
Indicates content that may require registration and/or purchase.