Products/Services for Chrome Photomask

  •  
    Photolithography Services - (31 companies)
    Photolithography services create photomasks and use them to etch or engrave patterns on semiconductor substrates. Photolithography is a semiconductor manufacturing process that is used to remove parts of a thin-film selectively, or to etch away...
  • Cleaning Agents and Surface Treatments-Image
    Cleaning Agents and Surface Treatments - (1898 companies)
    Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
  • Ceramic Fiber Heaters-Image
    Ceramic Fiber Heaters - (71 companies)
    Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing. They are manufactured in a variety of shapes and sizes. The most common geometric shapes...
  • Plating Services-Image
    Plating Services - (658 companies)
    Plating services apply a thin coating of metal to the surface of a substrate in order to improve conductivity, prevent rust and corrosion, and facilitate soldering. There are two basic plating techniques: electroplating and electroless plating.
  • Die Springs-Image
    Die Springs - (58 companies)
    A tighter spring winding yields a higher spring rate for springs manufactured from th same wire. Materials. Oil-tempered steel is a common material for die springs. Chrome alloys are also common die spring materials, with a chrome layer adding wear...
  •  
    Glass Fabrication Services - (307 companies)
    Services include design assistance, glass blowing or assembly, glass part fabrication, glass cutting or profiling, glass repair, lampworking, materials development or research and development, material selection, photomask fabrication, inspection or testing...
  •  
    Milling and Grinding Media - (67 companies)
    ...include alumina grinding media and chrome grinding media. Alumina grinding media is high-density and ultra-high fired. It is ideal for wet or dry milling. Chrome grinding media is a high density, very hard product suitable for grinding and milling...
  •  
    Plating and Anodizing Equipment - (155 companies)
    ...and anodizing equipment is used in the manufacture of computers, mobile phones, and electronic devices. Other systems are designed for general-purpose surface treatment applications. Plating and anodizing equipment that applies nickel plating or chrome...
  •  
    Edge Trims and Trim Seals - (73 companies)
    ...or chrome-coated. Typically, adhesive-backed products use a pressure-sensitive adhesive (PSA). Chrome-coated products are silver in color and are often used with vehicles and equipment. Edge trims and trim seals that provide shielding against...
  •  
    Powder Coatings - (78 companies)
    ...chrome, clear, gold, green, gray, ivory, orange, red, silver, violet, white and yellow. Usage is often specified as exterior or interior. Finishes range from raised to smooth. Powder coatings with a metallic effect are either blended or bonded...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Service Announcements
Omnetics Connector Corporation
QL-Custom Technology Limited
QL-Custom Technology Limited
Omnetics Connector Corporation