-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BOARD THERMOCOUPLE CONNECTOR; Gender:Socket; Thermocouple Type:T; Product Range:-; For Use With:PCC-SMP Series Thermocouple Connectors RoHS Compliant: Yes
-
Universal Process Controllers - Circuit Board Thermocouple Connector Rohs Compliant Omega -- 92B0195Supplier: Newark, An Avnet Company
Description: CIRCUIT BOARD THERMOCOUPLE CONNECTOR ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BOARD THERMOCOUPLE CONNECTOR MINIATURE TYPE E
-
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BOARD THERMOCOUPLE CONNECTOR MINIATURE SIZE TYPE K
-
Supplier: Advantech
Description: DIN-rail Wiring Terminal Board with CJC Circuit Low-cost screw-terminal with 68-pin SCSI-II connector Onboard CJC (Cold Junction Compensation) circuits for direct thermocouple measurement Reserved space for signal-conditioning circuits such as low-pass
- Termination Options: Screw Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Acromag, Inc.
Description: common mode voltages. The uB37 and uB47 models condition and convert low-level input voltages from field thermocouple sensors to a scaled 0-5V or ±5V output. On uB37 models, output is linear with thermocouple voltage, while uB47 output is linear with thermocouple temperature.
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Temperature Measurement Range: -148 to 3,182 F
- Isolation: Channel-to-Channel Isolation
-
Supplier: Microstar Laboratories, Inc.
Description: thermocouple applications. Bare Board Options These bare board models require cable MSCBL 040-01 or MSCBL 041-01. MSTB 009-09-A2Z: Wago connection points, right-angle connector MSTB 009-09-B2Z: Wago connection points, vertical connector MSTB 009-10-A2Z: screw
-
Supplier: Microstar Laboratories, Inc.
Description: Bare Board Options These bare board models require cable MSCBL 048-01. MSXB 042-01-C1Z: Wago connection points, D connector Single-Board Enclosure Options These single-board enclosure models require cable MSCBL 048-01. MSXB 042-01-C1C-B: enclosed, Wago connection
-
Supplier: OMEGA Engineering, Inc.
Description: to a total of 128 channels of voltage measurements or 112 channels of thermocouple measurement. The OME-DB-889D has two 37-pin D-sub connectors and two 20-pin headers. One D-sub connector gets connected to the A/D board’s analog input connector while the other
- Analog Input Channels: 16 #
- Gain Range: 0.5 to 1,000 #
- Operating Temperature: 32 to 122 F
- Features: B, Cold Junction Compensation, E, J, K, Programmable Filter, R, S, Signal Filter, T, Temperature Signal Conditioners
-
Supplier: Douglas Electrical Components
Description: Hermetically seal the connector of your choice for bulkhead mounting. CircuitSeal™ Series Hermetic Circuit Board Seals Water-proof and hermetic electronic encapsulation of circuit board assemblies. BPC Series Hermetic Backpotted Connector Industry-leading
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Campbell Scientific, Inc.
Description: The CR9050 is for use with the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9050 has 14 differential or 28 single-ended inputs for measuring voltages up to ±5 V. An on-board PRT provides a reference temperature for thermocouple measurements, while a heavy
- Analog Input Channels: 14 #
- Operating Temperature: -13 to 122 F
- Features: DC Voltage Input
- Differential Channels: Differential Channels
-
Supplier: Douglas Electrical Components
Description: CONNECTORS TYPES MIL-spec connectors Industrial circular connectors Push-pull connectors Obsolete hermetic connector designs FAQ What is the difference between a hermetic connector and sealed connector? While the terms are frequently used
- Connector Type: Military Connector
-
Supplier: Douglas Electrical Components
Description: limited by insulation or conductor material, size, shielding, or other variables. Numerous options include discrete wires, multi-conductor cables, coaxial or even Quadrax cables, ribbon cables, flex and other circuit board assemblies. Specify any conductor type, any length preferences,
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: Campbell Scientific, Inc.
Description: The CR9058E is a ±60 V Input Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9058E has 10 differential inputs; each channel has its own isolation ground, which can be used to connect a shielded cable. The CR9058E has an on-board RTD to provide a reference
- Analog Input Channels: 10 #
- Operating Temperature: -40 to 158 F
- Features: DC Voltage Input
- Differential Channels: Differential Channels
-
Supplier: OMEGA Engineering, Inc.
Description: motor brushes, lead wire, and connectors, and is directly mounted to the printed circuit board. These 2 features contribute to the long, trouble-free life of these recorders. Optional Communication Output The optional RS422A/485 or Ethernet interface lets the user connect up to
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 20 to 80 %
-
Supplier: ACCES I/O Products, Inc.
Description: embedded applications. Two industry standard DB-9 connectors (one male and one female) ensure broad cabling availability. OEM USB/PICO FORM FACTOR The tiny module occupies just half the area of a PC/104 board yet approaches the capability commonly found on the larger board
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
-
Supplier: ACCES I/O Products, Inc.
Description: of digital input/output. A precision 10 VDC voltage that can be used for transducer excitation is available at connector pin 5. As much as 60 mA current can be provided. It is packaged in a NEMA 4 enclosure for remote installation in harsh environments. RAD242 also provides a user-definable
- Analog Input Channels: 2 #
- Digital I/O Channels: 13 #
- Sampling Frequency: 19.5 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance and
- Analog Input Channels: 20 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- User Interface: Computer Programmable
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance and
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- Resolution: 16 bits
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: ACCES I/O Products, Inc.
Description: controllers and provide communication with a host computer via a two-wire, high-noise-immunity serial communications network. The two-wire connection keeps the number of cables and connectors to a minimum, simplifies installation, and reduces overall cost. Further, optical isolation at each
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16 Single-ended or eight differential inputs 12-bit resolution with five input ranges Additional gain setting set by resistor 50,000 samples/second (AD12-16) 100,000 samples/second with DMA(AD12-16F) On-board pacer clock and counter/timers Two multiplying 12-bit D/A converters Eight
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: AMETEK Programmable Power
Description: High-density multiplexing/scanning (up to 384 two-wire channels in a 1U footprint) Configure as 1-, 2-, or 4-wire multiplexers under program control Supports thermocouple, RTD, and thermistor measurements with optional terminal block On-board scanning greatly reduces overall test
-
Supplier: Red Pitaya, d.o.o.
Description: can provide their own clock for the Red Pitaya device through the E2 extension connector..
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: ValueTronics International, Inc.
Description: Low ohms, multichannel measurements Built-in measurement functions include: Resistance(2-or4-wire, offset compensation selectable) Dry circuit ohms(20mVclamp) Temperature(with thermocouples, RTDs, or thermistors) Frequency/Period Continuity The Keithley Integra Series systems 2750
-
Supplier: TEGAM, Inc.
Description: resistance is essential to preventing fires and poor performance. Conventional ICE engines also rely on many electric systems that are verified with TEGAM instruments. Electronics: Validate circuit board elements and traces with low resistance measurements that can detect thin or
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: Caterpillar Oil & Gas
Description: and efficient. Ideal applications for the 9CM25C offshore generator sets are main power on-board production vessels and platforms. Complete package offerings are MCS type-approved and compliant with IMO Tier II emissions standards, making their integration into vessels and platforms a
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: and efficient. Ideal applications for the 6CM20C offshore generator sets are main power on-board production vessels and platforms. Complete package offerings are MCS type-approved and compliant with IMO Tier II emissions standards, making their integration into vessels and platforms a
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: and efficient. Ideal applications for the 6CM25C offshore generator sets are main power on-board production vessels and platforms. Complete package offerings are MCS type-approved and compliant with IMO Tier II emissions standards, making their integration into vessels and platforms a
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
catastrophic failure. Suntech ceramic PCBs eliminate these risks, ensuring long-term stability, efficiency, and performance when it matters most. If you’re an engineer, product designer, or technology leader tackling thermal challenges in high-power applications, let’s connect and explore how our advanced ceramic PCB solutions can elevate your next design. (read more)
Browse Industrial Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
CircuitSeal™ is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
thermocouples are typically supplied in a 3-zone or 5-zone configuration. The thermocouple wire can populate either a single 6-hole or 10-hole insulator. Alternatively, the wires can populate three or five 2-hole insulators. Connectorization is accommodated by standard or miniature 2-pin connectors. We (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
A new series of SMT PC Board Connectors designed to pass signals or power across PC Boards are the latest connectivity devices available from (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
WILMINGTON, Mass - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Molex, is stocking and shipping Molex’s OneBlade 1.00mm Wire-to-Board Connector System. One (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
GT50 Series of compact wire-to-board connectors. This series represents the latest in connector technology, designed to meet the demanding requirements of automotive internal connections and more. Key Features of the Hirose GT50 Series: Compact and Low (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
A new series of SMT PC Board Jumpers designed to link Circuit Board traces/tracks are the latest connectivity devices available (read more)
Browse Chip Resistors Datasheets for Keystone Electronics Corp.
More Information Top
-
FUEL TRANSFORMER SOLID OXIDE FUEL CELL
A single thermocouple is routed from the fuel cell side of the pass-through connector through a sealed hole in the bulkhead back to a thermistor location on the fuel cell control circuit board .
-
So You Want To Know Connectors? (.pdf)
… signal contacts • Crimp contacts for front or rear release connector applications • Solder type, fixed contacts with cup or eyelet termination • Thermocouple contacts • RADSOK® sockets … … contacts • For cylindrical connector attachment to Printed Circuit Boards : • PC tail contacts …
Indicates content that may require registration and/or purchase.