Products/Services for Circular Lifting Electromagnets
-
Electromagnets - (127 companies)...pole Standard lifting Suspension Laboratory Permanent Flat and Parallel Pole Magnets Flat-faced electromagnets and parallel-pole magnets are two common types of electromagnets. Flat-faced magnets are used when the entire face of the magnet...Magnet TypePower SupplyContinuous Duty Cycle -
Material Handling Manipulators - (196 companies)Industrial manipulators are used to move and position materials, products, parts, and tools. Commonly used attachments include hooks, magnets, electromagnets, core grips, suction cups, pneumatic clamps and vacuum pads. Industrial manipulators... -
Wheels - (379 companies)Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved... -
Lifts - (1632 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning. Image Credit: Presto Lifts, Inc. Lifts are work platforms used to raise and lower material, personnel and workpieces for loading... -
Circular Connectors - (666 companies)Circular connectors are multi-pin connectors primarily used for external interfacing. Circular connectors are multi-pin connectors primarily used for external interfacing. They can be used for data transfer, electrical signal transmissions... -
Circular Polarizers - (12 companies)Circular polarizers block all photons rotating in one direction while allowing those rotating in the opposite direction to pass. They are assemblies that consist of a linear polarizer and a wave retarder, usually a quarter waveplate or half...
-
Circular Variable Filters - (7 companies)Circular variable filters provide linear attenuation of incident light by rotating the filter. Circular variable filters are doughnut-shaped devices that allow narrow wavelengths from the electromagnetic spectrum to pass through circular substrates...
-
Electromagnetic Flow Meters - (149 companies)Electromagnetic flow meters operate on Faraday's law of electromagnetic induction, which states that a voltage is induced when a conductor moves through a magnetic field. The liquid serves as the conductor; the magnetic field is created by energized...
-
Electric Brakes - (216 companies)...diameter. Electromagnetic Brakes. Electromagnetic brakes have a coil in a shell, a hub, and an armature. An electrical circuit engages the brake as it energizes the coil. The current runs through the coil and generates a magnetic field. The magnetic...
-
Magnetic Separator Components - (128 companies)There are five main magnetic separation component types: magnetic grates, plate magnets, magnetic traps, magnetic drums, and magnetic pulleys. Magnetic grates are used to remove ferrous tramp metal in bins, chutes, drawers, hoppers, and circular enclosures...
Product News
-
GEEPLUS Inc.
Understanding Electromagnets Geeplus supplies both pure steel (magnetic attraction when energized) and permanent magnet (electrical release) versions of electromagnets. We also offer an optional spring loaded ejector pin to overcome residual magnetism, as well as optional armature plates as a magnetic counterpart for optimum performance. Learn more about Electromagnets from Geeplus (read more)Browse Electromagnets Datasheets for GEEPLUS Inc. -
Rego Electronics Inc.
Circular Connectors Product Series -. Circular Connector Systems from shell size 8mm to Shell size 50mm. Features & Benefits -. Supply a total solution for mount on panel machine and its cable assembly. Available for general type and water proof types (IP65, IP67 and IP68). Input type and output type are optional available. High quality, high reliability, Long term supply. Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Automotive, Medical, Telecommunication Equipment (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Arnold Magnetic Technologies
Wide variety of custom electromagnets CUSTOM ELECTROMAGNETS. For over 60 years, Arnold has manufactured custom electromagnets made of thin-gauge copper or aluminum foils, and?wire wound as well. The electromagnet, or solenoid, provides flexibility in generating magnetic fields so they are desirable for klystron, TWT, ion implantation, chemical etching, chemical dispersion, MRI and other wave guide applications. Arnold manufactures a wide variety of custom electromagnets which generate uniform or proportioned magnetic field shapes... (read more)Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
Arnold Magnetic Technologies
ELECTROMAGNETICS: SOLENOIDS, STATORS, AND COILS For over 60 years, Arnold has manufactured electromagnetics made of thin-gauge copper or aluminum foils, and?wire wound as well. Our electromagnetic products are used in wide range of systems, from exploring the deepest parts of space in search of near-Earth objects, to saving lives by providing critical components for oncology equipment. The electromagnet, or solenoid, provides flexibility in generating magnetic fields so they are desirable for klystron, TWT, ion implantation, chemical etching... (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Nicomatic North America
Connector Against Electromagnetic Interference DSMM: Your Connector Against Electromagnetic Interference. In demanding environments such as aerospace, defense, or embedded systems, electromagnetic compatibility (EMC) is not optional, it 's a critical requirement. The connection interface, particularly in through-panel or front-mount configurations, often becomes a vulnerable point where EMI (electromagnetic interference) can occur due to shielding discontinuity between the connector and the chassis. To tackle this challenge, Nicomatic... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America -
GEEPLUS Inc.
Custom Electromagnets, Holding Magnets GEEPLUS Inc. manufactures custom electromagnets to match your specifications. Standard products, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a wide range of applications. One of our key competencies is the design and development of advanced solutions which... (read more)Browse Electromagnets Datasheets for GEEPLUS Inc. -
Aichi Tokei Denki Co., Ltd.
Compact Electromagnetic Flow Sensors Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow-rate measurement and repeatability, it has merits in various applications such as water purification plant, distribution reservoir, sterilization system, factory 's wastewater treatment, etc. Feature. Compact... (read more)Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Lake Shore Cryotronics, Inc.
Electromagnet Power Supplies The Model 643 electromagnet power supply is a linear, bipolar current source providing true 4-quadrant output, eliminating the need for external switching or operator intervention to reverse current polarity. The Model 643 is capable of supplying +-70 A/ +-35 V to a nominal 0.5 W, 0.5 H load, and the output can be modulated from an external source to frequencies up to 0.17 Hz at +-70 A. Internally programmed output provides 20-bit resolution, while externally programmed output provides... (read more)Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
Aichi Tokei Denki Co., Ltd.
Compact Electromagnetic Flow Sensor Model VN is the cost-saving electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and devices. Due to its excellent small flow-rate measurement and repeatability, it has merits in various applications such as pesticide spraying agricultural drone, milk feeding machine for calves, medical cleaning equipment, Foam (CAFS) type firefighting vehicle, remaining amount management of beer server 's tank, 3D metal printer... (read more)Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Aichi Tokei Denki Co., Ltd.
CX Capacitive Electromagnetic Flowsensor This flow monitor for FA is resistant to foreign matter and adhesion and can be installed in a space-saving manner. Quality can be stabilized by monitoring cooling water in molding, die-casting, and injection molding machines, and by monitoring coolant liquid in cutting machines. Five "No "s. "No "electrodes are exposed to fluids. "No "moving parts. "No"straight piping required. "No"need to have a large installation space. "No "measures are required against power supply noise. Five "Can "s. (read more)Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LIFTING, HOISTING, AND ELEVATING
Circular lifting electromagnet .
-
Electromagnet
Cross section of circular lifting electromagnet .
-
Hoisting and Rigging (Formerly Hoisting and Rigging Manual)
Remote-operated lifting electromagnet -- circular .
-
An electromagnetic stirrer
In this case the liquid is then usually stirred in a closed tube by a platinum stirrer with a soft iron circular top, which is lifted by an electromagnet around the top of the tube.
-
Performance of a Drum Type Packaging with Urethane Foam Overpack Subjected to Crush and Other Regulatory Tests
A circular electromagnet rigged to a crane was used to lift and release the crush test plate.
-
Apparatus for artificial Athmung of the Thiere
The closing of this electric circuit causes through the lift of a lever arm of the electromagnet (B), on the point (k) so .
-
The influence of the irradiated serum on the vessel effect of epinephrine
The Quarz lamp becomes geziindet, so, the armature lifts a to go in the lamp electric circuit of switched-on electromagnets the locking lever, and the clock be ~ nnt.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > ELECTRICAL ENGINEERING
Electromagnets may have the form of simple solenoids, iron-clad solenoids, plunger electromagnets, electromagnets with external armatures, and lifting magnets, which are circular in form with a flat holding surface.
-
A new photographer ion
To a receiving with Beizansl6sung schlieGt to make one of gotation lasting the Quecksilberschliissel of the electromagnet circuit bels of the drum in an any moment dag that may only become the weight ~ hlt not so that .
-
Automatic secretion knife for going registration
When the Flfissigkeit in the Fiillrohr einebestimmte HShe has reached, it raises a kleinenGlasschwimmer (S), that then a contact (Kz) in the electric circuit of the electromagnet (EM) schliel3t: D ~ s valve (V) 5 finer the content exits itself.
Indicates content that may require registration and/or purchase.