Products/Services for Circular Screw Reclaimers

  •  
    Stackers and Reclaimers - (67 companies)
    Stackers and reclaimers are used in stockyards to stack minerals, ore, and other granular raw materials in piles, and then redistribute them for processing and shipment. Stackers are used to produce these large piles or circular stacks. Reclaimers...
  • Circular Connectors-Image
    Circular Connectors - (666 companies)
    Termination options include insulation displacement, solder cup or solder, PCB solder, wire wrap, tabs, screws, lugs, and crimp. Mounting. Circular connectors may be designed to mount on a cable end, panel, circuit board or other entry point...
  • Screws-Image
    Screws - (1401 companies)
    A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves...
  • Circular Polarizers-Image
    Circular Polarizers - (12 companies)
    Circular polarizers block all photons rotating in one direction while allowing those rotating in the opposite direction to pass. They are assemblies that consist of a linear polarizer and a wave retarder, usually a quarter waveplate or half...
  • Feed Screws and Mixer Screws-Image
    Feed Screws and Mixer Screws - (96 companies)
    Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
  •  
    Lead Screws and ACME Screws - (69 companies)
    Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
  •  
    Roller Screws - (27 companies)
    Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
  •  
    Circular Variable Filters - (7 companies)
    Circular variable filters provide linear attenuation of incident light by rotating the filter. Circular variable filters are doughnut-shaped devices that allow narrow wavelengths from the electromagnetic spectrum to pass through circular substrates...
  •  
    Ball Screws - (239 companies)
    Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
  •  
    Conical and Telescopic Screw Covers - (12 companies)
    ...the ball screw and nut in a circular track. This allows the ball screw to convert torque to thrust, such as in a jet engine. A ball screw cover may also be called a rod boot, and consists of a collar on either end with a flexible extensible flange...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire