-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE 40A 660V AC C.S.A. CANADIAN Product overview: CIS40 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Approvals / Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 63mA~15A TUV 63mA~5A Pending Interrupting Rating 63mA~10A: 50 amperes at 250V DC 100 amperes at 125V DC 63mA~15A: 50 amperes at 125V AC 100 amperes at 32V DC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
-
Supplier: Altech Corp.
Description: High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
- Voltage Rating: 12,000 volts
- Current Rating: 63 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Protective
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1145940-ECL055-30E Category: Circuit Protection>Electrical, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard
- Voltage Rating: 5,500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 63,000 amps
- Features: Other
-
Supplier: VICFUSE
Description: Approval UL Listed 10mA~20A Recognized Component for Canada and U.S. 10mA~30A Interrupting Rating 10mA~20A: 10,000 amperes at 125V AC 10mA~20A: 1000 amperes at 150V DC 10mA~30A: 1500 amperes at 250V AC Material Ceramic body / Nickel Plated Brass Caps Lead Wire: Diameter Ø0.8 mm 15A and less.
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Class RK5 Slow Blow Acting 6A 600V Holder Cartridge 20.57 X 127mm Carton CE/CSA/UL Product overview: FRS-R-6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Voltage Rating: 300 volts
- Current Rating: 6 amps
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Eaton 16D27Q Tag Fuse
- Voltage Rating: 500 volts
- Current Rating: 16 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE CLIP CART 250V 6.3A PCB Product overview: 52100001009 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Other
-
Supplier: VICFUSE
Description: Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV systems. Features: . Designed according to UL2579, IEC60269, GB13539 . Complying
- Voltage Rating: 1,500 volts
- Current Rating: 32 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Pole 6A 250V Fuse Drawer Module, Quick Connect Product overview: 4301.1403 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers
- Voltage Rating: 250 volts
- Current Rating: 6 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Features: Fast Acting, Indicating
-
Supplier: VICFUSE
Description: Application: Protection of inveters, UPS systems, motor drives and similar 4000V DC or less equipment. Highlights: Completely replace the PSC series; 170F series; UR series. Extremely fast acting, eliminate all overloads, current limiting, low I2T for improved, semiconductor protection, excellent
- Voltage Rating: 1,500 volts
- Current Rating: 2,800 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 100 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator.
- Voltage Rating: 380 volts
- Current Rating: 20 amps
- Approvals / Standards: IEC (UMF) Approval
- Fuse Type: Protective
-
Supplier: RS Components, Ltd.
Description: Socomec 60530032 Cartridge Fuse
- Voltage Rating: 690 volts
- Current Rating: 32 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description Robust 6.3x32 fuse for high power and inrush current requirements Unique Selling Proposition High I²t at high breaking capacity rating Current Range up to 50 A Applications Single-phase high current applications up to 50 A
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: -40 C
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANN-90 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses to
- Voltage Rating: 125 volts
- Current Rating: 90 amps
-
Supplier: Interpower
Description: Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 50A General Material: Glass Color: Clear CE Marking: yes
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -25 to 70 C
-
Supplier: Powell Electronics, Inc.
Description: Fuse,NH00,gG,M,160A,500VAC
- Voltage Rating: 500 volts
- Current Rating: 160 amps
-
Supplier: BARTEC
Description: The increasing automation of functions and processes make it necessary to install the standard protective devices on-site. Fused modules are required to protect equipment and power circuits in potentially explosive atmospheres. An advantage of control components is that they are fitted in
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Operating Temperature: -40 to 10 C
-
Supplier: WAGO
Description: Miniature metric fuse; without indicator; ¼" x 1"; acc. to BS 1362
- Voltage Rating: 240 volts
- Current Rating: 10 amps
-
Supplier: SCHURTER Inc
Description: Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG
- Voltage Rating: 500 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 50,000 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANN-325 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses
- Voltage Rating: 125 volts
- Current Rating: 325 amps
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Brown CE Marking: no REMARKS: Note: 35ºC
- Voltage Rating: 240 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 6,000 amps
- Operating Temperature: 35 C
-
Supplier: Waytek, Inc.
Description: Littelfuse Ceramic MDA Fuse 326015.HXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long Time Delay UL listed product meets standard 248-14
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1301935-SUT-H-6332-40A00-CTG-TT-NI Category: Circuit Protection>Fuses Series: SUT-H 6.3x32 Package: Box Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 80 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 500A Melting
- Voltage Rating: 250 volts
- Current Rating: 40 amps
- Rated Breaking Capacity: 500 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Interpower
Description: Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 200 amps
- Operating Temperature: 70 C
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse L = Low Breaking Capacity (Glass Tube) Applications Primary Protection in Equipment
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231206-NTE8081 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 60°C (140°F) Rated Functioning Temperature: 84°C (183°F) Package / Case: Axial
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment Power Supply Adapter for e.g. laptops SMPS (Switching Mode Power Supply) for TV's and DVD's
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANN-600 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses
- Voltage Rating: 125 volts
- Current Rating: 600 amps
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: White CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 750 amps
- Operating Temperature: 70 C
-
Supplier: Sensata Technologies
Description: GigaFuse is the world's only hermetically sealed electromechanical fuse designed for high voltage and high power fuse application requirements. The GigaFuse is a bi-directional device capable of handling system voltages up to 1000V and features both passive and active triggering
- Voltage Rating: 1,000 volts
- Current Rating: 400 amps
-
Supplier: Mersen
Description: assure a long life in adverse conditions for these fuses. This expanded line of forklift truck fuses can fulfill virtually all of your heavy duty circuit protection needs up to 125V AC or DC. Features All fuses are AC and DC rated Expanded ampere ratings Time-delay and
- Voltage Rating: 125 volts
- Current Rating: 500 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: 80 C
-
Description: FUSENH2GGM40A1200VAC TRIP INDICA
- Voltage Rating: 1,200 volts
- Current Rating: 40 amps
Find Suppliers by Category Top
Featured Products Top
-
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
, 60A Dielectric Strength: 1200V minimum Wire Range: 2–4 AWG / 6–14 AWG Terminal Torque: 5.6N-m (50 in-lbs) / 2.8N-m (25 in-lbs) Wire Type: CU-AL Solid/Stranded Base Temperature Rating: 125°C Poles: 1, 2, 3 Typical Applications (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
overcurrent faults. The -40°C to +125°C operating range suits enclosures exposed to heat and cold. Ratings: 1000V DC or less, 1A to 30A, 10kA interrupting Designed according to UL 2579, IEC 60269 and GB 13539 UL/cUL certified (read more)
Browse Fuses Datasheets for VICFUSE -
Keystone Electronics broadens it’s selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
m/s, with a typical limiting value of 1.25 (enclosed/box-mounted fuses typically use Kv = 0.8) Technical Specifications Voltage Rating: 1000VAC / 1000VDC Current Rating: 35A–800A Interrupt Rating (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VD Series is a DC protection fuse designed according to IEC 60269-4 for use in semiconductor and DC circuit protection applications. The series is engineered for high voltage DC systems requiring reliable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE