Products/Services for Clamp On Ammeter Data Loggers

  • Data Loggers and Data Recorders-Image
    Data Loggers and Data Recorders - (1131 companies)
    Data loggers and data recorders acquire digital data from sensors and other signals. Typically the device is used in situ or in the field, and stores data over a period of time. The data is then usually downloaded and stored to a computer system...
  • Analog Ammeters-Image
    Analog Ammeters - (119 companies)
    ...into the meter or that clamps around the wire. Different types of analog ammeters can measure different ranges of AC current, DC current, and AC current frequency. Sensitivity. Ammeter sensitivity is determined by the amount of current required...
  • Digital Ammeters-Image
    Digital Ammeters - (226 companies)
    ...or that clamps around the wire. Different types of digital ammeters can measure different ranges of AC current, DC current, and AC current frequency. Form Factor. Some devices are handheld and portable, while others are designed for benchtop or shop floor...
  • Clamp Meters-Image
    Clamp Meters - (197 companies)
    Image Credit: Allied Electronics, Inc. | Fotronic Corporation / Test Equipment Depot | OMEGA Engineering, Inc. Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide...
  • Voice Loggers and Audio Recorders-Image
    Voice Loggers and Audio Recorders - (94 companies)
    Audio recorders / voice loggers are used to locate, retrieve, duplicate and/or distribute audio voice or data information from single system environments to large multi-channel networked systems. Voice loggers and audio recorders are used to locate...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
  •  
    Data Acquisition - (2227 companies)
    ...or systems, data loggers or recorders, chart recorders, input modules, output modules, and I/O modules. Chart recorders and strip charts are data acquisition tools used to generate a plot, graph or other visualization of data versus time. Each...
  •  
    Toggle Clamps - (106 companies)
    Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...
  •  
    Cable Clamps - (360 companies)
    Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables. Cable clamps are accessories for wire and cable. They are used to bundle, clip, clamp, label, guide, and protect wires and cables. Clamps play an important...
  •  
    Machining Clamps - (314 companies)
    Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McElroy Manufacturing, Inc.
Hottinger Brüel & Kjær A/S
McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.